- Diode Type
- Base Part Number
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Bourns Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Max Forward Surge Current (Ifsm) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD1607-B120LF Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-123T | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 125°C | -55°C | - | 8541.10.00.80 | - | DUAL | FLAT | - | - | - | CD1607 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 1A | 1A | 1mA | -55°C~125°C | 30A | 1A | - | - | 500mV | 20V | 1A | - | 500μA | 20V | - | - | 110pF @ 4V 1MHz | 30A | - | - | 30A | No | No SVHC | ROHS3 Compliant | ||
![]() CD1005-B0140R Bourns Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | 8541.10.00.70 | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD1005 | 2 | - | Not Qualified | 2512 | 1005 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 450mV @ 10mA | 100mA | 1μA | -40°C~125°C | 1A | - | - | - | 450mV | 40V | 100mA | - | - | 45V | - | - | 9pF @ 10V 1MHz | 1A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD0805-B0130 Bourns | 4465 | - | - | - | - | - | - | - | YES | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD0805-B0130 | 1 | PLASTIC/EPOXY | R-PDSO-N2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.3 W | NOT SPECIFIED | 5.81 | Compliant | Yes | - | - | - | e4 | - | - | - | - | EAR99 | Copper/Nickel/Gold (Cu/Ni/Au) | 125 °C | -40 °C | - | 8541.10.00.70 | SCHOTTKY | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | 2 | R-PDSO-N2 | Not Qualified | - | - | SINGLE | Single | - | RECTIFIER DIODE | - | - | 100 mA | - | - | - | 0.1 A | - | - | 1 V | - | - | - | 2 µA | 30 V | 30 V | - | - | - | - | - | 1 A | - | - | - | ||
![]() CD214A-B170 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD214A-B170 | 1 | PLASTIC/EPOXY | PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 8.81 | - | No | - | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 70 V | DO-214AC | - | - | - | - | - | - | - | - | ||
![]() CD214A-B230 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD214A-B230 | 1 | PLASTIC/EPOXY | PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 8.19 | - | No | - | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | GENERAL PURPOSE | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 2 A | - | - | - | - | - | 1 | - | - | 30 V | DO-214AC | - | - | 50 A | - | - | - | - | - | ||
![]() CD214C-R31000 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.15V @ 3A | 3A | - | -65°C~175°C | 100A | 3A | 1000V | - | 1.15V | 1kV | 3A | 1 | 10μA | 1kV | - | - | 40pF @ 4V 1MHz | 100A | - | 1kV | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B160 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | CD214A-B160 | - | - | R-PDSO-C2 | - | - | Obsolete | DO-214AC | - | - | 8.77 | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | unknown | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214A-B130 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD214A-B130 | 1 | PLASTIC/EPOXY | PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 5.87 | - | No | - | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 30 V | DO-214AC | - | - | - | - | - | - | - | - | ||
![]() CD0805-B0230 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD0805-B0230 | 1 | PLASTIC/EPOXY | R-PDSO-N2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.3 W | NOT SPECIFIED | 5.84 | Compliant | Yes | - | - | - | e4 | - | - | - | - | EAR99 | Copper/Nickel/Gold (Cu/Ni/Au) | 125 °C | -40 °C | - | 8541.10.00.70 | SCHOTTKY | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | 2 | R-PDSO-N2 | Not Qualified | - | - | SINGLE | Single | - | RECTIFIER DIODE | - | - | - | 30 µA | - | 3 A | 0.2 A | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | ||
![]() CD0805-B160 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CD0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B190LF Bourns Inc. | 42000 | - | Datasheet | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 90V | 790mV @ 1A | - | - | -55°C~125°C | - | 1A | 90V | 1A | - | - | - | - | - | - | 90V | - | 30pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1607-B140 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD1607-B140 | 1 | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | NOT SPECIFIED | 5.87 | - | No | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.10.00.80 | SCHOTTKY | DUAL | FLAT | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-F2 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() CD214A-S1G Bourns Inc. | 49 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214A-S1x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 1A | - | - | -65°C~175°C | - | - | 400V | 1A | - | - | - | - | - | - | - | - | 12pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-S1M Bourns Inc. | 5732 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214A-S1x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1V @ 1A | - | - | -65°C~175°C | - | - | 1000V | 1A | - | - | - | - | - | - | - | - | 12pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R12000R Bourns Inc. | 80000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50μA @ 2kV | 2V @ 1A | - | - | -65°C~175°C | - | - | 2000V | 1A | - | - | - | - | - | - | - | - | 12pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-S2J Bourns Inc. | 4591 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214B-S2x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 2A | - | - | -65°C~175°C | - | - | 600V | 2A | - | - | - | - | - | - | - | - | 14pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-S1D Bourns Inc. | 954 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214A-S1x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 1A | - | - | -65°C~175°C | - | - | 200V | 1A | - | - | - | - | - | - | - | - | 12pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-S3G Bourns Inc. | 602 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214B-S3x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 3A | - | - | -65°C~175°C | - | - | 400V | 3A | - | - | - | - | - | - | - | - | 23pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-S2M Bourns Inc. | 1142 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214B-S2x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1V @ 2A | - | - | -65°C~175°C | - | - | 1000V | 2A | - | - | - | - | - | - | - | - | 14pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-S3M Bourns Inc. | 2845 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214B-S3x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1V @ 3A | - | - | -65°C~175°C | - | - | 1000V | 3A | - | - | - | - | - | - | - | - | 23pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant |