- Diode Type
- Base Part Number
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Bourns Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Breakdown Voltage / V | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Base Part Number | Working Voltage | Polarity | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Clamping Voltage | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Capacitance @ Vr, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD214A-FS1J Bourns Inc. | 8485 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-FS1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.7V @ 1A | - | -65°C~175°C | - | 600V | 1A | 35ns | 8pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-RS1M Bourns Inc. | 49 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-RS1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.3V @ 1A | - | -65°C~175°C | - | 1000V | 1A | 500ns | 8.2pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD0201-T5.0C Bourns Inc. | In Stock | - | - | - | - | - | 27.3V | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | CD0201 | 20V | Bidirectional | - | - | - | - | 34V | - | 100nA | - | - | - | - | ROHS3 Compliant | ||
![]() CD0201-T5.0 Bourns Inc. | In Stock | - | - | - | - | - | 27.3V | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | CD0201 | 20V | Unidirectional | - | - | - | - | 34V | - | 100nA | - | - | - | - | ROHS3 Compliant | ||
![]() CD0805-B140 Bourns Inc. | In Stock | - | - | 17 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | CD0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-S2G Bourns Inc. | 31 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 2A | - | -65°C~175°C | - | 400V | 2A | - | 14pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-S1Y Bourns Inc. | 9583 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-S1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1600V | 1.1V @ 1A | - | -65°C~175°C | - | 1600V | 1A | - | 12pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-S1J Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 1A | - | -65°C~175°C | - | 600V | 1A | - | 12pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214B-S2D Bourns Inc. | 5366 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214B-S2x | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 2A | - | -65°C~175°C | - | 200V | 2A | - | 14pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214B-S3J Bourns Inc. | 10323 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214B-S3x | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 3A | - | -65°C~175°C | - | 600V | 3A | - | 23pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-S1K Bourns Inc. | 1509 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-S1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 1A | - | -65°C~175°C | - | 800V | 1A | - | 12pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214B-S3K Bourns Inc. | 31 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 3A | - | -65°C~175°C | - | 800V | 3A | - | 23pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-S1Q Bourns Inc. | 13051 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1200V | 1.1V @ 1A | - | -65°C~175°C | - | 1200V | 1A | - | 12pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD0805-B120 Bourns Inc. | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | CD0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-FS1D Bourns Inc. | 7979 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-FS1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 950mV @ 1A | - | -65°C~175°C | - | 200V | 1A | 35ns | 8pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-FS1G Bourns Inc. | 11435 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-FS1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.25V @ 1A | - | -65°C~175°C | - | 400V | 1A | 35ns | 8pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-RS1J Bourns Inc. | 3004 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-RS1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.3V @ 1A | - | -65°C~175°C | - | 600V | 1A | 250ns | 8.2pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214A-RS1G Bourns Inc. | 1959 | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | CD214A-RS1x | Active | 1 (Unlimited) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.3V @ 1A | - | -65°C~175°C | - | 400V | 1A | 150ns | 8.2pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214B-S2K Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 2A | - | -65°C~175°C | - | 800V | 2A | - | 14pF @ 4V 1MHz | ROHS3 Compliant | ||
![]() CD214B-S3D Bourns Inc. | 11003 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 3A | - | -65°C~175°C | - | 200V | 3A | - | 23pF @ 4V 1MHz | ROHS3 Compliant |