- Diode Type
- Base Part Number
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Bourns Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD216A-B120R Bourns, Inc. | 12000 | - | - | - | - | - | - | - | YES | - | SILICON | 1 | BOURNS INC | Bourns Inc | CD216A-B120R | 1 | - | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-216 | - | NOT SPECIFIED | 5.86 | No | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | - | - | 8541.10.00.80 | - | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | 1 | R-PSSO-G1 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 20 V | DO-216AA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1408-FF1200 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.7V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.7V | 200V | 1A | - | 50 ns | 5μA | 200V | - | - | 10pF @ 4V 1MHz | 30A | - | 200V | - | - | 50 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B350LF Bourns Inc. | 245000 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | DUAL | C BEND | - | - | - | CD214A | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 700mV @ 3A | - | 3A | 500μA | -55°C~125°C | 100A | 3A | - | - | 700mV | 50V | 3A | 1 | - | 500μA | 50V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | 100A | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CD0603-B0140L Bourns Inc. | 24 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.15W | - | - | - | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD0603 | 2 | - | Not Qualified | 1608 | 0603 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 550mV @ 100mA | - | 100mA | 30μA | -40°C~125°C | 1A | - | - | - | 550mV | 40V | 100mA | - | - | - | 45V | - | - | 9pF @ 10V 1MHz | 1A | - | - | - | 1A | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD0603-B0240 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.15W | - | - | - | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD0603 | 2 | - | Not Qualified | 1608 | 0603 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 30V | 550mV @ 200mA | - | 200mA | 10μA | -40°C~125°C | 2A | - | - | - | 550mV | 40V | 200mA | - | - | - | 45V | - | - | 12pF @ 10V 1MHz | 2A | - | - | - | 2A | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD0603-S0180 Bourns Inc. | 2000 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.15W | - | - | - | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD0603 | 2 | - | Not Qualified | 1608 | 0603 | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | 100mA | 100nA | -40°C~125°C | 1A | - | - | - | 1V | 80V | 100mA | - | 4 ns | 100nA | 90V | - | - | 4pF @ 1V 100MHz | 1A | - | - | - | 1A | 4 ns | 850μm | 1.8mm | 1mm | - | No SVHC | ROHS3 Compliant | ||
![]() CD1408-F1200 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.3V | 200V | 1A | - | 300 ns | 5μA | 200V | - | - | 15pF @ 4V 1MHz | 30A | - | 200V | - | - | 300 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-FU1400 Bourns Inc. | 6127 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.05V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.05V | 400V | 1A | - | 35 ns | 5μA | 400V | - | - | 10pF @ 4V 1MHz | 30A | - | 400V | - | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R1800 Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 1A | - | 1A | - | -55°C~175°C | 30A | 1A | - | - | 1V | 800V | 1A | - | - | 5μA | 800V | - | - | 12pF @ 4V 1MHz | 30A | - | 800V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R11600 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1600V | 1.25V @ 1A | - | 1A | - | -65°C~175°C | 25A | 1A | 1600V | - | 1.25V | 1.6kV | 1A | - | - | 5μA | 1.6kV | - | - | 12pF @ 4V 1MHz | 25A | - | 1.6kV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-F1400 Bourns Inc. | 7488 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.3V | 400V | 1A | - | 300 ns | 5μA | 400V | - | - | 15pF @ 4V 1MHz | 30A | - | 400V | - | - | 300 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-F1800 Bourns Inc. | 40 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.3V | 800V | 1A | - | 300 ns | 5μA | 800V | - | - | 15pF @ 4V 1MHz | 30A | - | 800V | - | - | 300 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-FU1600 Bourns Inc. | 44 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.25V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.25V | 600V | 1A | - | 35 ns | 5μA | 600V | - | - | 10pF @ 4V 1MHz | 30A | - | 600V | - | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD0603-B0230 Bourns Inc. | 1010 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.15W | - | - | - | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.70 | 12pF | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD0603 | 2 | - | Not Qualified | 1608 | 0603 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 500mV @ 200mA | - | 200mA | 30μA | -40°C~125°C | 2A | - | - | - | 500mV | 30V | 200mA | - | - | 30μA | 35V | - | - | 12pF @ 10V 1MHz | 2A | - | - | - | 3A | - | 850μm | 1.8mm | 1mm | - | No SVHC | ROHS3 Compliant | ||
![]() CD214B-R3200 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 1A | - | 3A | - | -65°C~175°C | 115A | 3A | - | - | 1V | 200V | 3A | 1 | - | 5μA | 200V | - | - | 40pF @ 4V 1MHz | 115A | - | 200V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-R1800 Bourns Inc. | 20312 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | CD1408 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 800V | 1V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1V | 800V | 1A | - | 3 μs | 1μA | 800V | - | - | 12pF @ 4V 1MHz | 30A | - | 800V | - | - | 3 μs | - | - | - | No | - | ROHS3 Compliant | ||
![]() CD214A-B340R Bourns Inc. | 14080 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | SILICON | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | - | R-PDSO-N2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | 3A | - | -55°C~125°C | - | 3A | 40V | - | - | - | - | 1 | - | - | - | 40V | - | 300pF @ 4V 1MHz | - | - | - | 200μA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-FS3J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | SILICON | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | - | R-PDSO-N2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.7V @ 3A | - | - | - | -65°C~175°C | - | 3A | 600V | 3A | - | - | - | 1 | 35ns | - | - | 600V | - | 19pF @ 4V 1MHz | - | 90A | - | 5μA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-F1200 Bourns Inc. | 78000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 950mV @ 1A | - | 1A | - | -55°C~150°C | 30A | 1A | - | - | 950mV | 200V | 1A | - | 25 ns | 5μA | 200V | - | - | 10pF @ 4V 1MHz | 30A | - | 200V | - | 30A | 25 ns | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD1408-FF1800 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.7V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.7V | 800V | 1A | - | 50 ns | 5μA | 800V | - | - | 10pF @ 4V 1MHz | 30A | - | 800V | - | - | 50 ns | - | - | - | - | - | ROHS3 Compliant |