- Diode Type
- Base Part Number
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Bourns Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD214B-B260LF Bourns Inc. | 100000 | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 2A | - | 2A | 500μA | -55°C~125°C | 50A | 2A | - | - | 700mV | 60V | 2A | 1 | - | 500μA | 60V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | 50A | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD214A-B160R Bourns Inc. | 12000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | LOW POWER LOSS | - | DUAL | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | - | R-PDSO-N2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 1A | - | 1A | - | -55°C~125°C | - | 1A | 60V | - | - | - | - | - | - | - | - | 60V | DO-214AC | 110pF @ 4V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B250LF Bourns Inc. | 34010 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | - | - | CD214A | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 700mV @ 2A | - | 2A | 500μA | -55°C~125°C | 50A | 2A | - | - | 700mV | 50V | 2A | 1 | - | 500μA | 50V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() CD216A-B120RLF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD216A | 2 | R-PDSO-G1 | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | 530mV @ 1A | CATHODE | 1A | 10μA | -55°C~125°C | 50A | 1A | - | - | 595mV | 20V | 1A | - | - | 10μA | 20V | - | - | 75pF @ 4V 1MHz | 50A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-R1600 Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1V | 600V | 1A | - | 3 μs | 1μA | 600V | - | - | 12pF @ 4V 1MHz | 30A | - | 600V | - | - | 3 μs | - | - | ROHS3 Compliant | ||
![]() CD214B-B350LF Bourns Inc. | 245000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 700mV @ 3A | - | 3A | 500μA | -55°C~125°C | 100A | 3A | - | - | 700mV | 50V | 3A | 1 | - | 500μA | 50V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-B130LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | - | - | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | CD214B | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 1A | - | 1A | 500μA | -55°C~125°C | 30A | - | 30V | 1A | 500mV | 30V | 1A | - | - | 500μA | 30V | - | - | 110pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B220LR Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | SILICON | 1 | 125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | DUAL | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | - | R-PDSO-N2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 400mV @ 2A | - | - | - | -55°C~125°C | - | 2A | 20V | 2A | - | - | - | 1 | - | - | - | 20V | - | 115pF @ 4V 1MHz | - | 50A | - | 1000μA | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-R2200 Bourns Inc. | 30000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 1A | - | 2A | - | -65°C~175°C | 65A | 2A | - | - | 1V | 200V | 2A | 1 | - | 5μA | 200V | - | - | 25pF @ 4V 1MHz | 65A | - | 200V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B1100LF Bourns Inc. | 30000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 1 | - | Cut Tape (CT) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 790mV @ 1A | - | 1A | 500μA | -55°C~125°C | 30A | 1A | - | - | 790mV | 100V | 1A | - | 4 ns | 500μA | 100V | - | - | 30pF @ 4V 1MHz | 30A | - | - | - | 30A | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD214C-R3100 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2014 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.15V @ 3A | - | 3A | - | -65°C~175°C | 100A | 3A | - | - | 1.15V | 100V | 3A | 1 | - | 10μA | 100V | - | - | 40pF @ 4V 1MHz | 100A | - | 100V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214C-B320R Bourns Inc. | 332520 | - | Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | 1 | 125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | DUAL | NO LEAD | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | - | R-PDSO-N2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 3A | - | 3A | - | -55°C~125°C | - | 3A | 20V | - | - | - | - | 1 | - | - | - | 20V | - | 250pF @ 4V 1MHz | - | - | - | 500μA | - | - | - | - | ROHS3 Compliant | ||
![]() CD214C-FS3J Bourns Inc. | 6673 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | SILICON | 1 | 175°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | DUAL | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | - | R-PDSO-N2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.7V @ 3A | - | - | - | -65°C~175°C | - | 3A | 600V | 3A | - | - | - | 1 | 35ns | - | - | 600V | - | 19pF @ 4V 1MHz | - | 100A | - | 5μA | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-B220LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | - | - | - | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | CD214B | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 2A | - | 2A | 500μA | -55°C~125°C | 50A | - | 20V | 2A | 500mV | 20V | 2A | - | - | 500μA | 20V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | 50A | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD214A-B180LF Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 790mV @ 1A | - | 1A | 500μA | -55°C~125°C | 30A | 1A | - | - | 790mV | 80V | 1A | - | - | 500μA | 80V | - | - | 30pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-F2100 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2015 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 125°C | -55°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 920mV @ 1A | - | 2A | - | -55°C~125°C | 50A | 2A | - | - | 920mV | 100V | 2A | 1 | - | 5μA | 100V | - | - | 200pF @ 4V 1MHz | 50A | - | 100V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-F1600 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.3V | 600V | 1A | - | 300 ns | 5μA | 600V | - | - | 15pF @ 4V 1MHz | 30A | - | 600V | - | - | 300 ns | - | - | ROHS3 Compliant | ||
![]() CD1408-F11000 Bourns Inc. | 18419 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | 1000V | - | 1.3V | 1kV | 1A | - | 300 ns | 5μA | 1kV | - | - | 15pF @ 4V 1MHz | 30A | - | 1kV | - | - | 300 ns | - | - | ROHS3 Compliant | ||
![]() CD214C-R3800 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2014 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1.15V @ 3A | - | 3A | - | -65°C~175°C | 100A | 3A | - | - | 1.15V | 800V | 3A | 1 | - | 10μA | 800V | - | - | 40pF @ 4V 1MHz | 100A | - | 800V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-B360LF Bourns Inc. | 245000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | - | 3A | 500μA | -55°C~125°C | 100A | 3A | - | - | 700mV | 60V | 3A | 1 | - | 500μA | 60V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | ROHS3 Compliant |