- Base Part Number
- Design
- Diameter - Inner
- ECCN Code
- HTS Code
- Lead Free
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Functions
Attribute column
Manufacturer
Bourns Cable Ferrites
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Shielding | Number of Functions | Reach Compliance Code | Frequency | Base Part Number | Physical Dimension | Design | Outside Diameter | Outer Dimension | Diameter | Height | Length | Diameter - Inside | Diameter - Inner | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FB43-422-RC Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 200MHz | FB43 | D5.46XH11.73 (mm)/D0.215XH0.462 (inch) | Solid | 5.461 mm | 0.215 Dia (5.46mm) | 5.46mm | 11.73mm | 0.462 11.73mm | 1.78 mm | 0.070 Dia (1.77mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB73-085-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 052 | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 40MHz | FB73 | D1.42XH2.41 (mm)/D0.056XH0.095 (inch) | Solid | - | 0.056 Dia (1.42mm) | 1.42mm | 2.41mm | 0.095 2.41mm | 787 μm | 0.031 Dia (0.78mm) | No | - | ROHS3 Compliant | Lead Free | ||
![]() FB64-110-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 125 | 64 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | - | RB64 | D3.94XH3.63 (mm)/D0.155XH0.143 (inch) | Solid | 3.937 mm | 0.155 Dia (3.93mm) | 3.94mm | 3.63mm | 0.143 3.63mm | 1.52 mm | 0.060 Dia (1.52mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB43-287-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2002 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 200MHz | FB43 | D7.9XH7.92 (mm)/D0.311XH0.312 (inch) | Solid | 7.899 mm | 0.311 Dia (7.89mm) | 7.9mm | 7.92mm | 0.312 7.92mm | 2.64 mm | 0.104 Dia (2.64mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB43-110-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 125 | 43 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.40.00 | - | 1 | - | 200MHz | FB43 | - | Solid | 3.937 mm | 0.155 Dia (3.93mm) | 3.94mm | 3.63mm | 0.143 3.63mm | 1.52 mm | 0.060 Dia (1.52mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB73-226-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 125 | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 40MHz | FB73 | D3.94XH6.38 (mm)/D0.155XH0.251 (inch) | Solid | 3.937 mm | 0.155 Dia (3.93mm) | 3.94mm | 6.38mm | 0.251 6.37mm | 1.52 mm | 0.060 Dia (1.52mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB73-110-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 40MHz | FB73 | D3.89XH3.63 (mm)/D0.153XH0.143 (inch) | Solid | 3.886 mm | 0.153 Dia (3.88mm) | 3.89mm | 3.63mm | 0.143 3.63mm | 1.52 mm | 0.060 Dia (1.52mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB43-226-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2002 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.40.00 | - | 1 | - | 200MHz | FB43 | D3.89XH6.38 (mm)/D0.153XH0.251 (inch) | Solid | 3.8 mm | 0.153 Dia (3.88mm) | 3.89mm | 6.38mm | 0.251 6.37mm | 1.5 mm | 0.060 Dia (1.52mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB73-422-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2002 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 40MHz | FB73 | - | Solid | 5.461 mm | 0.215 Dia (5.46mm) | 5.46mm | - | 0.462 11.73mm | 1.78 mm | 0.070 Dia (1.77mm) | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FB73-287-RC Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2002 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.80.00 | - | 1 | - | 40MHz | FB73 | D7.9XH7.92 (mm)/D0.311XH0.312 (inch) | Solid | 7.899 mm | 0.311 Dia (7.89mm) | 7.9mm | 7.92mm | 0.312 7.92mm | 2.642 mm | 0.104 Dia (2.64mm) | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FB43-226 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | 105°C | -55°C | 8504.50.40.00 | - | 1 | unknown | - | FB43 | D3.89XH6.38 (mm)/D0.153XH0.251 (inch) | Solid | - | 0.153 Dia (3.88mm) | 3.89mm | 6.38mm | 0.251 6.37mm | - | 0.060 Dia (1.52mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB73-287 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | Unshielded | 1 | unknown | 40MHz | FB73 | D7.9XH7.92 (mm)/D0.311XH0.312 (inch) | Solid | - | 0.311 Dia (7.89mm) | 7.39mm | 7.92mm | 0.312 7.92mm | 2.26 mm | 0.104 Dia (2.64mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB73-085 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | - | 1 | unknown | 40MHz | FB73 | D1.42XH2.41 (mm)/D0.056XH0.095 (inch) | Solid | - | 0.056 Dia (1.42mm) | 1.32mm | 2.41mm | 0.095 2.41mm | 690 μm | 0.031 Dia (0.78mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB73-226 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | - | 1 | unknown | 40MHz | FB73 | D3.94XH6.38 (mm)/D0.155XH0.251 (inch) | Solid | - | 0.155 Dia (3.93mm) | - | 6.38mm | 0.251 6.37mm | 1.19 mm | 0.060 Dia (1.52mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB73-422 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | Unshielded | 1 | unknown | 40MHz | FB73 | - | Solid | - | 0.215 Dia (5.46mm) | 4.83mm | - | 0.462 11.73mm | 1.45 mm | 0.070 Dia (1.77mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB43-110 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | - | 1 | unknown | - | FB43 | - | Solid | - | 0.155 Dia (3.93mm) | 3.94mm | 3.63mm | 0.143 3.63mm | - | 0.060 Dia (1.52mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB64-110 Bourns Inc. | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging | - | 64 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | - | EAR99 | Round | - | - | 8504.50.80.00 | Unshielded | 1 | unknown | - | RB64 | D3.94XH3.63 (mm)/D0.155XH0.143 (inch) | Solid | - | 0.155 Dia (3.93mm) | - | 3.63mm | 0.143 3.63mm | 1.19 mm | 0.060 Dia (1.52mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB43-287 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.40.00 | - | 1 | unknown | - | FB43 | D7.9XH7.92 (mm)/D0.311XH0.312 (inch) | Solid | - | 0.311 Dia (7.89mm) | 7.9mm | 7.92mm | 0.312 7.92mm | - | 0.104 Dia (2.64mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB43-422 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | 200 | 43 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | Unshielded | 1 | unknown | 200MHz | FB43 | D5.46XH11.73 (mm)/D0.215XH0.462 (inch) | Solid | - | 0.215 Dia (5.46mm) | 4.83mm | 11.73mm | 0.462 11.73mm | 1.45 mm | 0.070 Dia (1.77mm) | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FB73-110 Bourns Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | - | 73 | Bulk | 2006 | FB | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Round | - | - | 8504.50.80.00 | - | 1 | unknown | 40MHz | FB73 | D3.89XH3.63 (mm)/D0.153XH0.143 (inch) | Solid | - | 0.153 Dia (3.88mm) | - | 3.63mm | 0.143 3.63mm | 1.19 mm | 0.060 Dia (1.52mm) | - | - | Non-RoHS Compliant | Contains Lead |