- DC Resistance (DCR) (Max)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Mount
Attribute column
Manufacturer
Bourns Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Shape/Size Description | Core Material | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Number of Poles | Terminal Placement | Inductor Type | Halogen Free | Filter Type | Case/Size Code | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR331-513AE Bourns Inc. | 2970 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 4 | - | - | Ferrite | - | -40°C~135°C | Cut Tape (CT) | 2006 | DR331 | 0.287Lx0.213W 7.30mmx5.40mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 300mOhm | - | TAPE AND REEL | - | 80V | TAPE AND REEL | - | 2 | 9.3mm | - | 500mA | - | - | Not | 42V | - | UL | - | 3.7mm | - | 51 μH | 100kHz | - | - | 500mA | 500mA | - | - | - | - | Signal Line | - | 25% | 500mA | 2 | 300mOhm | 1GHz | - | - | 51μH @ 100kHz | - | 4.7mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-501Y Bourns Inc. | 9 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 1A | 1GHz | - | - | 80V | - | - | - | - | - | 500 μH | 100kHz | 1kOhm | Dual | 1A | 1A | - | - | - | - | Signal Line | - | - | 1A | 2 | 150mOhm | 20MHz | 1kOhm @ 1MHz | - | 500μH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF3216-222Y Bourns Inc. | 19982 | - | Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Steel | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF3216 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2.2kOhm | - | - | - | 50V | TAPE AND REEL | - | 2 | 1.8mm | - | 200mA | - | - | - | 50V | - | - | - | - | 10MOhm | 2.2 mH | 100MHz | 2.2kOhm | Dual | 200mA | 200mA | - | - | - | - | DATA LINE FILTER | - | - | 200mA | 2 | 1.2Ohm | - | 2.2kOhm @ 100MHz | - | - | - | 2mm | - | 1.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRF4532-510Y Bourns Inc. | 852 | - | Datasheet | 16 Weeks | Tin | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | Steel | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRF4532 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2kOhm | - | - | 8504.50.80.00 | 50V | - | - | - | 3.4mm | - | 200mA | - | - | - | 50V | - | - | - | - | 10MOhm | 51 μH | 100kHz | 2kOhm | Dual | 200mA | 200mA | - | - | - | - | Signal Line | - | - | 200mA | 2 | 3.5Ohm | 100kHz | 2kOhm @ 10MHz | - | 51μH @ 100kHz | - | 2.9972mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRF0905-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | 4PC_PAD | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 50V | TAPE AND REEL | Shielded | 2 | 6.3mm | - | 1.6A | 300MHz | - | - | 80V | - | - | - | - | - | 10 μH | 1kHz | 200Ohm | Dual | 1.6A | 1.6A | - | - | - | - | Signal Line | - | - | 1.6A | 2 | 80mOhm | 300MHz | 200Ohm @ 20MHz | - | 10μH @ 1kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-202Y Bourns Inc. | 999 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 50V | TAPE AND REEL | Shielded | 2 | 6.3mm | - | 600mA | 5MHz | - | - | 80V | - | - | - | - | - | 2 mH | 100kHz | 3kOhm | Dual | 600mA | 600mA | - | - | - | - | Signal Line | - | - | 600mA | 2 | 420mOhm | 5MHz | 3kOhm @ 1MHz | - | 2mH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF4532-101Y Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | Steel | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRF4532 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 5kOhm | Tin (Sn) | - | 8504.50.80.00 | 50V | - | - | - | 3.4mm | - | 200mA | - | - | - | 50V | - | - | - | - | 10MOhm | 100 μH | 100kHz | 5kOhm | - | 200mA | 200mA | - | - | - | - | Signal Line | - | - | 200mA | 2 | 8.9Ohm | 100kHz | 5kOhm @ 10MHz | - | 100μH @ 100kHz | - | 2.9972mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PM3700-50-RC Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3700 | 0.850Lx0.850W 21.60mmx21.60mm | - | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 30mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | TAPE AND REEL | - | - | TAPE AND REEL | Unshielded | 2 | 21.9mm | - | 3.5A | 20MHz | - | Not | - | - | - | - | - | - | 2 mH | 1kHz | - | Dual | 3.5A | 3.5A | - | - | - | - | DATA LINE FILTER | - | - | 3.5A | 2 | 30mOhm | 20MHz | - | - | 2mH @ 1kHz | 17.78mm | 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRF0905-251Y Bourns Inc. | 28 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 1.2A | 20MHz | - | - | 80V | - | - | - | - | - | 250 μH | 100kHz | 600Ohm | Dual | 1.2A | 1.2A | - | - | - | - | Signal Line | - | - | 1.2A | 2 | 130mOhm | 20MHz | 600Ohm @ 3MHz | - | 250μH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-102Y Bourns Inc. | 11880 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 800mA | 15MHz | - | - | 80V | - | - | - | - | - | 1 mH | 100kHz | 1.5kOhm | Dual | 800mA | 800mA | - | - | - | - | Signal Line | - | - | 800mA | 2 | 310mOhm | 15MHz | 1.5kOhm @ 1MHz | - | 1mH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-250Y Bourns Inc. | 10920 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 50V | TAPE AND REEL | Shielded | 2 | 6.3mm | - | 1A | 600MHz | - | - | 80V | - | - | - | - | - | 25 μH | 1kHz | 600Ohm | Dual | 1A | 1A | - | - | - | - | Signal Line | - | - | 1A | 2 | 160mOhm | 20MHz | 600Ohm @ 20MHz | - | 25μH @ 1kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-471Y Bourns Inc. | 495 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 1.1A | 20MHz | - | - | 80V | - | - | - | - | - | 470 μH | 100kHz | 1kOhm | Dual | 1.1A | 1.1A | - | - | - | - | Signal Line | - | - | 1.1A | 2 | 140mOhm | 20MHz | 1kOhm @ 2MHz | - | 470μH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0602-331Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SRF0602 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 50V | TAPE AND REEL | Shielded | 2 | 3.75mm | - | 300mA | 1.6GHz | - | - | - | - | - | - | - | - | 330 μH | 10kHz | 900Ohm | - | 300mA | 300mA | 1 | - | - | - | Signal Line | - | - | 300mA | 2 | 300mOhm | 120MHz | 900Ohm @ 3MHz | - | 330μH @ 10kHz | - | 1.65mm | 6.5mm | 3.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DR331-105BE Bourns Inc. | 117 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 4 | - | - | Ferrite | - | -40°C~135°C | Cut Tape (CT) | 2006 | DR331 | 0.287Lx0.213W 7.30mmx5.40mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | TAPE AND REEL | - | 80V | TAPE AND REEL | - | 2 | 9.3mm | - | 500mA | - | - | Not | 42V | - | UL | - | 3.7mm | - | 1 mH | 100kHz | - | - | 500mA | 500mA | - | - | - | - | Signal Line | - | 25% | 500mA | 2 | 400mOhm | - | - | 80V | 1mH @ 100kHz | - | 4.7mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-400Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 50V | TAPE AND REEL | Shielded | 2 | 6.3mm | - | 900mA | 100MHz | - | - | - | - | - | - | - | - | 40 μH | 1kHz | 800Ohm | - | 900mA | 900mA | - | - | - | - | Signal Line | - | - | 900mA | 2 | 250mOhm | 100MHz | 800Ohm @ 20MHz | - | 40μH @ 1kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF0905-652Y Bourns Inc. | 11760 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 300mA | 2MHz | - | - | 80V | - | - | - | - | - | 6.5 mH | 100kHz | 5kOhm | Dual | 300mA | 300mA | - | - | - | - | Signal Line | - | - | 300mA | 2 | 1.05Ohm | 2MHz | 5kOhm @ 300kHz | - | 6.5mH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRF4532-220Y Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | ONE SURFACE | - | Steel | RECTANGULAR PACKAGE | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRF4532 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) | - | 8504.50.80.00 | 50V | TR, 7 Inch | NO | 2 | 3.4mm | Chip | 200mA | - | - | - | 50V | 4532 | - | 1812 | - | 10MOhm | 22 μH | 100kHz | 1kOhm | - | 200mA | 200mA | - | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | Signal Line | 1813 | -30% | 200mA | 2 | 2.65Ohm | 100kHz | 1kOhm @ 10MHz | - | 22μH @ 100kHz | - | 2.9972mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRF2012-900YA Bourns Inc. | 33595 | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | Steel | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRF2012A | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 1.4mm | - | 400mA | - | SRF2012 | - | - | - | - | - | - | 10MOhm | - | 100MHz | 90Ohm | Dual | 400mA | 400mA | - | - | - | Halogen Free | DATA LINE FILTER | - | - | 400mA | 2 | 300mOhm | - | 90Ohm @ 100MHz | - | - | - | 1.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRF1006-472Y Bourns Inc. | 6311 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1006 | 0.394Lx0.343W 10.00mmx8.70mm | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | 2 | 9mm | - | - | - | - | - | - | - | - | - | - | - | 4.7 mH | 100kHz | 6.2kOhm | - | 250mA | - | - | - | - | - | Signal Line | - | - | 250mA | 2 | 1Ohm | - | 6.2kOhm @ 600kHz | 50V | 4.7mH @ 100kHz | - | 6.5024mm | 10mm | 8.7mm | No | - | ROHS3 Compliant | - | ||
![]() SRF0905-472Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 400mA | 3MHz | - | - | 80V | - | - | - | - | - | 4.7 mH | 100kHz | 4kOhm | Dual | 400mA | 400mA | - | - | - | - | Signal Line | - | - | 400mA | 2 | 900mOhm | 3MHz | 4kOhm @ 300kHz | - | 4.7mH @ 100kHz | - | 5mm | - | 6mm | No | No SVHC | ROHS3 Compliant | - |