- Packaging
- Tolerance
- Series
- Impedance
- Test Frequency
- Height
- Package / Case
- Mounting Type
- Filter Type
- Impedance @ Frequency
- Number of Lines
- Part Status
Attribute column
Manufacturer
Bourns Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Lead/Base Style | Filter Type | Rated Current | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Outside Diameter | Insulation Resistance-Min | Product | Diameter | Height | Length | Width | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MH2029-300Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MH | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.4mm | Chip Bead | 4A | MH2029 | - | - | 3216 | 1206 | 100MHz | - | 30Ohm | 3A | - | Power, Signal Line | - | - | 3A | 25mOhm | 1 | 25mOhm | - | 30Ohm @ 100MHz | - | - | - | - | 1.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MH1608-601Y Bourns Inc. | 7864 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | 3A | MH1608 | Not | - | 1608 | 0603 | 100MHz | - | 600Ohm | 1A | - | Power, Signal Line | - | 1A | - | - | 1 | 200mOhm | - | 600Ohm @ 100MHz | - | 0.2MOhm | - | - | 990.6μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MH2029-600Y Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1.4mm | Chip Bead | 1A | MH2029 | - | - | 2012 | 0805 | 100MHz | - | 60Ohm | 5A | - | Power, Signal Line | - | - | - | - | 1 | 20mOhm | - | 60Ohm @ 100MHz | - | 0.02MOhm | - | - | 1.0922mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MH3261-601Y Bourns Inc. | 21143 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MH | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 600Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.8mm | Chip Bead | 1A | MH3261 | - | - | 3216 | 1206 | 100MHz | - | 600Ohm | 2A | - | Power, Signal Line | - | - | - | - | 1 | 100mOhm | - | 600Ohm @ 100MHz | - | - | - | - | 1.2954mm | 3.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MH2029-221Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.40.00 | - | TAPE AND REEL | - | 1 | 1.4mm | Chip Bead | 3A | MH2029 | - | - | 2012 | 0805 | 100MHz | - | 220Ohm | 2A | - | Power, Signal Line | - | - | - | - | 1 | 100mOhm | - | 220Ohm @ 100MHz | - | - | - | - | 1.0922mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MH2029-601Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1.4mm | Chip Bead | 6A | MH2029 | - | - | 2012 | 0805 | 100MHz | - | 600Ohm | 1A | - | Power, Signal Line | - | - | - | - | 1 | 200mOhm | - | 600Ohm @ 100MHz | - | 0.2MOhm | - | - | 1.0922mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MH1608-800Y Bourns Inc. | 12000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | - | MH1608 | - | - | 3216 | 1608 | 100MHz | - | 80Ohm | 3A | - | Power, Signal Line | 3A | - | - | - | 1 | 40mOhm | - | 80Ohm @ 100MHz | - | 0.04MOhm | - | - | 990.6μm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() FB20022-4B-RC Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FB | 0.236Dia 5.99mm | 25% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 900Ohm | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | - | FB20022 | - | - | - | - | 100MHz | 900Ohm | 900Ohm | - | Axial | DATA LINE FILTER | - | - | - | - | 1 | - | 5A | 900Ohm @ 100MHz | 5.99 mm | - | - | 5.99mm | 10.0076mm | - | - | 610 μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MU1005-600Y Bourns Inc. | 165000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MU | 0.039Lx0.020W 1.00mmx0.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | TAPE AND REEL | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 600μm | Chip Bead | - | MU1005 | - | - | 1005 | 0402 | 100MHz | - | 60Ohm | 300mA | - | Power, Signal Line | 0.3A | - | - | - | 1 | 250mOhm | - | 60Ohm @ 100MHz | - | - | - | - | 609.6μm | - | 0.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MH2029-101Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MH | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1.4mm | Chip Bead | - | MH2029 | - | - | 2012 | 0805 | 100MHz | - | 100Ohm | 2A | - | Power, Signal Line | 2A | - | - | - | 1 | 100mOhm | - | 100Ohm @ 100MHz | - | - | - | - | 1.0922mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MH2029-100Y Bourns Inc. | 31800 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MH | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.4mm | Chip Bead | - | MH2029 | - | - | 2012 | 0805 | 100MHz | - | 10Ohm | 3A | - | Power, Signal Line | 6A | - | - | - | 1 | 10mOhm | 6A | 10Ohm @ 100MHz | - | - | - | - | 1.0922mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MH1608-121Y Bourns Inc. | 12000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | 2A | MH1608 | - | - | 1608 | 0603 | 100MHz | - | 120Ohm | 2A | - | Power, Signal Line | - | - | - | - | 1 | 100mOhm | - | 120Ohm @ 100MHz | - | - | - | - | 990.6μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MG1608-300Y Bourns Inc. | 66730 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MG | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | - | MG1608 | - | - | 1608 | 0603 | 100MHz | - | 30Ohm | 200mA | - | Power, Signal Line | 0.2A | - | - | - | 1 | 200mOhm | - | 30Ohm @ 100MHz | - | - | - | - | 990.6μm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() FB20019-4B-RC Bourns Inc. | 2379 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FB | 0.236Diax0.394L 5.99mmx10.01mm | 25% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 500Ohm | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | FB20019 | Not | - | - | - | 100MHz | - | 500Ohm | - | - | DATA LINE FILTER | - | - | - | - | 1 | - | 5A | 450Ohm @ 100MHz | 5.99 mm | - | - | 5.99mm | - | - | - | 610 μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MZ1608-601Y Bourns Inc. | 33529 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | TAPE AND REEL | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1mm | Chip Bead | - | MZ1608 | - | - | 1608 | 0603 | 100MHz | - | 600Ohm | 100mA | - | Power, Signal Line | - | - | - | - | 1 | 450mOhm | - | 600Ohm @ 100MHz | - | - | - | - | 990.6μm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() PMC1812-121-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | 1812 (4532 metric) | - | - | 1000 | 300 mA | 400 mOhms | + 125 C | - 55 C | Details | 0.000952 oz | - | MouseReel | - | PMC | - | 25 % | - | - | - | - | - | - | Multilayer Ferrite Chip Bead | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 100 MHz | - | 120 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Chip Beads | - | 1.5 mm | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() MH1608-101Y Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MH | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | - | MH1608 | - | - | 1608 | 0603 | 100MHz | - | 100Ohm | 3A | - | Power, Signal Line | 3A | - | - | - | 1 | 40mOhm | - | 100Ohm @ 100MHz | - | 0.04MOhm | - | - | 990.6μm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MH1608-600Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MH | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | 2A | MH1608 | - | - | 1608 | 0603 | 100MHz | - | 60Ohm | 3A | - | Power, Signal Line | - | - | - | - | 1 | 40mOhm | - | 60Ohm @ 100MHz | - | 0.04MOhm | - | - | 990.6μm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MU1608-151Y Bourns Inc. | 300000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MU | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | TAPE AND REEL | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1mm | Chip Bead | - | MU1608 | - | - | 1608 | 0603 | 100MHz | - | 150Ohm | 600mA | - | Power, Signal Line | 0.6A | - | - | - | 1 | 250mOhm | - | 150Ohm @ 100MHz | - | - | - | - | 990.6μm | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MG2029-101Y Bourns Inc. | 50000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MG | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | TAPE AND REEL | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | 1.4mm | Chip Bead | - | MG2029 | - | - | 2012 | 0805 | 100MHz | - | 100Ohm | 400mA | - | Power, Signal Line | 0.4A | - | - | - | 1 | 200mOhm | - | 100Ohm @ 100MHz | - | - | - | - | 1.0922mm | - | - | - | - | - | ROHS3 Compliant | - |