- Applications
- Configuration
- DC Resistance (DCR) (Max)
- ECCN Code
- Factory Lead Time
- Filter Type
- HTS Code
- Height
- Inductance
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Bourns Power Line Filter Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Current Rating | Frequency | Termination Style | Physical Dimension | Configuration | Inductance | Impedance | Current | Filter Type | DC Resistance (DCR) (Max) | Output Impedance | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF1306-101Y Bourns Inc. | 483 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | SMD/SMT | 50V | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1306 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | General Purpose | 8504.50.40.00 | 50V | TAPE AND REEL | 4 | 700mA | 50MHz | SMD (SMT) Tab | L10.5XB9.5XH5.75 (mm)/L0.413XB0.374XH0.226 (inch) | Single Stage | 100μH | 300Ohm | - | DC | 0.1Ohm | - | 5.75mm | 10.5mm | 9.5mm | No | ROHS3 Compliant | ||
![]() SRF1306-102Y Bourns Inc. | 188 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | SMD/SMT | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1306 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | General Purpose | 8504.50.80.00 | 50V | TAPE AND REEL | 4 | - | - | SMD (SMT) Tab | L10.5XB9.5XH5.75 (mm)/L0.413XB0.374XH0.226 (inch) | Single Stage | 1mH | - | 350mA | DC | 0.4Ohm | 2200Ohm Ω | 5.75mm | 10.5mm | 9.5mm | No | ROHS3 Compliant | ||
![]() SRF1306-501Y Bourns Inc. | 869 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | SMD/SMT | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1306 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | General Purpose | 8504.50.80.00 | 50V | TAPE AND REEL | 4 | - | - | SMD (SMT) Tab | L10.5XB9.5XH5.75 (mm)/L0.413XB0.374XH0.226 (inch) | Single Stage | 500μH | - | 400mA | DC | 0.3Ohm | 1200Ohm Ω | 5.75mm | 10.5mm | 9.5mm | No | ROHS3 Compliant | ||
![]() SRF1306-251Y Bourns Inc. | 987 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | SMD/SMT | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1306 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | General Purpose | 8504.50.80.00 | 50V | TAPE AND REEL | 4 | - | - | SMD (SMT) Tab | L10.5XB9.5XH5.75 (mm)/L0.413XB0.374XH0.226 (inch) | Single Stage | 250μH | - | 600mA | DC | 0.15Ohm | 600Ohm Ω | 5.75mm | 10.5mm | 9.5mm | No | ROHS3 Compliant |