- Packaging
- Series
- Inductance
- Height
- Mounting Type
- Operating Temperature
- Shielding
- Size / Dimension
- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Bourns Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Construction | Current Rating | Base Part Number | Lead Length | Lead Spacing | Inductance | DC Resistance (DCR) | Current | Inductor Application | Inductor Type | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM610-06-B Bourns Inc. | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Bulk | 2003 | PM610 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | Unshielded | - | - | - | PM610 | - | - | 5.7 μH | 94mOhm | 1A | - | - | 5.7 μH | 205.2 μH | 6 | - | 7.7978mm | 15.0114mm | 16.002mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM620-12-B Bourns Inc. | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Bulk | 2003 | PM620 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | Unshielded | - | - | - | PM620 | - | - | 3.8 μH | 65mOhm | 1.54A | - | - | 3.8 μH | 136.8 μH | 6 | - | 8.4074mm | 16.9926mm | 21.4122mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM610-05-B Bourns Inc. | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Bulk | 2003 | PM610 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | Unshielded | - | - | - | PM610 | - | - | 11.6 μH | 202mOhm | 680mA | - | - | 11.6 μH | 417.6 μH | 6 | - | 7.7978mm | 15.0114mm | 16.002mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM620-01-B Bourns Inc. | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Bulk | 2003 | PM620 | - | 30% | - | Obsolete | 1 (Unlimited) | - | - | - | Unshielded | - | - | - | PM620 | - | - | 161 μH | 94mOhm | 1.28A | - | - | 160.6 μH | 5.782 mH | 6 | - | 8.4074mm | 16.9926mm | 21.4122mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM620-08-B Bourns Inc. | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Bulk | 2003 | PM620 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | Unshielded | - | - | - | PM620 | - | - | 6.8 μH | 65mOhm | 1.54A | - | - | 6.8 μH | 244.8 μH | 6 | - | 8.4074mm | 16.9926mm | 21.4122mm | Non-RoHS Compliant | Contains Lead | ||
![]() 7024 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | WIRE | RECTANGULAR PACKAGE | Iron | -55°C~105°C | Bulk | - | 7000 | 2.125Lx1.100W 53.97mmx27.94mm | ±15% | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | 8504.50.80.00 | NO | 1 | Dual Winding | 1.75A | - | 5.08mm | 38.1mm | 1 mH | 580mOhm | 1.75A | RF INDUCTOR | GENERAL PURPOSE INDUCTOR | 525 μH | 2.1 mH | 2 | 580mOhm Max | 2.250 57.15mm | - | - | Non-RoHS Compliant | Contains Lead |