- Packaging
- Series
- Inductance
- Height
- Mounting Type
- Operating Temperature
- Shielding
- Size / Dimension
- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Bourns Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Resistance | Product Status | RoHS | Secondary Resistance | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Base Part Number | Military Standard | Termination Style | Number of Channels | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Frequency Range | Self Resonant Frequency | Transformer Type | Turns Ratio - Primary:Secondary | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | ET (Volt-Time) | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM3604-5-RC Bourns Inc. | 10000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 19mOhm | - | - | - | - | - | NO | 2 | - | - | PM3604 | - | - | - | 5 μH | - | - | 3.3A | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 19mOhm Max | - | - | - | - | - | - | - | 5 μH | 20 μH | 2 | 76mOhm Max | 1.65A | 3.3A | - | - | - | - | - | - | - | 0.265 6.73mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1280A-6R8Y Bourns Inc. | 1778 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 18.3mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | 6.8 μH | - | - | 7.34A | - | - | GENERAL PURPOSE INDUCTOR | 18.3mOhm Max | - | - | 7.34A | - | - | - | - | 6.8 μH | 27.2 μH | 2 | 65.6mOhm Max | 3.67A | - | - | - | - | 13.3A | 6.67A | - | - | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF0703A-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 879.997547mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 119mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | 15 μH | - | - | 1.83A | - | - | GENERAL PURPOSE INDUCTOR | 119mOhm Max | - | - | 1.83A | - | - | - | - | 15 μH | 59.6 μH | 2 | 470mOhm Max | 916mA | - | - | - | - | 2.05A | 1.03A | - | - | 0.142 3.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3602-20-RC Bourns Inc. | 103 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 86mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | NO | 2 | 11.48mm | - | PM3602 | Not | - | - | 20 μH | - | - | 1.25A | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 86mOhm Max | - | 1.25A | - | - | - | - | - | 20 μH | 80 μH | 2 | 340mOhm Max | 630mA | - | 80μH | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1280-100M Bourns Inc. | 800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 24.1mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 10 μH | 100kHz | 3.02A | 6.04A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 24.1mOhm Max | 20% | - | 6.04A | - | 100kHz | - | - | 10 μH | 40 μH | 2 | 92.1mOhm Max | - | - | 40μH | - | - | 11.2A | 5.6A | - | - | 0.315 8.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0703A-151M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 879.997547mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 986mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | 150 μH | - | - | 580mA | - | - | GENERAL PURPOSE INDUCTOR | 986mOhm Max | - | - | 580mA | - | - | - | - | 150 μH | 608.2 μH | 2 | 3.63Ohm Max | 289mA | - | - | - | - | 650mA | 320mA | - | - | 0.142 3.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260-221M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 354mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 220 μH | 100kHz | 594mA | 1.19A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 354mOhm Max | - | - | 1.19A | - | 100kHz | - | - | 220 μH | 880 μH | 2 | 1.416Ohm Max | - | - | 880μH | - | - | 1.51A | 755mA | - | - | 0.244 6.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280A-330M Bourns Inc. | 1490 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 66.4mOhm Max | - | - | - | - | - | - | - | - | - | 2 | 265mOhm Max | 1.61A | 3.23A | 132μH | 33μH | - | 6.22A | 3.11A | - | - | 0.315 8.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260-470M Bourns Inc. | 751 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 86mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 47 μH | 100kHz | - | 2.71A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 86mOhm Max | - | - | 2.71A | - | 100kHz | - | - | 47 μH | 188 μH | 2 | 340mOhm Max | 1.35A | - | - | - | - | 3.24A | 1.62A | - | - | 0.244 6.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-680M Bourns Inc. | 900000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 123mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 68 μH | 100kHz | - | 2.44A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 123mOhm Max | 20% | - | 2.44A | - | 100kHz | - | - | 68 μH | 272 μH | 2 | 469mOhm Max | 1.22A | - | - | - | - | 4.44A | 2.22A | - | - | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3604-200-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 470mOhm | - | - | - | - | - | NO | 2 | 13.97mm | - | PM3604 | Not | - | - | 200 μH | - | - | 650mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 470mOhm Max | 20% | 650mA | - | - | - | - | - | 200 μH | 800 μH | 2 | 1.88Ohm Max | 330mA | - | 800μH | - | - | - | - | - | - | 0.265 6.73mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1280-151M Bourns Inc. | 900000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 261mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 150 μH | 100kHz | - | 1.59A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 261mOhm Max | 20% | - | 1.59A | - | 100kHz | - | - | 150 μH | 600 μH | 2 | 1.013Ohm Max | 796mA | - | - | - | - | 3.01A | 1.51A | - | - | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1260-220M Bourns Inc. | 400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 45.1mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 22 μH | 100kHz | 1.84A | 3.7A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 45.1mOhm Max | - | - | 3.7A | - | 100kHz | - | - | 22 μH | 88 μH | 2 | 172mOhm Max | - | - | 88μH | - | - | 4.71A | 2.36A | - | - | 0.244 6.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1260-680M Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 117mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 68 μH | 100kHz | - | 2.22A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 117mOhm Max | - | - | 2.22A | - | 100kHz | - | - | 68 μH | 272 μH | 2 | 444mOhm Max | 1.11A | - | - | - | - | 2.7A | 1.35A | - | - | 0.244 6.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3602-250-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | NO | 2 | 11.48mm | - | PM3602 | Not | - | - | 250 μH | - | 170mA | 330mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 1.19Ohm Max | - | 330mA | - | - | - | - | - | 250 μH | 1 mH | 2 | 4.76Ohm Max | - | 330mA | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1260-8R2Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 19.4mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | Not | - | - | 8.2 μH | 100kHz | - | 5.54A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 19.4mOhm Max | 20% | - | 5.54A | - | 100kHz | - | - | 8.2 μH | 32.8 μH | 2 | 73.7mOhm Max | 2.77A | - | - | - | - | 7.89A | 3.93A | - | - | 0.244 6.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280A-3R3Y Bourns Inc. | 1224 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 11mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | 3.3 μH | - | - | 10.4A | - | - | GENERAL PURPOSE INDUCTOR | 11mOhm Max | - | - | 10.4A | - | - | - | - | 3.3 μH | 13.2 μH | 2 | 40mOhm Max | 5.23A | - | - | - | - | 21.5A | 10.8A | - | - | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3602-200-RC Bourns Inc. | 313 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | NO | 2 | - | - | PM3602 | - | - | - | 200 μH | - | 200mA | 400mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 840mOhm Max | - | - | - | - | - | - | - | 200 μH | 800 μH | 2 | 3.36Ohm Max | - | - | 800μH | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PT61017XPEL Bourns, Inc. | 2589 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | 600 | + 85 C | Bourns Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 mOhms | Active | Details | 1.1 Ohms | - | 0.027866 oz | -40 to 85 °C | Cut Tape | - | PT61017XPEL | 0.504 L x 0.272 W (12.80mm x 6.90mm) | - | - | - | - | - | - | - | - | LAN | - | - | - | 10/100 Base-T | - | - | Shielded | - | - | - | - | - | SMD/SMT | Dual | 350 uH | - | - | - | - | - | - | - | - | - | - | 1 MHz to 100 MHz | - | LAN 10/100 Base-T | 1:1CT | - | - | - | - | - | - | - | - | LAN Transformers | - | - | - | - | 5.65 mm | 0.222 (5.65mm) | 12.8 mm | 6.9 mm | - | - | - | - | - | ||
![]() SRF1260A-471M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 830mOhm | Tin (Sn) | Wirewound | - | 8504.50.80.00 | - | Shielded | - | 12.5mm | 870mA | - | Not | - | - | 470 μH | 100kHz | - | 510mA | - | - | GENERAL PURPOSE INDUCTOR | 830mOhm Max | - | - | 870mA | - | - | - | - | 470 μH | 1.88 mH | 2 | 3.197Ohm Max | 434mA | - | 1.88mH | - | - | - | - | - | 1.02A | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |