- Packaging
- Series
- Inductance
- Height
- Mounting Type
- Operating Temperature
- Shielding
- Size / Dimension
- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Bourns Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Base Part Number | Military Standard | Termination Style | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM620-11-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | - | - | - | - | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM620 | 0.669Lx0.843W 17.00mmx21.40mm | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 94mOhm | - | 105°C | -40°C | - | - | - | Unshielded | - | 21.4mm | - | PM620 | Not | - | 7.9 μH | 100kHz | 1.28A | 1.28A | - | - | - | - | 16mOhm | - | 1.28A | - | - | 7.9 μH | 284.4 μH | 6 | 564mOhm | 1.28A | 7.68A | 284.4μH | 7.9μH | - | 8.4A | 1.4A | - | 0.331 8.40mm | - | 17mm | 15mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM3602-68-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | 260mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | NO | 2 | 11.48mm | - | PM3602 | Not | - | 68 μH | - | - | 720mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | - | 260mOhm Max | - | 720mA | - | - | 68 μH | 272 μH | 2 | 1.04Ohm Max | 360mA | - | 272μH | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3602-33-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.452Lx0.354W 11.48mmx8.99mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | 140mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | NO | 2 | - | - | PM3602 | - | - | 33 μH | - | - | 980mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | - | 140mOhm Max | - | - | - | - | 33 μH | 132 μH | 2 | 560mOhm Max | 490mA | 980mA | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0703-820M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | PARALLEL CONNECTION, TRANSFORMER | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF0703 | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | 610mOhm | Matte Tin (Sn) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | - | - | - | - | - | 82 μH | 0.1MHz | - | 860mA | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3030 | 610mOhm Max | 20% | - | 860mA | 100kHz | 82 μH | 328 μH | 2 | 2.28Ohm Max | 430mA | - | - | - | - | 890mA | 440mA | - | 0.142 3.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM620-10-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM620 | 0.669Lx0.843W 17.00mmx21.40mm | 10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 6 | 21.4mm | - | - | - | - | 4.5 μH | 0.1MHz | 1.54A | 1.54A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 11mOhm | - | - | - | - | 4.5 μH | 162 μH | 6 | 390mOhm | - | 9.24A | 162μH | - | - | 9.6A | 1.6A | - | 0.331 8.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM610-06-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | PM610 | 0.591Lx0.630W 15.00mmx16.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 16mm | - | - | - | - | 5.7 μH | 0.1MHz | 1A | 1A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 16mOhm | - | - | - | - | 5.7 μH | 205.2 μH | 6 | 564mOhm | - | 6A | 205.2μH | - | - | 11.16A | 1.86A | - | 0.307 7.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM600-10-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM600 | 0.500Lx0.480W 12.70mmx12.20mm | 10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | 137mOhm | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 12.2mm | - | - | Not | - | 3.8 μH | 100kHz | 710mA | 710mA | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 23mOhm | - | 710mA | - | - | 3.8 μH | 136.8 μH | 6 | 822mOhm | - | 4.26A | - | - | - | 11.1A | 1.85A | - | 0.244 6.20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM620-08-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM620 | 0.669Lx0.843W 17.00mmx21.40mm | 10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | 65mOhm | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 21.4mm | - | - | Not | - | 6.8 μH | 100kHz | 1.54A | 1.54A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 11mOhm | - | 1.54A | - | - | 6.8 μH | 244.8 μH | 6 | 390mOhm | - | 9.24A | - | - | - | 6.6A | 1.1A | - | 0.331 8.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF0703A-680M Bourns Inc. | 1112 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 879.997547mg | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 507mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | 68 μH | - | - | 890mA | - | - | GENERAL PURPOSE INDUCTOR | - | 507mOhm Max | - | - | 890mA | - | 68 μH | 289.3 μH | 2 | 1.92Ohm Max | 444mA | - | - | - | - | 960mA | 480mA | - | 0.142 3.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM610-05-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | GULL WING | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | PM610 | 0.591Lx0.630W 15.00mmx16.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 16mm | - | - | - | - | 11.6 μH | 100kHz | 680mA | 680mA | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 34mOhm | - | - | - | - | 11.6 μH | 417.6 μH | 6 | 1.212Ohm | - | 4.08A | 417.6μH | - | - | 7.8A | 1.3A | - | 0.307 7.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM600-04-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM600 | 0.500Lx0.480W 12.70mmx12.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | 137mOhm | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 12.2mm | - | - | Not | - | 12.2 μH | 100kHz | 710mA | 710mA | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 23mOhm | - | 710mA | - | - | 12.2 μH | 439.2 μH | 6 | 822mOhm | - | 4.26A | - | - | - | 2.82A | 470mA | - | 0.244 6.20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM620-02-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM620 | 0.669Lx0.843W 17.00mmx21.40mm | ±30% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 21.4mm | - | - | - | - | 77 μH | 0.1MHz | 1.54A | 1.54A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 11mOhm | - | - | - | - | 77 μH | 2.772 mH | 6 | 390mOhm | - | 9.24A | 2.77mH | - | - | 240mA | 40mA | - | 0.331 8.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM620-03-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SMD | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | PM620 | 0.669Lx0.843W 17.00mmx21.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | NO | 6 | 21.4mm | - | - | - | - | 131.8 μH | 0.1MHz | 1.28A | 1.28A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 16mOhm | - | - | - | - | 131.8 μH | 4.745 mH | 6 | 564mOhm | - | 7.68A | 4.74mH | - | - | 480mA | 80mA | - | 0.331 8.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF1260A-820M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 150mOhm | Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | 12.5mm | 2.05A | - | Not | - | 82 μH | 100kHz | - | 1.2A | - | - | GENERAL PURPOSE INDUCTOR | - | 150mOhm Max | - | - | 2.05A | - | 82 μH | 328 μH | 2 | 568mOhm Max | 1.03A | - | 328μH | - | - | - | - | 2.39A | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260A-1R5Y Bourns Inc. | 210 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 7.3mOhm | Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | 12.5mm | 13.8A | - | Not | - | 1.5 μH | 100kHz | - | 9.15A | - | - | GENERAL PURPOSE INDUCTOR | - | 7.3mOhm Max | - | - | 13.8A | - | 1.5 μH | 6 μH | 2 | 30.2mOhm Max | 6.89A | - | 6μH | - | - | - | - | 18.3A | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260A-2R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 8.5mOhm | Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | 12.5mm | 10.9A | - | Not | - | 2.2 μH | 100kHz | - | 7.5A | - | - | GENERAL PURPOSE INDUCTOR | - | 8.5mOhm Max | - | - | 10.9A | - | 2.2 μH | 8.8 μH | 2 | 33.3mOhm Max | 5.46A | - | 8.8μH | - | - | - | - | 15A | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1280A-652Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | SRF1280A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260A-4R7Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 13.7mOhm | Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | 12.5mm | 7.18A | - | Not | - | 4.7 μH | 100kHz | - | 4.86A | - | - | GENERAL PURPOSE INDUCTOR | - | 13.7mOhm Max | - | - | 7.18A | - | 4.7 μH | 18.8 μH | 2 | 47.9mOhm Max | 3.59A | - | 18.8μH | - | - | - | - | 9.71A | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1260A-102M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 1.854Ohm | Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | Shielded | - | 12.5mm | 570mA | - | Not | - | 1 mH | 100kHz | - | 350mA | - | - | GENERAL PURPOSE INDUCTOR | - | 1.854Ohm Max | - | - | 570mA | - | 1 mH | 4 mH | 2 | 6.782Ohm Max | 283mA | - | 4mH | - | - | - | - | 700mA | 0.244 6.20mm | 6.1976mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PT74263N Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | 600 mOhms | N | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 6.5 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | 17.65 mm | 12.32 mm | - | - | - | - | - |