- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1307A-181K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.5A | - | Not | - | - | - | - | - | - | 180μH | 100kHz | 280mOhm Max | - | 1.5A | - | - | 18 @ 796kHz | - | - | - | 2.3A | - | - | 10% | - | 1.5A | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1105-151KL Bourns Inc. | 604 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 10.2mm | - | 1.2A | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 500mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.3A | - | 4439 | 10% | 1.2A | 1.2A | - | 4.8006mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048-470Y Bourns Inc. | 216 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 94mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.7A | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 94mOhm | 7.8A | 1.7A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | 1.5A | 26 | 3939 | 30% | 1.7A | 1.7A | - | 4.8mm | 0.201 5.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-270KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 3.4A | - | Not | - | - | - | - | - | - | 27μH | 1kHz | 110mOhm Max | - | 1.75A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | - | 25 | - | 10% | 1.75A | 1.75A | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280A-4R7Y Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 8.2A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 15.5mOhm Max | - | 8.8A | - | - | 22 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | - | 22 | - | 30% | - | 8.2A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-3R9-V-RC Bourns Inc. | 46 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 4mOhm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 16.51mm | Vertical Mount | 29.2A | - | Not | - | - | 14.22mm | - | 14.224mm | - | 3.9μH | 1kHz | 4mOhm Max | - | 29.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 29.2A | - | 32.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-121-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.5A | - | Not | - | - | 19.56mm | - | 19.558mm | - | 120μH | 1kHz | 94mOhm Max | - | 3.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.5A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-390-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5.9A | - | Not | - | - | 20.066mm | - | - | - | 39μH | 1kHz | 33mOhm Max | - | 5.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 5.9A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-2R7JL Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 370mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 2.7μH | 7.96MHz | 750mOhm Max | - | 370mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | 370mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7030-R82FM Bourns Inc. | 50000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | 12A | - | Shielded | - | 6.7mm | - | 12A | SRP7030 | Not | - | - | - | - | - | - | 820nH | 100kHz | 6.6mOhm Max | - | 12A | - | - | - | - | - | - | 14A | - | - | 20% | 12A | 12A | - | 3mm | 0.118 3.00mm | 7.6mm | 6.5024mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6306-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 710kHz | Ferrite | -55°C~105°C | Bulk | 1998 | 6300 | 0.530Diax0.875L 13.46mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 31Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 100mA | - | Not | - | - | - | 38.1mm | - | 812.8 μm | 10mH | 79.6kHz | 31Ohm Max | - | 100mA | RF INDUCTOR | - | 95 @ 79.6kHz | - | 95 | - | - | 95 | - | 5% | 100mA | - | 13.46mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-121-H-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 39mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.1A | - | Not | - | - | 19.3mm | 12.7mm | 19.304mm | - | 120μH | 1kHz | 39mOhm Max | - | 4.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4.1A | - | 21.84mm | 450μm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210-8R2Y Bourns Inc. | 787 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 7.3A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 17mOhm Max | - | 7.3A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | - | - | 7.5A | 11 | 4747 | - | 7.3A | - | - | 10mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-682KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 60mA | - | Not | - | - | - | - | - | - | 6.8mH | 1kHz | 23Ohm Max | 2.4A | 60mA | POWER INDUCTOR | DUAL IN-LINE | 90 @ 252kHz | - | 90 | - | 140mA | 90 | 4137 | 10% | 60mA | - | - | 100μm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR1305-102K Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | 460mA | - | Not | - | - | - | - | - | - | 1mH | 100kHz | 2.35Ohm Max | - | 460mA | POWER INDUCTOR | DUAL ENDED | 41 @ 252kHz | - | 41 | - | 470mA | 41 | 5050 | - | 460mA | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-1R0G Bourns Inc. | 11 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2001 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | Unshielded | - | - | - | 600mA | CW201212 | - | - | - | - | - | - | - | 1nH | 250MHz | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | 2.1082mm | 1.4986mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1238A-R60M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 53MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 29A | - | Shielded | - | 12.8mm | - | 29A | SRP1238A | Not | - | - | - | - | - | - | 600nH | 100kHz | 2.2mOhm Max | - | 29A | - | - | 15 @ 100kHz | - | - | - | 51A | - | - | 20% | 29A | 29A | - | 3.3mm | 0.138 3.50mm | 13.4874mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1305-1R4ZL Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.4μH | 0.1MHz | 3.4mOhm Max | - | 16A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 18A | - | 4949 | - | - | - | - | 5mm | 0.209 5.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-100K-RC Bourns Inc. | 9 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5kOhm | - | - | - | - | 8504.50.80.00 | 21.8A | - | NO | 1 | - | Bobbin Core | 27A | - | Not | - | - | 29.21mm | - | - | 2.0574 mm | 10μH | 1kHz | 5mOhm Max | - | 27A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 65.3A | - | - | 10% | 27A | - | 38.1mm | - | 1.030 26.16mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1280A-100M Bourns Inc. | 1200 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 17MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 19.5mOhm Max | - | 6A | - | - | 24 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 6.3A | - | - | 20% | - | 6A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |