- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC453232-220KL Bourns Inc. | 79020 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 370mA | Not | 4532 | 1812 | - | - | - | - | 22μH | 2.52MHz | 900mOhm Max | - | 370mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 10 | - | - | 10% | 370mA | - | 370mA | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4818A-100M Bourns Inc. | 57 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.8A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 140mOhm Max | - | - | - | - | - | - | - | 1.05A | - | - | - | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6028-471Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 270mA | Not | - | - | - | - | - | - | 470μH | 100kHz | 2.1Ohm Max | - | 270mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | - | 220mA | 11 | 2727 | - | - | 270mA | - | - | - | 2.794mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-180ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.6A | Not | - | - | - | - | - | - | 18μH | 1kHz | 82mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 4.8A | 20 | 5050 | - | 20% | 2.6A | - | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1028A-2R2Y Bourns Inc. | 22800 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 5.3A | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 15mOhm Max | - | 5.3A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | 4.8A | - | 3939 | - | 30% | - | 5.3A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5800-392-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8.63Ohm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 100mA | Not | - | - | - | - | - | 635 μm | 3.9mH | 1kHz | 9.7Ohm Max | - | 120mA | HIGH CURRENT INDUCTOR | - | - | - | - | 180mA | - | - | - | 10% | 100mA | - | - | 6.985mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2009-220Y Bourns Inc. | 1500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 220mA | Not | - | - | - | - | - | - | 22μH | 100kHz | 2.6Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 10 | 1111 | - | - | 220mA | - | - | - | 900μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-4R7M Bourns Inc. | 351054 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 43MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | 7.3mm | - | 1.85A | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 48mOhm Max | - | 1.85A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | 2.25A | 14 | 2828 | - | - | 1.85A | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3028-101Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | Q MEASURED AT 0.796MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | 3.5mm | Rectangular | 190mA | Not | - | - | - | - | - | - | 100μH | 100kHz | 2.2Ohm | 320mA | 190mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 210mA | 20 | 1413 | - | - | 190mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4818A-3R9Y Bourns Inc. | 8000 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 65MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.7A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 3.9μH | - | 70mOhm Max | - | - | - | - | - | - | - | 1.9A | - | - | - | 30% | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0805-271K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 270mA | - | - | - | - | - | - | - | 270μH | 1kHz | 1.4Ohm Max | - | 270mA | POWER INDUCTOR | DUAL ENDED | 37 @ 796kHz | - | - | 450mA | 37 | - | - | 10% | - | 270mA | - | - | 4.699mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-560-H-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 26mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5A | Not | - | - | 19.3mm | 12.7mm | 19.304mm | - | 56μH | 1kHz | 26mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5A | 5A | - | 21.8mm | 11.4mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2009T-6R8M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 650mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 6.8μH | 1MHz | 550mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | - | - | - | - | 0.65A | 20% | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-120ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 29MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 1.2A | Not | - | - | - | - | - | - | 12μH | 1kHz | 160mOhm Max | 950mA | 1.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 1.45A | 20 | - | - | 20% | 1.2A | 1.2A | - | 5mm | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2000-4R7-V-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 10.1A | - | - | - | 8.382mm | - | - | - | 4.7μH | 1kHz | 6.4mOhm Max | - | 10.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-331-RC Bourns Inc. | 712 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 665mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 400mA | Not | - | - | - | - | - | - | 330μH | 1kHz | 770mOhm Max | - | 400mA | HIGH CURRENT INDUCTOR | - | - | - | - | 600mA | - | - | - | 10% | 400mA | - | - | 6.99mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1005-681KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 350mA | Not | - | - | 7.6mm | - | - | - | 680μH | 1kHz | 2.6Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 72 @ 96kHz | - | - | 400mA | 57 | 5039 | - | 10% | 350mA | 350mA | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0906-470ML Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | 1A | - | - | - | - | - | - | - | 47μH | 1kHz | 180mOhm Max | - | 1A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 1.3A | 35 | 4149 | - | 20% | - | 1A | - | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-1R5M Bourns Inc. | 10000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 109MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 3.5A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 27mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 26 @ 7.96MHz | - | - | 4.5A | 26 | - | - | 20% | - | 3.5A | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-471K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 200mA | Not | 2012 | 0805 | - | - | - | - | 470μH | 1kHz | 2.25Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 34 @ 796kHz | - | - | 350mA | 34 | - | - | 10% | 200mA | 200mA | - | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - |