- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR6603-8R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | - | 1.3A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 160mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 1.15A | - | 2618 | 1.15A | - | - | - | - | 2.921mm | 0.115 2.92mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6011-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 6.8mm | - | 680mA | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 560mOhm Max | 680mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | - | 10 | - | 380mA | 10 | 2626 | - | - | 680mA | - | - | 1.1mm | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-332KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 13mm | - | 120mA | - | Not | - | - | - | - | - | - | 3.3mH | 1kHz | 10Ohm Max | 120mA | POWER INDUCTOR | DUAL IN-LINE | 78 @ 252kHz | - | 78 | - | 180mA | 78 | 4137 | - | 10% | 120mA | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() RLB0812-151KL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 280mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 150μH | 796kHz | 900mOhm Max | 280mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | - | 280mA | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-471KL Bourns Inc. | 93 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | 1.9MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | 680mA | - | Not | - | - | 5mm | - | - | - | 470μH | 1kHz | 1.1Ohm Max | 680mA | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 680mA | 680mA | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-390Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | TR | - | YES | 1 | 6.1mm | - | 860mA | - | Not | 5858 | 2323 | - | - | - | - | 39μH | 100kHz | 210mOhm Max | 860mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | 720mA | 8 | - | - | - | 860mA | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-120M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 19.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | 5.2A | - | Not | - | - | - | - | - | - | 12μH | 1kHz | 23mOhm Max | 5.2A | - | - | 27 @ 2.52MHz | - | - | - | 5A | - | - | - | 20% | - | 5.2A | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030TA-4R7M Bourns Inc. | 18473 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 23MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | - | 4.6A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 53mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 6A | - | 2120 | - | 20% | - | 4.6A | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0905-270M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | CYLINDRICAL PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0905 | 0.390Dia 9.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 1.3A | - | Not | - | - | - | - | - | - | 27μH | 100kHz | 100mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | 35 | - | - | 35 | - | - | - | 1.3A | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2323-H-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 2.6A | - | Not | - | - | 28.96mm | - | - | - | 820μH | 1kHz | 270mOhm Max | 2.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.6A | - | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-181-H-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 3.1A | - | Not | - | - | 19.56mm | - | 19.558mm | - | 180μH | 1kHz | 120mOhm Max | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 3.1A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-150K-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | 12MHz | Ferrite | - | -55°C~105°C | Bulk | 2010 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 56mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 2.3A | - | Not | - | - | 5mm | 5mm | - | 620 μm | 15μH | 2.52MHz | 56mOhm Max | 2.3A | RF INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | - | 40 | - | - | 10% | 2.3A | 2.3A | 8.5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-150K Bourns Inc. | 3045 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Rectangular | 5mA | - | Not | 2012 | 0805 | - | - | - | - | 15μH | 1MHz | 800mOhm Max | 5mA | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | - | 30 | - | - | 30 | - | - | - | 5mA | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-151KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 5.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 15.3mm | - | 1.5A | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 250mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 2MHz | - | 22 | - | 2.6A | 22 | 8759 | - | 10% | 1.5A | 1.5A | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-680-H-RC Bourns Inc. | 560 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 30mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 4.7A | - | Not | - | - | 19.3mm | 12.7mm | 19.304mm | 0.8636 mm | 68μH | 1kHz | 30mOhm Max | 4.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 4.7A | 4.7A | - | 450μm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280A-221K Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | 1.6A | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 400mOhm Max | 1.6A | - | - | 24 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 1.7A | - | - | - | 10% | - | 1.6A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038A-3R5Y Bourns Inc. | 523 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.3mm | - | 5.5A | - | Not | - | - | - | - | - | - | 3.5μH | 100kHz | 15mOhm Max | 5.5A | - | - | 14 @ 7.96MHz | - | - | - | - | - | - | - | 30% | - | 5.5A | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5028-331Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | TR | - | YES | 1 | - | - | 200mA | - | - | - | - | - | - | - | - | 330μH | 100kHz | 2Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 8 @ 796kHz | - | 8 | - | - | 8 | 2323 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-103KSCL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 40mA | - | - | Unshielded | - | - | - | 40mA | SDR0906 | - | - | - | - | - | - | - | 10mH | 1kHz | 33Ohm Max | - | - | - | 100 @ 79.6kHz | - | - | - | 100mA | - | - | - | - | - | - | - | - | 0.248 6.30mm | 12.4968mm | 10.4902mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PM0603-47NJ-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 2.1GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.25mm | Chip | 600mA | - | Not | 1608 | 0603 | - | - | - | - | 47nH | 200MHz | 280mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 40 | - | - | 40 | - | - | - | 600mA | - | - | 1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |