- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR3818A-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 50MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 1.6A | - | Shielded | - | - | - | - | - | SRR3818A | - | - | - | - | 6.8μH | - | 160mOhm Max | - | - | - | - | - | - | - | 800mA | - | - | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2508A-100M Bourns Inc. | 853000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 450mA | TR, 7 Inch | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | 10μH | 1MHz | 930mOhm | - | POWER INDUCTOR | DUAL ENDED | 10 @ 1MHz | - | 10 | - | 550mA | - | - | 0.45A | 20% | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1130-180K-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 13.5A | - | - | Not | 20.32mm | - | - | 18μH | 1kHz | 10mOhm Max | 13.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 13.5A | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM75-151K-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Dia 7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | - | Chip | 580mA | - | - | - | - | - | - | 150μH | 1kHz | 680mOhm Max | 580mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 850mA | - | - | - | - | - | - | - | 5.3mm | 0.209 5.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU3014-220Y Bourns Inc. | 3600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | 875mOhm | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 2 | 3.5mm | - | 320mA | - | - | Not | - | - | - | 22μH | 100kHz | 875mOhm Max | 320mA | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | - | 360mA | - | 1413 | - | - | 320mA | - | - | 1.6mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4018-R82Y Bourns Inc. | 3878 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Steel | - | 100MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 4A | - | - | Not | - | - | - | 820nH | 100kHz | 19mOhm Max | 4A | - | - | 9 @ 7.96MHz | - | - | - | 4.7A | - | - | - | 30% | 4A | 4A | - | 1.8mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-561M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 260mA | - | - | - | - | - | - | 560μH | 1kHz | 2.6Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 300mA | - | 2929 | 0.26A | 20% | - | 260mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-271KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 1.1A | - | - | - | - | - | - | 270μH | 100kHz | 470mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 17 @ 2MHz | - | 17 | - | 2.2A | 17 | 8759 | - | 10% | - | 1.1A | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW160808-12NJ Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 700mA | - | - | Not | - | - | - | 12nH | 250MHz | 130mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | 30 | - | - | 5% | 700mA | - | - | 1mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0906-471KL Bourns Inc. | 385 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 8 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | NO | 1 | 13mm | - | 400mA | - | - | Not | - | - | - | 470μH | 1kHz | 1.63Ohm Max | 400mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | 570mA | 15 | 4137 | - | 10% | 400mA | 400mA | - | 100μm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3017-330Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 250mA | - | - | Not | - | - | - | 33μH | 100kHz | 430mOhm | 470mA | POWER INDUCTOR | DUAL IN-LINE | 20 @ 2.52MHz | - | 20 | - | - | 20 | 1313 | - | - | 470mA | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-331K Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.1A | - | - | Not | - | - | - | 330μH | 100kHz | 520mOhm Max | 1.1A | - | - | 15 @ 796kHz | - | - | - | 1.6A | - | - | - | 10% | - | 1.1A | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-4R7M-RC Bourns Inc. | 170 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | - | - | Not | 16mm | 12.7mm | - | 4.7μH | 1kHz | 5mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | 11.4A | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-102-V-RC Bourns Inc. | 101 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 137mOhm | - | 8504.50.80.00 | - | - | Shielded | 1 | 16.51mm | Vertical Mount | 3.5A | - | - | Not | 13.21mm | 12.7mm | 13.208mm | 1mH | 1kHz | 137mOhm Max | 3.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 3.5A | - | 32.5mm | 32.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-2R4Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 10MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.5mm | - | 9.2A | 45MHz | - | - | - | - | - | 2.4μH | 100kHz | 10mOhm Max | 9.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 10.5A | 20 | 4949 | - | - | - | - | - | 7.5mm | 0.315 8.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4818A-150M Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 15μH | - | 220mOhm Max | - | - | - | - | - | - | - | 870mA | - | - | - | 20% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045TA-470M Bourns Inc. | 496 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | 47μH | 1MHz | 200mOhm | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 2A | - | - | - | 20% | - | 1.6A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-220KL Bourns Inc. | 66800 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 17MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 2.1A | - | NO | 1 | - | Shrink Tube | 1.4A | - | RLB0912 | Not | 5mm | - | - | 22μH | 1kHz | 86mOhm Max | 1.4A | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | 2.5A | 50 | - | - | - | 1.4A | - | - | 650μm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB1314-331KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 2.7MHz | Ferrite | Q MEASURED AT: 0.796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 550mA | - | RLB1314 | Not | 7mm | 15mm | - | 330μH | 1kHz | 420mOhm Max | 550mA | POWER INDUCTOR | - | 40 @ 796kHz | Radial | 40 | - | - | 40 | - | - | 10% | 550mA | 550mA | 11.7mm | 13mm | 0.512 13.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-2R5Y Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.8A | - | - | Not | - | - | - | 2.5μH | 100kHz | 25mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 8.5 @ 7.96MHz | - | - | - | 3A | 8.5 | 2727 | - | - | 2.8A | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - |