- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Conductor Material | Core Material | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2000-3R9-H-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | NO | WIRE | - | - | - | CYLINDRICAL PACKAGE | 2 | - | - | - | 0.0074 Ω | 130 | - | BOURNS INC | - | 2000-3R9-H-RC | - | 10.5 A | 5.9 mOhms | - | PCB Mount | 105 °C | -55 °C | - | 17.272 mm | 10.414 mm | Radial | - | Active | - | 5.47 | Details | Yes | - | - | - | - | - | 2000 | - | 20 % | e3 | Yes | - | - | - | Standard | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | High Current | 8504.50.80.00 | - | - | - | Unshielded | 1 | - | Hortizontal Mount | compliant | - | - | - | Radial | - | - | - | - | 0.58 in | 1.0668 mm | 3.9 uH | 0.001 MHz | - | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | 10.5 A | - | 3.9 µH | - | - | - | - | Toroidal - Horizontal Mount | Power Inductors | - | 17.272 mm | - | - | - | 10.414 mm | - | - | - | - | ||
![]() RL855-390K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | - | Radial | - | - | - | - | - | 1.3A | - | 1000 | 7MHz | - | 1 kHz | - | Ferrite | 1.3 A | 210 mOhms | Bourns Inc. | PCB Mount | - | - | Bulk | - | - | - | - | - | Obsolete | - | Details | - | - | - | -30°C ~ 100°C | - | - | RL855 | 0.307 Dia (7.80mm) | 10 % | - | - | - | - | - | Standard | - | Wirewound | - | - | - | - | - | RF | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Radial | - | - | 5 mm | - | 5 mm | - | 39 uH | - | 210mOhm Max | - | 1.3 A | - | - | 22 @ 2.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | 7.8 mm | - | - | 5.5 mm | - | - | - | - | - | ||
![]() 5300-26-RC Bourns - J.W. Miller | 89300 | - | - | - | - | - | - | - | NO | WIRE | - | - | - | TUBULAR PACKAGE | 2 | - | FERRITE | - | 0.9 Ω | 1000 | - | BOURNS INC | - | 5300-26-RC | - | 470 mA | 900 mOhms | - | PCB Mount | 105 °C | -55 °C | - | 4.06 mm | 12.7 mm | Axial | - | Active | - | 5.31 | Details | Yes | 3.6 MHz | 0.024692 oz | - | - | - | 5300 | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | RF Choke | - | Matte Tin (Sn) | - | - | - | RF | 8504.50.80.00 | - | - | Bulk | - | 1 | - | Conformal Coated | compliant | - | - | - | Axial | - | - | - | 25.4 mm | - | 0.51 mm | 120 uH | 0.001 MHz | - | - | - | RF INDUCTOR | AXIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | 0.47 A | - | 120 µH | - | - | - | 3.6 MHz | - | RF Inductors | - | 4.06 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() PM1355-560K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | 1.03 A | 370 mOhms | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | PM1355 | - | 10 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Power | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 56 uH | - | 370 mΩ | - | 1.03 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 5.5 mm | - | 12.7 mm | 6.1 mm | - | - | - | - | ||
![]() PM1355-1R0K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | 5.1 A | 15 mOhms | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | PM1355 | - | 10 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Power | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 5.5 mm | - | 12.7 mm | 6.1 mm | - | - | - | - | ||
![]() PM1355-181K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | 612 mA | 1.04 Ohms | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | PM1355 | - | 10 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Power | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 180 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 5.5 mm | - | 12.7 mm | 6.1 mm | - | - | - | - | ||
![]() PM1355-392K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | 136 mA | 21 Ohms | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | PM1355 | - | 10 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Power | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.9 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 5.5 mm | - | 12.7 mm | 6.1 mm | - | - | - | - | ||
![]() 2100HT-2R7-H-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | - | NO | WIRE | - | - | - | CYLINDRICAL PACKAGE | 2 | - | Ferrite | - | 0.004 Ω | 100 | - | BOURNS INC | - | 2100HT-2R7-H-RC | - | - | 8 mOhms | - | PCB Mount | 200 °C | -55 °C | - | 21.844 mm | 11.43 mm | Toroidal | 2100HT-2R7 H-LF | Active | - | 5.31 | Details | Yes | - | - | - | Bulk | - | 2100HT | - | 15% | - | Yes | - | - | - | Standard | EAR99 | Toroidal | - | - | - | - | - | High Current | 8504.50.80.00 | - | - | - | Unshielded | 1 | - | Hortizontal Mount | compliant | - | - | - | Radial | - | - | - | - | 0.77 in | 1.3462 mm | 2.7 uH | 0.001 MHz | - | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | YES | 17.1 A | - | 2.7 µH | - | - | - | - | Toroidal - Horizontal Mount | Power Inductors | - | 21.844 mm | - | - | - | 11.43 mm | - | - | - | - | ||
![]() RL855-472K-RC Bourns, Inc. | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | - | Radial | - | - | - | - | - | 120mA | - | - | 950kHz | - | 1 kHz | - | Ferrite | 120 mA | 23.9 Ohms | Bourns Inc. | PCB Mount | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -30°C ~ 100°C | - | - | RL855 | 0.307 Dia (7.80mm) | ±10% | - | - | - | - | - | Standard | - | Wirewound | - | - | - | - | - | RF | - | Inductors, Chokes & Coils | - | - | Unshielded | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | 4.7 mH | - | 23.9Ohm Max | - | - | - | - | 80 @ 250kHz | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | 7.8 mm | - | - | 5.5 mm | - | - | - | - | - | ||
![]() RL875S-560K-RC Bourns, Inc. | 355000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 990 mA | 190 mOhms | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | RL875S | - | 10 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | RF | - | - | - | - | Shielded | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | 56 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | - | RF Inductors | - | 7.8 mm | - | - | 7.5 mm | - | - | - | - | - | ||
![]() CM322522-220JL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 25MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 105mA | - | Not | - | 3225 | 1210 | - | - | - | - | 22μH | 2.52MHz | 3.7Ohm Max | - | 105mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 105mA | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRR0745A-680M Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 860mA | - | - | - | - | - | - | - | - | - | 68μH | 1kHz | 300mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 960mA | - | - | 2929 | - | 0.86A | 20% | - | - | 860mA | - | - | - | - | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CW201212-33NJ Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | 5.499807mg | - | - | Copper | - | - | - | - | 2.4GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | - | - | 500mA | - | Unshielded | - | 1.7mm | - | - | 500mA | CW201212 | Not | - | 2012 | 0805 | - | - | - | - | 33nH | 250MHz | 150mOhm | - | 500mA | - | - | 60 @ 500MHz | - | - | - | - | 60 | - | - | - | - | 5% | - | 500mA | - | - | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | 2.1mm | 1.5mm | No | - | ROHS3 Compliant | - | ||
![]() SRR0905-471K Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 3MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | - | - | - | 330mA | - | Not | - | - | - | - | - | - | - | 470μH | 100kHz | 1.5Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | - | - | 26 | - | - | - | - | - | - | 330mA | - | - | - | - | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR0603-331KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | - | - | 200mA | - | Not | - | - | - | - | - | - | - | 330μH | 1kHz | 3.2Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | 360mA | 28 | - | - | - | - | 10% | - | 200mA | 200mA | - | - | - | - | - | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2200HT-2R2-V-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 20.1A | - | Not | - | - | - | 11.68mm | - | 11.684mm | - | 2.2μH | 1kHz | 5mOhm Max | - | 20.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 20.1A | - | - | - | - | - | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR1307A-120M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 4.8A | - | Not | - | - | - | - | - | - | - | 12μH | 100kHz | 30mOhm Max | - | 4.8A | - | - | 25 @ 2.52MHz | - | - | - | 8A | - | - | - | - | - | 20% | - | - | 4.8A | - | - | - | - | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CM322522-150KL Bourns Inc. | 97800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 30MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 2.8Ohm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 120mA | - | Not | - | 3225 | 1210 | - | - | - | - | 15μH | 2.52MHz | 2.8Ohm Max | 215mA | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | 10% | - | 120mA | - | 2.8Ohm | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR0745A-121M Bourns Inc. | 2416 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | 120μH | 1kHz | 550mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 700mA | - | - | 2929 | - | 0.6A | 20% | - | - | 600mA | - | - | - | - | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRR0745A-180M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 1.8A | - | - | - | - | - | - | - | - | - | 18μH | 1kHz | 90mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.95A | - | - | 2929 | - | - | 20% | - | - | 1.8A | - | - | - | - | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 |