- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1307-8R2ML Bourns Inc. | 474 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 5.8A | - | - | - | - | - | - | - | 8.2μH | 100kHz | 19mOhm Max | - | 5.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | 9.8A | 24 | 2851 | - | 20% | - | 5.8A | - | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2009T-3R3M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 850mA | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 250mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | - | - | - | - | 0.85A | 20% | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1063-150Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 3.2A | - | - | - | - | - | - | - | 15μH | 100kHz | 42mOhm Max | 1.2A | 3.2A | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | 3.4A | 12 | 3939 | - | - | - | - | - | - | 6.5mm | 0.268 6.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-680-H-RC Bourns Inc. | 25 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5.8A | Not | - | - | 21.84mm | - | 21.844mm | - | 68μH | 1kHz | 50mOhm Max | - | 5.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 5.8A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM74SH-150M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 1.6A | - | - | - | - | - | - | - | 15μH | 100kHz | 62mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 31 @ 2.52MHz | - | - | 1.35A | - | 2828 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-152-RC Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.18Ohm | - | 8504.50.80.00 | 560mA | - | NO | 1 | - | Bobbin Core | 600mA | Not | - | - | - | - | - | 812.8 μm | 1.5mH | 1kHz | 1.33Ohm Max | - | 600mA | HIGH CURRENT INDUCTOR | - | - | - | - | 680mA | - | - | - | 10% | 600mA | - | 0.7MHz | 11.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2010-2R2M Bourns Inc. | 122 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRP2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Shielded | - | 1.6mm | - | 1.7A | - | 2010 | 0806 | - | - | - | - | 2.2μH | 1MHz | 150mOhm Max | - | 2.2A | - | - | - | - | - | 1.9A | - | - | - | 20% | - | 1.5A | - | - | 1mm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CE201210-39NJ Bourns Inc. | 25731 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | 2012 | 0805 | - | - | - | - | 39nH | 100MHz | 650mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | - | - | - | 23 | - | - | - | - | - | - | - | 830μm | 0.041 1.03mm | No | - | ROHS3 Compliant | - | - | ||
![]() CW252016-10NK Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 4.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | 2520 | 1008 | - | - | - | - | 10nH | 100MHz | 80mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | 50 | - | - | 10% | - | - | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-271-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.8A | Not | - | - | 20.066mm | - | - | - | 270μH | 1kHz | 140mOhm Max | - | 2.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 2.8A | - | - | 21.844mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() CC453232-270KL Bourns Inc. | 15000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | 330mA | - | 4532 | 1812 | - | - | - | - | 27μH | 2.52MHz | 1.2Ohm Max | - | 330mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 10 | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-390-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 94mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 804mA | Not | - | - | - | - | - | 635 μm | 39μH | 1kHz | 97mOhm Max | - | 1.2A | HIGH CURRENT INDUCTOR | - | - | - | - | 1.8A | - | - | - | 10% | 804mA | - | - | 6.985mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-270-V-RC Bourns Inc. | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 6.4A | Not | - | - | 8.13mm | - | 8.128mm | - | 27μH | 1kHz | 28mOhm Max | - | 6.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 6.4A | - | - | 21.844mm | - | 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-102-H-RC Bourns Inc. | 57 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.9A | Not | - | - | 23.11mm | - | 23.114mm | - | 1mH | 1kHz | 490mOhm Max | - | 1.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 1.9A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2220-V-RC Bourns Inc. | 37 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 2.3A | Not | - | - | 11.68mm | - | 11.684mm | - | 470μH | 1kHz | 190mOhm Max | - | 2.3A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 2.3A | 2.3A | - | 24.13mm | - | 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-R10G Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | 2520 | 1008 | - | - | - | - | 100nH | 100MHz | 560mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-821K-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2010 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | 380mA | - | NO | 1 | - | Cylindrical | 350mA | Not | - | - | 5mm | 5mm | - | - | 820μH | 796kHz | 1.8Ohm Max | - | 350mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | 10% | 350mA | - | - | - | 6.1976mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1250-1R0M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 29A | Not | - | - | - | - | - | - | 1μH | 100kHz | 2.5mOhm Max | - | 29A | POWER INDUCTOR | DUAL ENDED | - | - | - | 50A | - | 5553 | - | 20% | 29A | 29A | - | - | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-562JL Bourns Inc. | 62000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 38mA | Not | - | - | - | - | - | - | 5.6mH | 1kHz | 72Ohm Max | - | 38mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 50mA | 40 | 2019 | - | 5% | 38mA | 38mA | - | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048A-150Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 3.2A | Not | - | - | - | - | - | - | 15μH | 100kHz | 40mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 2.7A | - | 3939 | - | 30% | - | 3.2A | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |