- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1208-472KL Bourns Inc. | 989 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 280mA | 420kHz | - | Not | - | 4.7mH | 1kHz | 9.6Ohm Max | - | 280mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | 20 | 300mA | 20 | 5050 | 10% | 280mA | 280mA | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-1R0ML Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | Unshielded | - | 5.8mm | - | - | - | SDR0604 | - | - | 1μH | 1kHz | 600mOhm | - | - | - | - | - | - | - | - | - | 20% | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | 5.7912mm | 5.7912mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1006-122KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 210mA | - | - | Not | - | 1.2mH | 1kHz | 4.2Ohm Max | - | 210mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | 480mA | 31 | - | 10% | 210mA | 210mA | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-8R6Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | TR | YES | 1 | - | - | 2.1A | - | - | - | - | 8.6μH | 100kHz | 56mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 1.82A | 8 | 2727 | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316-331M-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 10.2mm | - | 600mA | - | - | Not | - | 330μH | 1kHz | 1.15Ohm | - | 550mA | POWER INDUCTOR | DUAL ENDED | 33 @ 50kHz | 33 | - | 33 | 5039 | 20% | 550mA | 550mA | - | 5.2mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2120-221K-RC Bourns Inc. | 112 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | Box | NO | 1 | 25.4mm | Epoxy Resin | 5A | - | - | Not | - | 220μH | 1kHz | 52mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 10% | 5A | 5A | - | 21.08mm | 0.830 21.08mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 78F1R0K-RC Bourns Inc. | 22 |
| Datasheet | 16 Weeks | Tin | Axial, Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 180MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Conformal Coated | 815mA | - | - | Not | 510 μm | 1μH | 25MHz | 150mOhm Max | - | 815mA | DC-DC CONVERTER | - | 40 @ 25MHz | 40 | - | 40 | - | 10% | 815mA | - | 2.79mm | 7.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW160808-R12J Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.35GHz | Alumina | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | NO | 1 | 1.25mm | Chip | 300mA | - | - | Not | - | 120nH | 150MHz | 790mOhm | - | 300mA | RF INDUCTOR | DUAL ENDED | 32 @ 250MHz | 32 | - | - | - | - | 300mA | - | - | 1.016mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0603-221KL Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | - | 260mA | - | - | Not | - | 220μH | 1kHz | 2Ohm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 460mA | 26 | - | 10% | 260mA | 260mA | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6013-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | 3A | - | - | - | - | 1.5μH | 100kHz | 40mOhm Max | - | 3A | POWER INDUCTOR | ON CIRCLE | 10 @ 7.96MHz | 10 | 2.4A | 10 | 2624 | - | - | - | - | 1.4mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-271KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 200mA | - | - | Not | - | 270μH | 1kHz | 5Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 45 @ 796kHz | 45 | 300mA | 50 | 1816 | 10% | 200mA | 200mA | - | 3.2004mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-101Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 620mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 310mA | - | - | Not | - | 100μH | 100kHz | 620mOhm | 660mA | 320mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | 15 | - | 30% | 320mA | 320mA | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028A-3R3Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | 5.4mm | - | 2.8A | - | - | Not | - | 3.3μH | 100kHz | 32mOhm Max | - | 2.8A | - | - | 10 @ 7.96MHz | - | 2.1A | - | - | 30% | - | 2.8A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1206-270ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 68MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 2A | 10MHz | - | Not | - | 27μH | 1kHz | 68mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | 21 | 3.7A | 21 | 5050 | 20% | 2A | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR | YES | 2 | 6.8mm | - | 1A | - | - | Not | - | 47μH | 100kHz | 250mOhm Max | 750mA | 1A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | 12 | 480mA | 12 | 2624 | 30% | 1A | 1A | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4011-6R2YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 51MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | TR | YES | 1 | 5.1mm | - | 1.2A | - | - | Not | - | 6.2μH | 100kHz | 195mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | 7 | 1A | 7 | 1919 | 30% | 1.2A | 1.2A | - | 1.15mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4011-3R3YL Bourns Inc. | 896 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 67MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | TR | YES | 1 | 5.1mm | - | 1.6A | - | - | Not | - | 3.3μH | 100kHz | 110mOhm Max | 3.2A | 1.6A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | 1.4A | 10 | 1919 | 30% | 1.6A | 1.6A | - | 1.143mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-152KL Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 1.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 190mA | - | - | Not | - | 1.5mH | 1kHz | 5Ohm Max | 110mA | 190mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | 450mA | 31 | - | 10% | 190mA | 190mA | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1038A-R36M Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 105MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 31A | - | - | Not | - | 360nH | 100kHz | 1.2mOhm Max | - | 31A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | 60A | 20 | 3939 | 20% | 31A | 31A | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040TA-820M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 8.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Semi-Shielded | - | - | - | - | - | - | - | - | 82μH | - | 230mOhm | - | - | - | - | 12 @ 1MHz | - | 1.6A | - | - | 20% | - | 1.4A | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |