- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1305-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 4.3A | - | - | - | - | 6.8μH | 100kHz | 24mOhm Max | 4.3A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | 17 | 5.2A | 17 | 5050 | - | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-180M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 1.5A | - | - | 4mm | - | 18μH | 100kHz | 70mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | 29 | 1.15A | 29 | 2828 | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-3R9M Bourns Inc. | 26000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 2.71A | - | - | - | - | 3.9μH | 100kHz | 28mOhm Max | 2.71A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | 2.43A | 10 | 2828 | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR3011-150YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 37MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.8mm | Rectangular | 480mA | - | - | - | - | 15μH | 100kHz | 420mOhm Max | 480mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 380mA | 16 | 1515 | - | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2011-3R3Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 900mA | - | - | - | - | 3.3μH | 100kHz | 240mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 6 @ 7.96MHz | 6 | 760mA | - | 1111 | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6018-3R3Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 2.5A | - | Not | - | - | 3.3μH | 100kHz | 36mOhm Max | 2.5A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | 1.7A | 8 | 2626 | - | 2.5A | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048A-220Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 2.6A | - | Not | - | - | 22μH | 100kHz | 55mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 2A | - | 3939 | 30% | - | 2.6A | - | 4.8mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW160808-12NG Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 4GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 700mA | - | Unshielded | - | 1.25mm | - | 700mA | CW160808 | Not | - | - | 12nH | 250MHz | 130mOhm | 700mA | - | - | 30 @ 250MHz | - | - | - | - | - | 700mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-150M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.2A | - | - | - | - | 15μH | 100kHz | 115mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | 14 | 1.3A | 14 | 2828 | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3014-1R2Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 2 | - | - | 1.85A | - | - | - | - | 1.2μH | 100kHz | 55mOhm Max | 1.85A | POWER INDUCTOR | DUAL IN-LINE | 12 @ 7.96MHz | 12 | 1.9A | - | 1413 | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2011-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 520mA | - | - | - | - | 10μH | 100kHz | 740mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | 400mA | - | 1111 | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-121YL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | 5.7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | 340mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 900mA | - | Not | - | - | 120μH | 1kHz | 340mOhm Max | 900mA | POWER INDUCTOR | DUAL IN-LINE | 42 @ 796kHz | 42 | 1.1A | - | 3741 | 15% | 900mA | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-181YL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | 500mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 700mA | - | Not | - | - | 180μH | 1kHz | 500mOhm Max | 700mA | POWER INDUCTOR | DUAL IN-LINE | 35 @ 796kHz | 35 | 1A | - | 3741 | 15% | 700mA | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-7R5Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.35A | - | - | - | - | 7.5μH | 100kHz | 90mOhm Max | 1.35A | POWER INDUCTOR | DUAL ENDED | 7.9 @ 7.96MHz | - | 1.5A | 7.9 | 2323 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6013-6R4Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.8mm | - | 1.7A | - | Not | - | - | 6.4μH | 100kHz | 110mOhm Max | 1.7A | POWER INDUCTOR | ON CIRCLE | 10 @ 7.96MHz | 10 | 1.3A | 10 | 2624 | - | 1.7A | - | - | 1.397mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 600mA | - | Shielded | - | 10.5mm | - | - | SRR1003 | Not | - | - | 47μH | 1kHz | 650mOhm Max | 600mA | - | - | 18 @ 2.52MHz | - | 1.4A | - | - | - | 600mA | - | - | 3mm | 0.118 3.00mm | 12.7mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-3R9M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | - | - | - | - | - | 3.9μH | 0.01MHz | 70mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | 5.2A | - | 5041 | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-821KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 8 | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR | NO | 1 | 13mm | - | 240mA | - | Not | - | - | 820μH | 1kHz | 2.75Ohm Max | 240mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | 15 | 360mA | 15 | 4137 | 10% | 240mA | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRN4012T-150M Bourns Inc. | 2705 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 76.997305mg | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 750mA | - | - | - | - | 15μH | 100kHz | 260mOhm | 750mA | - | - | 10 @ 100kHz | 10 | 650mA | 10 | 1616 | 20% | - | 750mA | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5252-RC Bourns Inc. | 4608 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 2.25MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.500Diax1.250L 12.70mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 3.5A | - | Not | - | 31.75mm | 125μH | 1kHz | 80mOhm Max | 3.5A | - | - | - | - | - | - | - | 20% | 3.5A | - | 12.7mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |