- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120-150K-RC Bourns Inc. | 25555 |
| - | 8 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | - | Radial | - | - | CYLINDRICAL PACKAGE | 2 | FERRITE | Bourns | - | 0.013 Ω | 206 | - | BOURNS INC | 1 kHz | Bourns | 1120-150K-RC | Ferrite | 9 A | 13 mOhms | + 105 C | Bourns Inc. | - 55 C | PCB Mount | 105 °C | -55 °C | Bulk | 20.574 mm | 21.336 mm | Radial | Active | Active | 5.31 | Details | Yes | - | 0.846575 oz | -55°C ~ 105°C | Bulk | - | 1120 | 0.810" Dia (20.57mm) | ±10% | e3 | Yes | - | - | - | Standard | EAR99 | Drum Core, Wirewound | - | Tin (Sn) | Power | 8504.50.80.00 | Inductors, Chokes & Coils | 9 A | - | Unshielded | 1 | - | Bobbin Core | compliant | - | - | - | - | Radial | - | - | - | 12.7 mm | 0.63 in | 1.397 mm | 15 μH | 1 kHz | 13mOhm Max | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 9 A | - | 15 µH | - | - | Power Inductors | - | Power Inductors - Leaded | 20.574 mm | - | 0.840" (21.34mm) | 21.336 mm | - | - | - | - | - | ||
![]() RLB0812-222KL Bourns Inc. | 4400 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 750kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | - | 80mA | - | RLB0812 | Not | - | - | - | 3mm | 25mm | - | 650 μm | 2.2mH | 252kHz | 8Ohm Max | - | 80mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | 60 | - | - | - | - | - | - | 80mA | - | - | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CI160808-4N7D Bourns Inc. | 165000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 2.8GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3NH IS THE TOLERANCE | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | - | 300mA | - | - | Not | - | 1608 | 0603 | - | - | - | - | 4.7nH | 100MHz | 280mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | - | - | 300mA | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-2R7ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 72MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | - | TR | NO | 1 | 3.1mm | - | - | 1.5A | - | - | Not | - | - | - | - | - | - | - | 2.7μH | 1kHz | 100mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 1.7A | 22 | - | 1211 | - | - | 20% | - | 1.5A | 1.5A | - | - | - | - | 2.8mm | 0.110 2.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7032-150M Bourns Inc. | 887 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 95MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 7.3mm | - | - | 1.1A | 32MHz | - | Not | - | - | - | - | - | - | - | 15μH | 100kHz | 95mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 1.2A | 22 | - | - | - | - | 20% | - | 1.1A | 1.1A | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0805-R33K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 800MHz | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | - | NO | 1 | 1.7mm | - | - | 200mA | - | - | - | - | 2012 | 0805 | - | - | - | - | 330nH | 100MHz | 1.65Ohm | - | 200mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-120-V-RC Bourns Inc. | 44 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 6mOhm | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 22.4A | - | - | Not | - | - | - | 14.22mm | - | 14.224mm | - | 12μH | 1kHz | 6mOhm Max | - | 22.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 22.4A | - | - | - | - | 32.51mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2309-H-RC Bourns Inc. | 64 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | - | 10.7A | - | - | Not | - | - | - | 28.96mm | - | - | 1.3462 mm | 47μH | 1kHz | 16mOhm Max | - | 10.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 10.7A | 10.7A | - | - | - | 32.512mm | 16.51mm | 0.650 16.51mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0603-1R5ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 85MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | - | - | 3A | - | - | Not | - | - | - | - | - | - | - | 1.5μH | 1kHz | 40mOhm Max | 610mA | 3A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | - | 3.5A | 24 | - | - | - | - | 20% | - | 3A | 3A | - | - | - | - | 3.9mm | 0.154 3.90mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-390KL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 13MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 320MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | - | TR | Unshielded | 1 | 5.8mm | Chip | - | 800mA | - | - | Not | - | - | - | - | - | - | - | 39μH | 1kHz | 320mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 1A | 24 | - | - | - | - | 10% | - | 800mA | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN3010-1R2Y Bourns Inc. | 20873659 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Resin | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 130MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e1 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | - | 2.1A | - | - | Not | - | - | - | - | - | - | - | 1.2μH | 100kHz | 81mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 1.9A | - | - | - | - | - | 30% | - | 2.1A | 2.1A | - | - | - | - | 1mm | 0.039 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2312-V-RC Bourns Inc. | 88 | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 7A | - | - | Not | - | - | - | 13.21mm | - | - | 1.0668 mm | 100μH | 1kHz | 37mOhm Max | - | 7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 7A | 7A | - | - | - | 32.512mm | 16.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM105-821K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | - | 240mA | - | - | - | - | - | - | - | - | - | - | 820μH | 1kHz | 2.55Ohm | - | 240mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 560mA | - | - | 3939 | - | - | - | - | - | - | - | - | - | 10mm | 5.8mm | 0.228 5.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0712-331KL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 2.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | - | 200mA | - | RLB0712 | Not | - | - | - | 3mm | 25mm | - | 0.65 mm | 330μH | 1kHz | 1.1Ohm Max | - | 200mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | 11mm | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6711-RC Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 6700 | 1.250Lx0.800W 31.75mmx20.32mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 12mOhm | - | - | - | - | - | - | NO | 2 | 20.32mm | - | - | 9.5A | - | - | Not | - | - | - | 22.86mm | 0.508mm | - | 1.27 mm | 50μH | 1kHz | 12mOhm Max | - | 9.5A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | - | - | - | - | 15% | - | 9.5A | 9.5A | - | - | - | - | 34.925mm | 1.375 34.93mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6025-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | TR | YES | 2 | 6.8mm | - | - | 1.2A | - | - | Not | - | - | - | - | - | - | - | 33μH | 100kHz | 180mOhm Max | - | 1.2A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 12 | - | 640mA | 12 | - | 2624 | - | - | - | - | 1.2A | - | - | - | - | - | 2.5mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-331K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR | YES | 1 | 8.2mm | - | - | 190mA | - | - | - | - | - | - | - | - | - | - | 330μH | 1kHz | 2.8Ohm Max | - | 190mA | POWER INDUCTOR | DUAL ENDED | 60 @ 796kHz | - | 60 | - | 320mA | 60 | - | 4132 | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL895-561K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 1.8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT: 0.796 MHZ | - | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | Tray | NO | 1 | - | Cylindrical | - | 400mA | - | - | - | - | - | - | 5mm | - | - | - | 560μH | 1kHz | 1.01Ohm Max | - | 400mA | RF INDUCTOR | - | 15 @ 796kHz | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-R39K-RC Bourns Inc. | 66730 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 150MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | Chip | - | 575mA | - | - | - | - | 4532 | 1812 | - | - | - | - | 390nH | 25.2MHz | 300mOhm Max | - | 575mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 10% | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1305-2R0ZL Bourns Inc. | 18 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 60MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | - | TR | YES | 1 | 12.8mm | - | - | - | - | - | Not | - | - | - | - | - | - | - | 2μH | 100kHz | 4.6mOhm Max | - | 13A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 15A | - | - | 4949 | - | - | - | - | 13A | - | - | - | - | - | 5mm | 0.209 5.30mm | - | - | - | ROHS3 Compliant | - | - |