- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR4028-471Y Bourns Inc. | 7805 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 240mA | - | Not | 4848 | 1919 | - | - | - | - | 470μH | 100kHz | 2.6Ohm Max | 2.6A | 240mA | POWER INDUCTOR | DUAL ENDED | 13.26 @ 796kHz | - | - | 155mA | 13.26 | - | - | 30% | 240mA | - | - | - | 3mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2120-390K-RC Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 9.6A | - | Not | - | - | 22.9mm | - | - | - | 39μH | 1kHz | 14mOhm Max | - | 9.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 9.6A | 9.6A | - | - | 20.83mm | 0.820 20.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR3818A-150M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.05A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 15μH | 0.1MHz | 340mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 550mA | - | - | 1.05A | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1130-471K-RC Bourns Inc. | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | 19.56mm | 12.7mm | 19.558mm | 0.9144 mm | 470μH | 1kHz | 187mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 4A | 4A | 4A | - | 21.34mm | 0.840 21.34mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3015-180M Bourns Inc. | 94700 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | 650mA | 30MHz | Not | - | - | - | - | - | - | 18μH | 1MHz | 546mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | - | 620mA | - | - | - | 20% | 650mA | 650mA | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-4R7-H-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 14A | - | - | - | - | - | 12.7mm | 20.32mm | - | 4.7μH | 1kHz | 3mOhm Max | - | 14A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 21.8mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-3R9-V-RC Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 2mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 26.3A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | 1.6764 mm | 3.9μH | 1kHz | 2mOhm Max | - | 26.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 32.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-682K-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 50mA | - | Not | - | - | 5mm | 5mm | - | 0.62 mm | 6.8mH | 252kHz | 19Ohm Max | - | 50mA | RF INDUCTOR | - | 20 @ 252kHz | Radial | 20 | - | 20 | - | - | - | 50mA | - | - | - | 6.1976mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-180K Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 5mA | - | - | 2012 | 0805 | - | - | - | - | 18μH | 1MHz | 900mOhm Max | - | 5mA | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | - | 30 | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-1R5-V-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 18.5A | - | - | - | - | - | 12.7mm | 9.398mm | - | 1.5μH | 1kHz | 3mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 21.84mm | 21.8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100LL-821-H-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 257mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.6A | - | Not | - | - | 19.05mm | 12.7mm | - | - | 820μH | 1kHz | 257mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 1.6A | - | - | 21.844mm | - | 0.450 11.43mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200LL-331-V-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 77mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 4A | - | Not | - | - | - | 12.7mm | 10.922mm | - | 330μH | 1kHz | 77mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4A | - | - | 27.94mm | 27.9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-330-V-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 10mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 13A | - | Not | - | - | 14.22mm | 12.7mm | 14.224mm | 1.3462 mm | 33μH | 1kHz | 10mOhm Max | - | 13A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 13A | - | - | - | 32.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-6R8ML Bourns Inc. | 184 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14.2MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 12A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 14.2mOhm Max | - | 7.5A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | - | 38 | - | 38 | 8759 | - | 20% | 7.5A | 7.5A | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048A-221Y Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 800mA | - | Not | - | - | - | - | - | - | 220μH | 100kHz | 455mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | 700mA | - | 3939 | - | 30% | 800mA | 800mA | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1210-150J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 30MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 130mA | - | - | 3225 | 1210 | - | - | - | - | 15μH | 2.52MHz | 2.8Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-3R9ML Bourns Inc. | 155000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 48MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 4.6A | - | Not | - | - | - | - | - | - | 3.9μH | 1kHz | 27mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 34 @ 7.96MHz | - | - | 8.4A | 34 | - | - | 20% | 4.6A | 4.6A | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-121JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 55mA | - | Not | - | - | - | - | - | - | 120μH | 796kHz | 11Ohm Max | - | 55mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | 1210 | - | - | 55mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-390KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 6.9MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.85A | - | Not | - | - | 5mm | - | - | - | 39μH | 1kHz | 100mOhm Max | - | 1.85A | DC-DC CONVERTER | - | 30 @ 2.52MHz | Radial | 30 | - | - | - | - | - | 1.85A | - | - | - | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-1R0M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 2.9A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 50mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 2.9A | 2.9A | - | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - |