- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1260A-820M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 6.85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.95A | - | - | Not | - | - | - | - | 82μH | 1kHz | 145mOhm Max | - | 1.95A | - | - | 25 @ 2.52MHz | - | - | 1.9A | - | - | - | 20% | - | 1.95A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-2R2ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.8MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | 9A | - | - | Not | - | - | - | - | 2.2μH | 100kHz | 6.8mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | 22A | 21 | - | - | 20% | 9A | 9A | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3028-150Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | Q MEASURED AT 2.52MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 660mA | - | - | Not | - | - | - | - | 15μH | 100kHz | 230mOhm | 240mA | 660mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 720mA | 18 | 1413 | - | - | 660mA | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-4R5Y Bourns Inc. | 797 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 8.5A | - | - | Not | - | - | - | - | 4.5μH | 100kHz | 13.5mOhm Max | - | 8.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 9A | 20 | 4949 | - | 30% | 8.5A | 8.5A | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-5R6ML Bourns Inc. | 2697 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | 5.8mm | Chip | 1.7A | - | - | Not | - | - | - | - | 5.6μH | 1kHz | 80mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 2.7A | 20 | - | - | 20% | 1.7A | - | - | 4.8mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1006-182KL Bourns Inc. | 73 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Unshielded | 1 | 9.8mm | Chip | 170mA | - | - | Not | - | - | - | - | 1.8mH | 1kHz | 6.8Ohm Max | - | 170mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | - | 380mA | 31 | - | - | 10% | 170mA | 170mA | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-1R2Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 176MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 3.1A | - | - | Not | 4848 | 1919 | - | - | 1.2μH | 100kHz | 20mOhm Max | - | 3.1A | POWER INDUCTOR | DUAL ENDED | 9.34 @ 7.96MHz | - | - | 2.56A | 9.34 | - | - | - | 3.1A | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 78FR39K-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | - | TUBULAR PACKAGE | 310MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 700mA | - | - | Not | - | - | - | 510 μm | 390nH | 25MHz | 100mOhm Max | - | 1A | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | 40 | - | - | 10% | 1A | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-390KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 7MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.6A | - | RLB0914 | Not | - | - | 5mm | - | 39μH | 2.52MHz | 130mOhm Max | - | 1.6A | POWER INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | 3.4A | - | - | - | - | 1.6A | - | - | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL875-221K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 570mA | - | - | Not | - | - | 5mm | 700 μm | 220μH | 1kHz | 630mOhm Max | - | 570mA | DC-DC CONVERTER | - | 18 @ 796kHz | Radial | 18 | - | 18 | - | - | - | 570mA | - | 7.8mm | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1608-4R7M-RC Bourns Inc. | 600 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | Not | - | - | - | - | 4.7μH | 100kHz | 90mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | - | - | - | 2618 | - | - | 1.5A | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU5028A-330Y Bourns Inc. | 63000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 5.4mm | - | 800mA | - | - | Not | - | - | - | - | 33μH | 100kHz | 260mOhm Max | - | 800mA | - | - | 15 @ 2.52MHz | - | - | 680mA | - | - | - | 30% | 800mA | 800mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-5R6Y Bourns Inc. | 3018 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6.7A | - | - | Not | - | - | - | - | 5.6μH | 1kHz | 16.2mOhm Max | - | 6.7A | - | - | 19 @ 7.96MHz | - | - | 6.9A | - | - | - | 30% | - | 6.7A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-180M Bourns Inc. | 1265 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 15.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 4.2A | - | - | Not | - | - | - | - | 18μH | 1kHz | 36mOhm Max | - | 4.2A | - | - | 28 @ 2.52MHz | - | - | 3.9A | - | - | - | 20% | - | 4.2A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR3818A-4R7Y Bourns Inc. | 4000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.9A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 120mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 950mA | - | - | 1.9A | 30% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-680KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | 1.35A | - | NO | 1 | - | Shrink Tube | 790mA | - | RLB0912 | Not | - | - | 5mm | - | 68μH | 1kHz | 280mOhm Max | - | 790mA | POWER INDUCTOR | - | 35 @ 2.52MHz | Radial | 35 | 1.5A | - | - | - | - | 790mA | - | 8.7mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-1R2KL Bourns Inc. | 30921 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Matte Tin (Sn) | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 430mA | - | CM453232 | Not | 4532 | 1812 | - | - | 1.2μH | 7.96MHz | 550mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | 10% | 430mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6603-681ML Bourns Inc. | 72000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.2Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 180mA | 3MHz | - | Not | - | - | - | - | 680μH | 100kHz | 2.2Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 55mA | 40 | - | - | 20% | 180mA | 180mA | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR3818A-1R5Y Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 3.1A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 47mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | - | 3.1A | 30% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4818A-5R6Y Bourns Inc. | 274 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 50MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.3A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 5.6μH | - | 90mOhm Max | - | - | - | - | - | - | - | 1.35A | - | - | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 |