- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN3015TA-4R7M Bourns Inc. | 1000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 120mOhm | - | - | - | - | 12 @ 100kHz | - | - | - | - | - | - | - | 20% | - | 1.2A | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU8028A-2R5Y Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 4.5A | - | Not | - | - | - | - | - | 2.5μH | 100kHz | 18mOhm Max | - | 4.5A | - | - | 15 @ 7.96MHz | - | - | - | 4.2A | - | - | - | 30% | - | 4.5A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1028A-680Y Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 1A | - | Not | - | - | - | - | - | 68μH | 100kHz | 300mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | 900mA | - | 3939 | - | 30% | - | 1A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 77F220K-TR-RC Bourns Inc. | 1514 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | 9.9MHz | Ferrite | - | -55°C~105°C | Cut Tape (CT) | 2004 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 410mA | - | Not | - | - | - | 25.4mm | - | 22μH | 2.52MHz | 900mOhm Max | - | 410mA | DC-DC CONVERTER | - | 60 @ 2.52MHz | - | 60 | - | - | 60 | - | - | 10% | 410mA | - | - | 3.99mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5020TA-R33M Bourns Inc. | 62300 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 117MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 12A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 0.33μH | - | 7.3mOhm Max | - | - | - | - | 10 @ 100kHz | - | - | - | 21.3A | - | - | - | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200LL-101-V-RC Bourns Inc. | 6 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 27mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 6.8A | - | Not | - | - | 11.43mm | 12.7mm | - | 100μH | 1kHz | 27mOhm Max | - | 6.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 6.8A | - | - | 1.1mm | 27.9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM124SH-100M-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2001 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 4A | - | Not | - | - | - | - | - | 10μH | 100kHz | 32mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 17 | - | - | - | 4949 | - | 20% | 4A | 4A | - | - | 4mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3017-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 210mA | - | Not | - | - | - | - | - | 47μH | 100kHz | 540mOhm | - | 360mA | POWER INDUCTOR | DUAL IN-LINE | 18 @ 2.52MHz | - | 18 | - | - | 18 | 1313 | - | 30% | 360mA | 210mA | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2323-V-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 2.6A | - | Not | - | - | 13.46mm | - | - | 820μH | 1kHz | 270mOhm Max | - | 2.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.6A | - | - | 32.512mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-330ML Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.7A | - | Not | - | - | - | - | - | 33μH | 1kHz | 100mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL IN-LINE | 40 @ 2.52MHz | - | 40 | - | 2.7A | 40 | 3741 | - | 20% | 1.7A | - | - | - | 7.5mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2109-H-RC Bourns Inc. | 17 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 55mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.6A | - | Not | - | - | 19.05mm | - | 685.8 μm | 47μH | 1kHz | 55mOhm Max | - | 3.6A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 3.6A | 3.6A | 1kHz | 21.844mm | 11.43mm | 0.450 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-1R0Y Bourns Inc. | 1770 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 1μH | 1MHz | 10mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 13.5A | - | - | 8A | 30% | - | 8A | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-1R5ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 78MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | 6A | - | NO | 1 | - | Shrink Tube | 5.4A | RLB0912 | Not | - | - | 5mm | - | - | 1.5μH | 1kHz | 8mOhm Max | - | 5.4A | POWER INDUCTOR | - | 30 @ 7.96MHz | Radial | 30 | - | 8A | - | - | - | - | 5.4A | - | - | 8.7mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-101KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 4.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 320mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 100μH | 796kHz | 600mOhm Max | - | 320mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | 45 | - | - | - | 320mA | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU5028-220Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 850mA | - | Not | - | - | - | - | - | 22μH | 100kHz | 162mOhm | 2A | 950mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 15 | - | - | - | 950mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-3R3ML Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | - | 68MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 1.4A | - | Not | - | - | - | - | - | 3.3μH | 1kHz | 110mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | 23 | - | 1.6A | 23 | - | - | 20% | 1.4A | 1.4A | - | - | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-5R6KL Bourns Inc. | 7679 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.1Ohm | Matte Tin (Sn) | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 300mA | CM453232 | Not | 4532 | 1812 | - | - | - | 5.6μH | 7.96MHz | 1.1Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | 10% | 300mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1235-R22M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 94MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 38.5A | - | Not | - | - | - | - | - | 220nH | 100kHz | 1.3mOhm Max | - | 38.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 50A | - | 5050 | - | - | - | - | - | - | 3.7mm | 0.146 3.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-3R9ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | RECTANGULAR PACKAGE | - | 77MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 3.3A | - | Not | - | - | - | - | - | 3.9μH | 1kHz | 40mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL IN-LINE | 28 @ 7.96MHz | - | 28 | - | 5.5A | 28 | 4137 | - | 20% | 3.3A | - | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() PM1008-R12K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 950MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | Not | 2520 | 1008 | - | - | - | 120nH | 25MHz | 200mOhm | - | 650mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | - | 60 | - | - | 10% | 500mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - |