- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8250-821K-RC Bourns Inc. | 14 |
| - | - | - | - | Through Hole | Axial | NO | WIRE | - | Axial | - | - | TUBULAR PACKAGE | 2 | Ferrite | - | 45mA | 10.4 Ω | - | 4.8MHz | BOURNS INC | 790 kHz | Bourns Inc | 8250-821K-RC | Ferrite | 151 mA | 10.4 Ohms | + 105 C | Bourns Inc. | - 55 C | PCB Mount | 105 °C | -55 °C | Bulk | 4.17 mm | 11.43 mm | Axial | - | Active | Active | 70 | 5.31 | Compliant | Yes | 4.8 MHz | - | - | -55°C ~ 105°C | - | - | 8250 | 0.164" Dia x 0.450" L (4.17mm x 11.43mm) | ±10% | - | Yes | - | - | - | Axial | EAR99 | Drum Core, Wirewound | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 151 mA | Bulk | Shielded | 1 | - | Tubular | compliant | - | - | Axial | - | - | - | 25.4 mm | - | 0.51 mm | 820 μH | 0.79 MHz | 10.4Ohm Max | - | 151 mA | RF INDUCTOR | AXIAL | 70 @ 790kHz | - | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | RF Inductors - Leaded | - | YES | 0.151 A | - | 820 µH | - | - | 4.8 MHz | - | RF Inductors | 45 mA | - | - | 4.17 mm | - | - | 11.43 mm | - | - | - | - | - | - | ||
![]() 2100HT-2R7-V-RC Bourns Inc. | 40 |
| - | - | - | - | Through Hole | Radial, Vertical (Open) | NO | WIRE | - | Radial, Vertical (Open) | - | - | CYLINDRICAL PACKAGE | 2 | Ferrite | Bourns | - | 0.004 Ω | 154 | - | BOURNS INC | 1 kHz | Bourns | 2100HT-2R7-V-RC | - | - | 8 mOhms | - | Bourns Inc. | - | PCB Mount | 200 °C | -55 °C | Tray | 21.844 mm | 11.43 mm | Toroidal | 2100HT-2R7 V-LF | Active | Active | - | 5.31 | Details | Yes | - | - | 0.385192 oz | -55°C ~ 200°C | Bulk | - | 2100HT | 0.860" Dia x 0.450" L (21.84mm x 11.43mm) | ±15% | - | Yes | - | - | - | Standard | EAR99 | Toroidal | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 17.1 A | - | Shielded | 1 | - | Vertical Mount | compliant | - | - | Radial | - | - | - | - | 0.34 in | 1.3462 mm | 2.7 μH | 0.001 MHz | 4mOhm Max | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | YES | 17.1 A | - | 2.7 µH | - | - | - | Toroidal - Vertical Mount | Power Inductors | - | - | Power Inductors - Leaded | 21.844 mm | - | - | - | 11.43 mm | - | - | - | - | - | ||
![]() 77F470J-TR-RC Bourns Inc. | 3906 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | 6.3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | 340mA | Not | - | - | - | - | 25.4mm | - | - | 47μH | 2.52MHz | 1.3Ohm Max | - | 340mA | DC-DC CONVERTER | - | 45 @ 2.52MHz | - | 45 | - | - | 45 | - | - | - | - | 5% | - | 340mA | - | - | - | - | - | - | - | 3.99mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4818A-180M Bourns Inc. | 8000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | 28MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | 1.4A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 18μH | - | 280mOhm Max | - | - | - | - | - | - | - | - | 790mA | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM2120-8R2M-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2001 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | - | Box | NO | 1 | 25.4mm | Epoxy Resin | - | 14.7A | - | - | - | - | - | - | - | - | 8.2μH | 1kHz | 6mOhm Max | - | 14.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 20.83mm | 0.820 20.83mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5900-5R6-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 11mOhm | - | - | - | 8504.50.80.00 | - | 5.4A | - | NO | 1 | - | Bobbin Core | - | 4A | Not | - | - | - | - | - | - | - | 5.6μH | 1kHz | 15mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 11.8A | - | - | - | - | - | 10% | - | 4A | - | 65MHz | - | - | - | - | - | 11.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-122KL Bourns Inc. | 1104 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 1.2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.252 MHZ | - | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | 480mA | Not | - | - | - | 5mm | - | - | - | 1.2mH | 1kHz | 3.4Ohm Max | - | 480mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | 15 | - | - | - | - | 10% | - | 480mA | 480mA | - | - | - | - | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2013-1R0Y Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 180MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 3mm | - | - | 2.2A | Not | - | - | - | - | - | - | - | 1μH | 100kHz | 65mOhm Max | 900mA | 2.2A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | 9 | - | 1.6A | 9 | - | 1111 | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | 1.35mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CI160808-12NJ Bourns Inc. | 138 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 1.65GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | - | 300mA | Not | - | 1608 | 0603 | - | - | - | - | 12nH | 100MHz | 400mOhm Max | 250mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5011-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 42MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 5.4mm | - | - | 600mA | Not | - | - | - | - | - | - | - | 15μH | 100kHz | 250mOhm | - | 600mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 480mA | 12 | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-100M Bourns Inc. | 18647 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 35MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 7.3mm | - | - | 1.5A | Not | - | - | - | - | - | - | - | 10μH | 100kHz | 75mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | - | 1.6A | 16 | - | 2828 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316S-150M-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 20MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM3316S | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 10.2mm | - | - | 1.7A | Not | - | - | - | - | - | - | - | 15μH | 1kHz | 85mOhm | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | 2.1A | - | - | 5039 | - | - | - | - | 1.7A | - | - | - | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1048A-330Y Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 10MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.3mm | - | - | 2.1A | Not | - | - | - | - | - | - | - | 33μH | 100kHz | 84mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | - | 1.7A | - | - | 3939 | - | - | 30% | - | - | 2.1A | - | - | - | - | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-15NJ Bourns Inc. | 790 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 3.6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 500 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR | NO | 1 | 1.7mm | Chip | - | 600mA | Not | - | 2012 | 0805 | - | - | - | - | 15nH | 250MHz | 80mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8230-78-RC Bourns Inc. | 9 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | 8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | - | 65mA | Not | - | - | - | - | 66.5mm | - | - | 270μH | 790kHz | 25Ohm Max | - | 65mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | - | 10% | - | 65mA | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP6540-R68M Bourns Inc. | 370 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | - | 16.5A | Not | - | - | - | - | - | - | - | 680nH | 100kHz | 5mOhm Max | - | 16.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 17A | - | - | - | - | - | 20% | - | - | 16.5A | 100kHz | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SDE1006A-330M Bourns Inc. | 1870 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12.1MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | 2.2A | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 33μH | 1MHz | 120mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.4A | - | - | 4035 | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-471K Bourns Inc. | 4200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | - | 950mA | Not | - | - | - | - | - | - | - | 470μH | 1kHz | 820mOhm Max | - | 900mA | - | - | 18 @ 796kHz | - | - | - | - | 18 | - | - | - | - | 10% | - | - | 950mA | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4011-1R2YL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 133MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 5.1mm | - | - | 2.7A | Not | - | - | - | - | - | - | - | 1.2μH | 100kHz | 48mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 2.5A | 10 | - | 1919 | - | - | - | - | 2.7A | - | - | - | - | - | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-1R0Y Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 100MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 12.8mm | - | - | 9.4A | Not | - | - | - | - | - | - | - | 1μH | 100kHz | 7.8mOhm Max | - | 9.4A | POWER INDUCTOR | DUAL ENDED | 26 @ 7.96MHz | - | - | - | 10A | 26 | - | 4949 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - |