- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1305-R90ZL Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | 900nH | 0.1MHz | 2.5mOhm Max | 20A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | 22A | - | 4949 | - | - | - | - | - | 5mm | 0.209 5.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-561K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 880mA | - | - | Not | - | - | - | 560μH | 1kHz | 1Ohm Max | 880mA | - | - | 22 @ 796kHz | - | - | 800mA | - | - | - | 10% | - | 880mA | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1205-150ML Bourns Inc. | 177 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.7A | - | - | Not | - | - | - | 15μH | 1kHz | 70mOhm Max | 2.7A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 5.3A | 20 | 5050 | - | 20% | 2.7A | - | - | 5.5mm | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3017-6R8Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 1A | - | - | Not | - | - | - | 6.8μH | 100kHz | 85mOhm | 1A | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | - | 10 | 530mA | 10 | 1313 | - | - | 1A | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0603-180ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 820mA | - | - | Not | - | - | - | 18μH | 1kHz | 250mOhm Max | 820mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | - | 1.1A | 23 | - | - | 20% | 820mA | 820mA | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1240-391K Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 700mA | - | - | Not | - | - | - | 390μH | 100kHz | 1.15Ohm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | 650mA | 12 | 4949 | - | 10% | 700mA | 700mA | - | 3.9878mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0912-471KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.9MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 600mA | - | NO | 1 | - | Shrink Tube | 300mA | - | RLB0912 | Not | 5mm | - | - | 470μH | 1kHz | 1.7Ohm Max | 300mA | POWER INDUCTOR | - | 25 @ 796kHz | Radial | 25 | 520mA | - | - | - | - | 300mA | - | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-101M Bourns Inc. | 75000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 340mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 100μH | - | 1.38Ohm | - | - | - | 10 @ 100kHz | - | - | 420mA | - | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1208-680YL Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Steel | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 135MOhm | - | 125°C | -40°C | Wirewound | - | 1.8A | - | Shielded | - | 13mm | - | 1.8A | 5MHz | SRR1208 | Not | - | - | - | 68μH | 1kHz | 135mOhm Max | 1.8A | - | - | 20 @ 2.52MHz | - | - | 2.6A | 20 | - | - | 15% | 1.8A | 1.8A | - | 8.5mm | 0.335 8.50mm | 12.7mm | 12.7mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4828A-221M Bourns Inc. | 272 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 500mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | 220μH | 0.1MHz | 1.25Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 240mA | - | - | 0.5A | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0906-2R7ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 3.2A | - | - | - | - | - | - | 2.7μH | 1kHz | 32mOhm Max | 3.2A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | 5.8A | 23 | 4149 | - | 20% | - | 3.2A | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-151YL Bourns Inc. | 400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 600mA | - | - | Not | - | - | - | 150μH | 1kHz | 550mOhm Max | 600mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | 700mA | 40 | 4149 | - | 15% | 600mA | 600mA | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1208-391KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 670MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 800mA | 1.6MHz | - | Not | - | - | - | 390μH | 1kHz | 670mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | 1.1A | 14 | 5050 | - | 10% | 800mA | 800mA | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4828A-4R7Y Bourns Inc. | 60 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 54mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | - | 3A | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-1R8Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 4.6A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 1.8μH | 0.1MHz | 30mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.5A | - | - | 4.6A | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-6R8Y Bourns Inc. | 51 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.6A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 74mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | - | 2.6A | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6025-100Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 57mOhm | Tin (Sn) | - | - | - | - | - | TR | YES | 2 | 6.8mm | - | 2A | - | - | Not | - | - | - | 10μH | 100kHz | 57mOhm Max | 2A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | 8 | 1.05A | 8 | - | - | 30% | 2A | 2A | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8230-60-RC Bourns Inc. | 646 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 20MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 165mA | - | - | Not | - | 66.5mm | 510 μm | 47μH | 2.5MHz | 4.5Ohm Max | 165mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | - | 45 | - | 45 | - | - | 10% | 165mA | - | 3.05mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3010-150M Bourns Inc. | 61 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 800mA | - | - | Not | - | - | - | 15μH | 100kHz | 612mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | 11 | 500mA | - | - | - | 20% | 800mA | 800mA | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048-560Y Bourns Inc. | 230 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.6A | - | - | Not | - | - | - | 56μH | 100kHz | 110mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | 1.4A | 26 | 3939 | - | 30% | 1.6A | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - |