- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Mfr | Mounting Styles | Package | Product Status | RoHS | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CI100505-22NJ Bourns Inc. | 389060 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | 1.9GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 200mA | - | - | Not | - | 1005 | 0402 | - | - | - | - | 22nH | 100MHz | 600mOhm Max | 300mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | 8 | - | - | - | 5% | 200mA | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2009T-1R5M Bourns Inc. | 66400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 170MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 1.2A | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 110mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 18 @ 1MHz | - | - | - | - | - | - | - | 1.2A | 20% | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-R39J Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | 780MHz | - | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR | NO | 1 | 1.7mm | Chip | 170mA | - | - | Not | - | 2012 | 0805 | - | - | - | - | 390nH | 100MHz | 2.2Ohm | - | 170mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | - | 45 | - | - | - | - | 170mA | - | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-104-RC Bourns Inc. | 352 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2002 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 89.7Ohm | - | - | - | - | - | 8504.50.80.00 | - | 70mA | - | NO | 1 | - | Bobbin Core | 65mA | - | - | Not | - | - | - | - | - | - | - | 100mH | 1kHz | 82Ohm Max | - | 65mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 83mA | - | - | - | - | 10% | 65mA | - | 0.08MHz | - | - | - | 11.5062mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7045-221M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Steel | - | - | - | - | - | 5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 700MOhm | - | 125°C | -40°C | Wirewound | - | - | - | 450mA | - | Shielded | - | 7.3mm | - | 450mA | 5MHz | SRR7045 | Not | - | - | - | - | - | - | - | 220μH | 100kHz | 700mOhm Max | - | 450mA | - | - | 44 @ 796kHz | - | - | - | 360mA | 44 | - | - | - | 20% | 450mA | 450mA | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-332KL Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 900kHz | - | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT: 252 | - | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 170mA | - | RLB1314 | Not | - | - | - | 7mm | 15mm | - | 800 μm | 3.3mH | 1kHz | 3.7Ohm Max | - | 170mA | POWER INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | - | 50 | - | - | - | 10% | 170mA | 170mA | - | - | - | - | 12.5mm | 800μm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5030TA-1R5M Bourns Inc. | 460000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 44MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 25mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 10A | - | - | 2120 | 6A | 20% | - | 6A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4018-151M Bourns Inc. | 28 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | - | - | - | 5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | 4.2mm | - | 320mA | - | - | Not | - | - | - | - | - | - | - | 150μH | 100kHz | 2.4Ohm Max | - | 320mA | - | - | 23 @ 796kHz | - | - | - | 350mA | - | - | - | - | 20% | 320mA | 320mA | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2009T-1R0M Bourns Inc. | 66400 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 200MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 1.4A | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | 1MHz | 65mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 1MHz | - | - | - | - | - | - | - | 1.4A | 20% | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-102K Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 2.8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 12.8mm | - | 420mA | - | - | Not | - | - | - | - | - | - | - | 1mH | 100kHz | 3Ohm Max | - | 420mA | POWER INDUCTOR | DUAL ENDED | 16 @ 252kHz | - | 16 | - | 400mA | 16 | - | 4949 | - | 10% | 420mA | 420mA | - | - | - | - | - | 3.9878mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2009T-R33M Bourns Inc. | 66400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 400MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 2.1A | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33μH | 1MHz | 28mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 30 @ 1MHz | - | - | - | - | - | - | - | 2.1A | 20% | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-560-V-RC Bourns Inc. | 14 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | 6.1A | - | - | Not | - | - | - | 11.18mm | - | 11.176mm | - | 56μH | 1kHz | 46mOhm Max | - | 6.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 6.1A | - | - | - | - | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0745A-151M Bourns Inc. | 1514 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 480mA | - | - | - | - | - | - | - | - | - | - | 150μH | 1kHz | 760mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 580mA | - | - | 2929 | 0.48A | 20% | - | 480mA | - | - | - | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038A-150Y Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.3mm | - | 2.8A | - | - | Not | - | - | - | - | - | - | - | 15μH | 100kHz | 50mOhm Max | - | 2.8A | - | - | 24 @ 2.52MHz | - | - | - | 2.7A | - | - | - | - | 30% | - | 2.8A | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-471KL Bourns Inc. | 864 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 3MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | Unshielded | 1 | 14.3mm | - | 800mA | - | - | Not | - | - | - | - | - | - | - | 470μH | 100kHz | 820mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | 15 | - | 1.5A | 15 | - | - | - | 10% | 800mA | 800mA | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL895-152K-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 1MHz | - | - | Ferrite | - | - | - | - | - | - | - | Q IS MEASURED AT: 0.252 MHZ | - | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | Tray | NO | 1 | - | Cylindrical | 230mA | - | - | - | - | - | - | 5mm | - | - | - | 1.5mH | 1kHz | 2.8Ohm Max | - | 230mA | RF INDUCTOR | - | 45 @ 252kHz | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-100M Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | - | - | - | 27MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 32MOhm | - | 125°C | -40°C | Wirewound | - | - | - | 4A | - | Shielded | - | 12.8mm | - | 4A | 27MHz | SRR1240 | Not | - | - | - | - | - | - | - | 10μH | 100kHz | 32mOhm Max | - | 4A | - | - | 17 @ 2.52MHz | - | - | - | 4A | 17 | - | - | - | 20% | 4A | 4A | - | - | - | - | - | 4mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP6540-1R0M Bourns Inc. | 162 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Ferrite | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2010 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | 12A | - | Shielded | - | 6.7mm | - | 12A | - | SRP6540 | Not | - | - | - | - | - | - | - | 1μH | 100kHz | 7.2mOhm Max | - | 12A | - | - | - | - | - | - | 13.5A | - | - | - | - | 20% | - | 12A | 100kHz | - | - | - | - | 4mm | 0.157 4.00mm | 7.2mm | 6.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-39NJ Bourns Inc. | 42200 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 900MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | - | Not | - | 1608 | 0603 | - | - | - | - | 39nH | 100MHz | 700mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | 5% | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL875-682K-RC Bourns Inc. | 40 |
| - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | - | Bourns | - | 100 | - | 1 kHz | Bourns | Ferrite | 100 mA | 21.8 Ohms | Bourns Inc. | PCB Mount | Bulk | Active | Details | - | 0.042329 oz | -40°C ~ 105°C | Bulk | - | RL875 | 0.307" Dia (7.80mm) | ±10% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | - | - | - | RF | - | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | 6.8 mH | - | 21.8Ohm Max | - | - | - | - | 35 @ 252kHz | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | RF Inductors | - | RF Inductors - Leaded | 7.8 mm | - | 0.295" (7.50mm) | 7.5 mm | - | - | - | - | - | - |