- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200HT-820-V-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 5.6A | - | Not | - | - | 12.19mm | - | 12.192mm | - | 82μH | 1kHz | 55mOhm Max | - | 5.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 5.6A | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-151-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 129mOhm | - | 8504.50.80.00 | 2A | - | NO | 1 | - | Bobbin Core | 1.6A | - | Not | - | - | - | - | - | 810 μm | 150μH | 1kHz | 110mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | 2.1A | - | - | - | 10% | 1.6A | - | 11.51mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1045-100M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 27.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.3mm | RECTANGULAR PACKAGE | 3.2A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 64mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | 3.6A | 26 | 3939 | - | - | 3.2A | - | - | 4.4958mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-8R2ML Bourns Inc. | 46800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 1.1A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 150mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 1.5A | 20 | 2618 | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-6R8KL Bourns Inc. | 19000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 30MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 620mA | RLB0608 | Not | - | - | 2mm | 28mm | - | 0.5 mm | 6.8μH | 7.96MHz | 400mOhm Max | - | 620mA | POWER INDUCTOR | - | 60 @ 7.96MHz | Radial | 60 | - | 60 | - | - | - | 620mA | - | - | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0912-331KL Bourns Inc. | 39 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 3.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | 700mA | - | NO | 1 | - | Shrink Tube | 360mA | RLB0912 | Not | - | - | 5mm | - | - | - | 330μH | 1kHz | 1.1Ohm Max | - | 360mA | POWER INDUCTOR | - | 25 @ 796kHz | Radial | 25 | 620mA | - | - | - | - | 360mA | - | 8.7mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1028-151Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 650mA | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 518mOhm | 4.6A | 700mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | - | 18 | 3939 | - | - | 700mA | - | - | 2.8mm | 0.122 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2009T-2R2M Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 900mA | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 160mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 16 @ 1MHz | - | - | - | - | - | 0.9A | 20% | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2512-R68M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRP2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | YES | 1 | 2mm | - | 3.7A | - | - | 2520 | 1008 | - | - | - | - | 680nH | 1MHz | 35mOhm Max | - | 4.3A | POWER INDUCTOR | DUAL ENDED | 39 @ 1MHz | - | - | 4.1A | - | - | - | 20% | - | 4.3A | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-2N7D Bourns Inc. | 3046 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3.4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | Not | 1608 | 0603 | - | - | - | - | 2.7nH | 100MHz | 200mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | 8 | - | - | - | 300mA | - | - | 787.4μm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2314-H-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Hortizontal Mount | 5A | - | Not | - | - | 28.45mm | - | - | - | 150μH | 1kHz | 71mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5A | 5A | 32.512mm | - | 0.650 16.51mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1130-271K-RC Bourns Inc. | 50 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 110mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4.5A | - | Not | - | - | 19.56mm | - | 19.558mm | - | 270μH | 1kHz | 110mOhm Max | - | 4.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 4.5A | - | 27.94mm | 21.336mm | 0.840 21.34mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0735A-271M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 370mA | - | Not | - | - | - | - | - | - | 270μH | 1kHz | 1.7Ohm Max | - | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | 20% | 300mA | 370mA | - | 3.5mm | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1238A-R47M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 80MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 32A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 1.8mOhm Max | - | 32A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 55A | 10 | 5350 | - | 20% | - | 32A | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045TA-3R3Y Bourns Inc. | 622 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 21mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 7.8A | - | - | 5A | 30% | - | 5A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM127SH-2R4N-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 8A | - | Not | - | - | - | - | - | - | 2.4μH | 100kHz | 10mOhm Max | - | 9.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 10.5A | 20 | 4949 | - | - | 9.2A | - | - | 7.5mm | 0.315 8.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8028A-220Y Bourns Inc. | 2352 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 1.6A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 130mOhm Max | - | 1.6A | - | - | 22 @ 2.52MHz | - | - | 1.5A | - | - | - | 30% | - | 1.6A | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020-100M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Steel | - | 21MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | 1.45A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 144mOhm Max | - | 1.45A | - | - | 11 @ 2.52MHz | - | - | 1.3A | - | - | - | 20% | 1.45A | 1.45A | - | 2mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-1R5ML Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9MOhm | Copper/Tin (Cu/Sn) | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 8A | - | Not | - | - | 7.6mm | - | - | - | 1.5μH | 1kHz | 9mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | - | - | 50 | - | - | 20% | 6.5A | 6.5A | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-822KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 350kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 180mA | - | Not | - | - | 5mm | - | - | - | 8.2mH | 1kHz | 22.7Ohm Max | - | 180mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | - | - | - | 180mA | - | 9mm | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | - |