- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM0603-R18J-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | RECTANGULAR PACKAGE | 990MHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 240mA | - | - | - | 1608 | 0603 | - | - | 180nH | 100MHz | 1.25Ohm | 240mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-5R6M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 4.06mm | Rectangular | 1.7A | - | - | - | - | - | - | - | 5.6μH | 100kHz | 208mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | - | 10 | 1816 | - | 20% | - | 1.7A | - | - | 1mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU5011-100Y Bourns Inc. | 29643 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.4mm | - | 700mA | - | - | Not | - | - | - | - | 10μH | 100kHz | 170mOhm | 700mA | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | 580mA | 12 | - | - | - | 700mA | - | - | - | 1.1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-821KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 1.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 550mA | - | - | Not | - | - | - | - | 820μH | 1kHz | 1.15Ohm Max | 550mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 770mA | 12 | 5050 | - | 10% | 550mA | 550mA | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-5R6Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 8A | - | - | - | - | - | - | - | 5.6μH | 1kHz | 13.5mOhm Max | - | - | - | 12 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | 8.5A | - | - | - | 30% | - | 8A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260-7R6Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 27.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 6A | TR | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 7.6μH | 0.1MHz | 19mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | - | - | - | 6.2A | - | 4949 | 6A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1063-100Y Bourns Inc. | 176 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 3.8A | - | - | Not | - | - | - | - | 10μH | 100kHz | 38mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | - | 4A | 14 | 3939 | - | - | 3.8A | - | - | - | 6.5mm | 0.268 6.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR3011-220YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 31MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.1mm | Rectangular | 380mA | - | - | Not | - | - | - | - | 22μH | 100kHz | 680mOhm Max | 380mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | - | - | 320mA | 11 | 1515 | - | - | 380mA | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0745A-270M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | 1.45A | - | - | - | - | - | - | - | 27μH | 1kHz | 130mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.62A | - | 2929 | - | 20% | - | 1.45A | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1030-102K Bourns Inc. | 920 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1030 | 0.394Lx0.394W 10.00mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.3mm | - | 200mA | - | - | Not | - | - | - | - | 1mH | 100kHz | 4.7Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 42 @ 252kHz | - | 42 | - | 230mA | 42 | 3939 | - | - | 200mA | - | - | - | 3mm | 0.130 3.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1305-681K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 600mA | - | - | - | - | - | - | - | 680μH | 100kHz | 1.4Ohm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 580mA | 12 | 5050 | - | - | - | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-101-H-RC Bourns Inc. | 179 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5.3A | - | - | Not | - | - | 22.86mm | - | 100μH | 1kHz | 61mOhm Max | 5.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 5.3A | 5.3A | - | 24.1mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5015TA-2R2M Bourns Inc. | 133 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 48MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 4A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 52mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 6A | - | - | 4A | 20% | - | 4A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6038-820Y Bourns Inc. | 4772 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Steel | - | - | 7.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 324MOhm | - | 125°C | -40°C | Wirewound | - | 700mA | - | Shielded | - | 7mm | - | 700mA | 7.6MHz | SRR6038 | Not | - | - | - | - | 82μH | 100kHz | 324mOhm Max | 700mA | - | - | 7.6 @ 2.52MHz | - | - | - | 750mA | 7.6 | - | - | - | 700mA | - | - | - | 3.8mm | 0.157 4.00mm | 6.8mm | 6.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022S-680M-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022S | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 1.6A | - | - | - | - | - | - | - | 68μH | 100kHz | 170mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | 37 @ 2.52MHz | - | 37 | - | 3.4A | - | - | - | - | - | - | - | - | 6.8mm | 0.280 7.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5900-102-RC Bourns Inc. | 598 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 844mOhm | - | - | - | - | 8504.50.80.00 | 710mA | - | NO | 1 | - | Bobbin Core | 800mA | - | - | Not | - | - | - | 812.8 μm | 1mH | 1kHz | 830mOhm Max | 800mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 830mA | - | - | - | 10% | 800mA | - | 0.8MHz | 11.51mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1130-2R7M-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 1130 | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 21A | - | - | Not | - | - | 20.32mm | - | 2.7μH | 1kHz | 3mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 20% | 21A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM7032S-100M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | Rectangular | 1.4A | - | - | Not | - | - | - | - | 10μH | 100kHz | 68mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 1.6A | - | 2828 | - | - | 1.4A | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-821KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 230mA | - | - | Not | - | - | - | - | 820μH | 1kHz | 4Ohm Max | 230mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | 350mA | 28 | - | - | 10% | 230mA | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-1R5M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 115MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 5.8A | - | - | - | - | - | - | - | 1.5μH | 1MHz | 20mOhm Max | - | - | - | - | - | - | - | 6.5A | - | - | - | 20% | - | 5.8A | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |