- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM453232-391JL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 80mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 390μH | 796kHz | 18Ohm Max | 135mA | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 40 | - | - | 10% | 80mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-R40M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 100MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 23A | - | - | - | - | - | - | - | - | 400nH | 100kHz | 3.7mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 31A | - | 2626 | - | 20% | - | 23A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR3011-2R5YL Bourns Inc. | 24000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 112MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | 1 | 4.1mm | Rectangular | 1.2A | - | Not | - | - | - | - | - | - | 2.5μH | 100kHz | 85mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | - | - | 1A | 7 | 1515 | - | - | 1.2A | - | - | - | 1.15mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-331YL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 13mm | - | 400mA | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 1.3Ohm Max | - | 400mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | - | 510mA | 40 | 4149 | - | 15% | 400mA | 400mA | - | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300LL-561-H-RC Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | - | Hortizontal Mount | 4A | - | - | - | - | - | 12.7mm | 28.956mm | - | 560μH | 1kHz | 103mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 4A | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-561-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 420mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 1A | - | Not | - | - | - | - | - | - | 560μH | 1kHz | 460mOhm Max | - | 1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.1A | - | - | - | 10% | 1A | - | 1.1MHz | 11.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-121KL Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 370mA | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 1.7Ohm Max | - | 370mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 450mA | 40 | 2019 | - | 10% | 370mA | 370mA | - | - | 2.9972mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-561M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | Shielded | - | - | - | 1.1A | - | - | - | - | - | - | - | - | 560μH | 1kHz | 900mOhm Max | - | - | - | - | 12 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 950mA | - | - | - | 20% | - | 1.1A | - | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040TA-150M Bourns Inc. | 613 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | 50mOhm | - | - | - | - | 12 @ 1MHz | - | - | - | 4A | - | - | - | 20% | - | 3.6A | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-121KL Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.2Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | NO | 1 | 3.1mm | - | 220mA | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 3.2Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 250mA | 40 | 1211 | - | 10% | 220mA | 220mA | - | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-2R2Y Bourns Inc. | 38 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 2.1A | - | Not | 4848 | 1919 | - | - | - | - | 2.2μH | 100kHz | 55mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | - | - | 8 | - | - | - | 2.1A | - | - | - | 1.8034mm | 0.079 2.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL262-153J-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 500kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80Ohm | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 20mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 15mH | 79.6kHz | 80Ohm Max | - | 20mA | DC-DC CONVERTER | - | 60 @ 79.6kHz | Radial | 60 | - | - | 60 | - | - | 5% | 20mA | - | - | - | 6.1976mm | 0.244 6.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F151J-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 4.75MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Conformal Coated | 150mA | - | Not | - | - | - | - | - | 510 μm | 150μH | 790kHz | 5.4Ohm Max | - | 150mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 5% | 150mA | - | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-681KL Bourns Inc. | 6400 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 590mA | - | Not | - | - | 5mm | - | - | - | 680μH | 1kHz | 1.6Ohm Max | - | 590mA | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 590mA | - | - | - | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2010-R47M Bourns Inc. | 329 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRP2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Shielded | - | 1.6mm | - | 3.3A | - | - | 2016 | 0806 | - | - | - | - | 470nH | 1MHz | 40mOhm Max | - | 4.2A | - | - | - | - | - | - | 4.4A | - | - | - | 20% | - | 2.8A | - | - | 1mm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-2R2M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 57.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 6A | - | Not | - | - | - | - | - | - | 2.2μH | 1MHz | 21mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.6A | - | 4035 | - | 20% | - | 6A | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0603-681KL Bourns Inc. | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | Shielded | 1 | 6.7mm | - | 120mA | - | Not | 1608 | 0603 | - | - | - | - | 680μH | 1kHz | 10.5Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 13 | - | 150mA | 13 | - | - | 10% | 120mA | 120mA | - | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1608S-4R7M-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | - | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 60mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | - | - | - | - | 2617 | - | - | 1.4A | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM2110-391K-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 3.1A | - | Not | - | - | - | - | - | - | 390μH | 1kHz | 98mOhm Max | - | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 3.1A | 3.1A | - | - | 15.24mm | 0.600 15.24mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM610-08-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |