- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP7030-1R8M Bourns Inc. | 747000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 8.5A | - | - | - | - | - | - | - | - | 1.8μH | 100kHz | 17mOhm Max | - | 8.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 13A | - | 3128 | - | 20% | - | 8.5A | - | - | 0.126 3.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-390M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.2A | - | - | - | - | - | - | - | - | 39μH | 1kHz | 66mOhm Max | - | - | - | - | 16 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 3.5A | - | - | - | 20% | - | 4.2A | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5028-8R2Y Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.1A | - | Shielded | - | 6.1mm | - | 2.1A | SRR5028 | Not | 5858 | 2323 | - | - | - | - | 8.2μH | 100kHz | 55mOhm Max | - | 2.1A | - | - | 7 @ 7.96MHz | - | - | - | 1.6A | 7 | - | - | - | 2.1A | - | - | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-820K-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 32mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 9A | - | Not | - | - | 20.07mm | - | - | - | 82μH | 1kHz | 32mOhm Max | - | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 9A | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R22K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 700MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | Not | 2520 | 1008 | - | - | - | - | 220nH | 25MHz | 450mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | 500mA | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1206-3R3Z Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -55°C | - | - | 14A | - | Shielded | - | - | - | 14A | SRP1206 | - | - | - | - | - | - | - | 3.3μH | 100kHz | 7mOhm Max | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 5.6896mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2104-H-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 13mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.4A | - | Not | - | - | 19.3mm | - | 19.304mm | 1.07 mm | 18μH | 1kHz | 13mOhm Max | - | 7.4A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 7.4A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM105-680K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 1.11A | - | Not | - | - | - | - | - | - | 68μH | 1kHz | 220mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | 2A | 15 | 3939 | - | 10% | 1.1A | 1.1A | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0906-103KL Bourns Inc. | 13200 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | RECTANGULAR PACKAGE | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 40mA | - | Not | - | - | - | - | - | - | 10mH | 1kHz | 33Ohm Max | - | 40mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 79.6kHz | - | 100 | - | 100mA | 100 | 4137 | - | 10% | 40mA | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() RLB0914-121KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 3MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 1.05A | - | NO | 1 | - | Shrink Tube | 900mA | RLB0914 | Not | - | - | 5mm | - | - | - | 120μH | 796kHz | 320mOhm Max | - | 900mA | POWER INDUCTOR | - | 30 @ 796kHz | Radial | 30 | - | 1.9A | - | - | - | - | 900mA | - | - | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL187-562J-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 500kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 50mA | - | Not | - | - | 5mm | 5mm | - | 0.62 mm | 5.6mH | 252kHz | 18Ohm Max | - | 50mA | DC-DC CONVERTER | - | 90 @ 252kHz | Radial | 90 | - | - | 90 | - | - | - | 50mA | - | - | 11.2014mm | 0.441 11.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2000-5R6-H-RC Bourns Inc. | 39 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2000 | 0.680Dia 17.27mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 9.7A | - | Not | - | - | 14.73mm | - | - | - | 5.6μH | 1kHz | 6.9mOhm Max | - | 9.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | 9.7A | 9.7A | 17.272mm | - | 0.410 10.41mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL187-273J-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | 300kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 30mA | - | Not | - | - | 5mm | - | - | - | 27mH | 79.6kHz | 80Ohm Max | - | 30mA | DC-DC CONVERTER | - | 100 @ 79.6kHz | Radial | 100 | - | - | 100 | - | - | 5% | 30mA | - | - | 11.2014mm | 0.441 11.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-6R1Y Bourns Inc. | 998890 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 6.6A | - | Not | - | - | - | - | - | - | 6.1μH | 100kHz | 18mOhm Max | - | 6.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 7.8A | 20 | 4949 | - | 30% | 6.6A | 6.6A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-181Y Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 180mA | - | Not | 4848 | 1919 | - | - | - | - | 180μH | 100kHz | 4Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 250mA | 10 | - | - | - | 180mA | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR3818A-330M Bourns Inc. | 6000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 650mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 740mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 340mA | - | - | 0.65A | 20% | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6025-4R7Y Bourns Inc. | 1023 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | CYLINDRICAL PACKAGE | - | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 35mOhm | Tin (Sn) | - | - | - | - | - | TR | YES | 2 | 6.8mm | - | 2.7A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 35mOhm Max | 2.2A | 2.7A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | 8 | - | 1.55A | 8 | 2624 | - | - | 2.7A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-560KL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | CYLINDRICAL PACKAGE | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | 340mA | TR | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 56μH | 0.001MHz | 1.45Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 350mA | - | 1211 | 0.35A | - | - | - | - | - | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1280A-8R2Y Bourns Inc. | 285 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6.2A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 20.5mOhm Max | - | 6.2A | - | - | 22 @ 100kHz | - | - | GENERAL PURPOSE INDUCTOR | 6.8A | - | - | - | 30% | - | 6.2A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-560M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.4A | - | - | - | - | - | - | - | - | 56μH | 1kHz | 90mOhm Max | - | - | - | - | 8 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 2.9A | - | - | - | 20% | - | 3.4A | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |