- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4608-RC Bourns Inc. | 5 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 93MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 450mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 1A | - | Not | - | - | - | - | 3.9μH | 7.96MHz | 450mOhm Max | - | 1A | RF INDUCTOR | - | 60 @ 7.96MHz | - | 60 | - | - | 60 | - | - | 10% | 1A | - | - | - | 6.858mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-330-RC Bourns Inc. | 1032 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 32mOhm | - | - | - | - | 8504.50.80.00 | 3.4A | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | - | - | 33μH | 1kHz | 37mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 4.6A | - | - | - | 10% | 4A | - | 9.5MHz | - | 11.5062mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6100-150K-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | - | 15.5MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | Not | 6mm | 4mm | - | 800 μm | 15μH | 100kHz | 24mOhm Max | - | 5.28A | DC-DC CONVERTER | - | 15.5 @ 2.52MHz | - | - | - | - | 15.5 | - | - | - | 5.28A | - | - | - | 11mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1028-330Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 139mOhm | - | 125°C | -40°C | Wirewound | - | 1.25A | - | Shielded | - | 10.3mm | - | 1.25A | SRU1028 | Not | - | - | - | - | 33μH | 100kHz | 139mOhm | 900mA | 1.25A | - | - | 24 @ 2.52MHz | - | - | - | 1.2A | 24 | - | - | 30% | 1.25A | 1.25A | - | - | - | 2.8mm | 0.122 3.10mm | 10mm | 10.0076mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2118-H-RC Bourns Inc. | 35 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.7A | - | Not | 19.3mm | - | 19.304mm | 558.8 μm | 330μH | 1kHz | 230mOhm Max | - | 1.7A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 1.7A | - | - | - | 21.84mm | 11.43mm | 0.450 11.43mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0906-332YL Bourns Inc. | 1200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | RECTANGULAR PACKAGE | - | 1.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 120mA | - | - | - | - | - | - | 3.3mH | 1kHz | 11Ohm Max | - | 120mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | - | 150mA | 100 | 4149 | - | 15% | - | 120mA | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2108-V-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 11.43mm | Vertical Mount | 4.8A | - | Not | 8.13mm | - | - | - | 39μH | 1kHz | 32mOhm Max | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 4.8A | - | - | - | 21.844mm | - | 11.43mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM2120-271K-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2002 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 4.2A | - | Not | - | - | - | - | 270μH | 1kHz | 72mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 4.2A | 4.2A | - | - | - | 20.32mm | 0.800 20.32mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-1R0ML Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 137MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 9A | - | Not | 7.6mm | - | - | - | 1μH | 1kHz | 7mOhm Max | - | 7.5A | POWER INDUCTOR | DUAL ENDED | 55 @ 2.6MHz | - | - | - | - | 20 | 5039 | - | 20% | 7.5A | 7.5A | - | - | - | 5.0038mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-335-RC Bourns Inc. | 9 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | TUBULAR PACKAGE | - | 840kHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 40mA | - | Not | - | - | - | 635 μm | 3.3mH | 250kHz | 53Ohm Max | - | 40mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 22mA | 45 | - | - | 10% | 40mA | - | - | - | 4.11mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM3316-151M-RC Bourns Inc. | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 1A | - | Not | - | - | - | - | 150μH | 1kHz | 590mOhm | - | 800mA | POWER INDUCTOR | DUAL ENDED | 30 @ 50kHz | - | 30 | - | - | 30 | 5039 | - | 20% | 800mA | 800mA | - | - | - | 5mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0805A-271K Bourns Inc. | 75400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | - | - | - | - | - | 270μH | 1kHz | 1.11Ohm Max | - | - | - | - | - | - | - | - | 550mA | - | - | - | 10% | - | 700mA | - | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1280A-101M Bourns Inc. | 1859 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.1A | - | Not | - | - | - | - | 100μH | 1kHz | 150mOhm Max | - | 2A | - | - | 18 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | - | 18 | - | - | 20% | - | 2.1A | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 8230-42-RC Bourns Inc. | 29 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 55MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.7Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 210mA | - | Not | - | 66.5mm | - | - | 8.2μH | 7.9MHz | 2.7Ohm Max | - | 210mA | DC-DC CONVERTER | - | 55 @ 7.9MHz | - | 55 | - | - | 55 | - | - | 10% | 210mA | - | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB1314-4R7ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | 45MHz | Ferrite | Q MEASURED AT: 7.96 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 4.7A | RLB1314 | Not | 9mm | 15mm | - | 800 μm | 4.7μH | 1kHz | 9mOhm Max | - | 4.7A | POWER INDUCTOR | - | 100 @ 7.96MHz | Radial | 100 | - | - | 100 | - | - | 20% | 4.7A | - | - | 4.7A | 11.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8028A-100Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 2.6A | - | Not | - | - | - | - | 10μH | 100kHz | 57mOhm Max | - | 2.6A | - | - | 22 @ 2.52MHz | - | - | - | 2.2A | - | - | - | 30% | - | 2.6A | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030TA-6R8M Bourns Inc. | 387 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 19MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 4A | - | - | - | - | - | - | 6.8μH | 100kHz | 76.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 4.3A | - | 2120 | 4A | 20% | - | 4A | - | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2115-H-RC Bourns Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2002 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.6A | - | Not | 19.56mm | - | 19.558mm | 690 μm | 180μH | 1kHz | 110mOhm Max | - | 2.6A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 2.6A | 2.6A | - | - | - | 11.43mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210A-100M Bourns Inc. | 33 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 6.5A | - | - | - | - | - | - | 10μH | 1kHz | 18mOhm Max | - | - | - | - | 16 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | - | 6.5A | - | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1205-100ML Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 3A | - | Not | - | - | - | - | 10μH | 1kHz | 54mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | 21 | - | 6A | 21 | 5050 | - | 20% | 3A | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - |