- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN6045TA-560M Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 56μH | 1MHz | 230mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 1.8A | - | - | - | 20% | - | 1.4A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU3014-2R0Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 2 | 3.5mm | - | 1.1A | - | - | Not | - | - | - | - | - | - | 2μH | 100kHz | 95mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | - | 10 | - | 1.3A | 10 | 1413 | - | - | 1.1A | - | - | - | 1.397mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2109-V-RC Bourns Inc. | 33 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 3.6A | - | - | Not | - | - | 7.87mm | - | 7.874mm | 685.8 μm | 47μH | 1kHz | 55mOhm Max | - | 3.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 3.6A | 3.6A | 1kHz | 21.84mm | 11.43mm | 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-150KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 12MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Cylindrical | 2.9A | - | - | Not | - | - | 5mm | - | - | - | 15μH | 1kHz | 56mOhm Max | - | 2.9A | DC-DC CONVERTER | - | 50 @ 2.52MHz | Radial | 50 | - | - | 50 | - | - | - | 2.9A | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-182KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9.2Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 140mA | - | - | Not | - | - | - | - | - | - | 1.8mH | 1kHz | 9.2Ohm Max | 80mA | 140mA | POWER INDUCTOR | DUAL ENDED | 30 @ 252kHz | - | - | - | 230mA | 30 | - | - | 10% | 140mA | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-151JL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 105mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 150μH | 796kHz | 9Ohm Max | 390mA | 105mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 40 | - | - | 10% | 105mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3028A-150Y Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU3028A | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 3.5mm | - | 660mA | - | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 290mOhm Max | - | 660mA | - | - | 18 @ 2.52MHz | - | - | - | 720mA | - | - | - | 30% | - | 660mA | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6040A-101M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 650mA | - | - | - | - | - | - | - | - | - | 100μH | 10kHz | 345mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 570mA | - | 2626 | 0.65A | 20% | - | 650mA | - | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-390K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 30mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 5.5A | - | - | Not | - | - | 15.24mm | - | - | - | 39μH | 1kHz | 30mOhm Max | - | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 5.5A | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-121-V-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 5.1A | - | - | - | - | - | - | 12.7mm | 10.922mm | - | 120μH | 1kHz | 47mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1028A-3R3Y Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 4.6A | - | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 20mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | - | - | 4.3A | - | 3939 | - | 30% | - | 4.6A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7030-R33FM Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.7mm | - | 18A | - | SRP7030 | Not | - | - | - | - | - | - | 330nH | 100kHz | 3.4mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 25A | - | 7070-30M | - | 20% | 18A | 18A | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-220M Bourns Inc. | 1083 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 1.4A | - | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 125mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 1.62A | 26 | - | - | 20% | 1.4A | 1.4A | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-221K Bourns Inc. | 72 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 4.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 8.2mm | - | 300mA | - | - | Not | 2012 | 0805 | - | - | - | - | 220μH | 1kHz | 1.18Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | - | - | - | 550mA | 38 | - | - | 10% | 300mA | 300mA | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-120-RC Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 37mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.28A | - | - | Not | - | - | - | - | - | 635 μm | 12μH | 1kHz | 35mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 3.4A | - | - | - | 10% | 1.28A | - | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-180KL Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 11MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 2.66A | - | - | Not | - | - | 5mm | - | - | - | 18μH | 1kHz | 61mOhm Max | - | 2.66A | DC-DC CONVERTER | - | 40 @ 2.52MHz | Radial | 40 | - | - | - | - | - | - | 2.66A | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP5015TA-220M Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 13MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.2A | - | - | - | - | - | - | - | - | - | 22μH | 100kHz | 466mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 1.7A | - | - | - | 20% | - | 1.2A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1240-151K Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 440MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.1A | 7.5MHz | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 440mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 1.05A | 12 | 4949 | - | 10% | 1.1A | 1.1A | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-6R8M Bourns Inc. | 650000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 19A | - | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 9.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 32A | - | 6767 | - | 20% | - | 19A | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1005-4R7ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 19MOhm | - | 125°C | -40°C | Wirewound | - | 4.5A | - | Unshielded | - | 10.2mm | - | 5.4A | - | SDR1005 | Not | - | - | 7.6mm | - | - | - | 4.7μH | 1kHz | 19mOhm Max | - | 4.5A | - | - | 46 @ 2.7MHz | - | - | - | 5.4A | 50 | - | - | 20% | 4.5A | 4.5A | - | - | 5mm | 0.197 5.00mm | 12.7mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |