- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300HT-330-H-RC Bourns Inc. | 18 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 15mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 13.6A | - | Not | - | - | 28.956mm | - | - | 33μH | 1kHz | 15mOhm Max | - | 13.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 13.6A | 13.6A | - | 32.51mm | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-391KL Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 480mA | - | Not | - | - | - | - | - | 390μH | 1kHz | 1.3Ohm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 800mA | 12 | - | - | 10% | 480mA | 480mA | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3010-6R8M Bourns Inc. | 311000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Resin | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 1.3A | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 312mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 700mA | - | - | - | 20% | 1.3A | 1.3A | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1105-270ML Bourns Inc. | 377 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 2.8A | - | Not | - | - | - | - | - | 27μH | 1kHz | 90mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5A | - | 4439 | - | 20% | 2.8A | 2.8A | - | - | 4.8mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM453232-8R2KL Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | Matte Tin (Sn) | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 270mA | CM453232 | Not | 4532 | 1812 | - | - | - | 8.2μH | 7.96MHz | 1.4Ohm Max | - | 270mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | 10% | 270mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CVH252009-1R5M Bourns Inc. | 9197 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CVH252009 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | 8504.50.80.00 | - | - | YES | 1 | 2.2mm | - | 1.5A | - | Not | 2520 | 1008 | - | - | - | 1.5μH | 1MHz | 70mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.5A | - | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1003-151M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.8Ohm | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | 320mA | - | - | - | - | - | - | - | 150μH | 1kHz | 1.8Ohm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | 23 @ 796kHz | - | 23 | 800mA | - | 5041 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2315-V-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 4.8A | - | Not | - | - | 12.95mm | - | - | 180μH | 1kHz | 78mOhm Max | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 4.8A | 4.8A | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5020TA-3R3M Bourns Inc. | 60420 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 3.3A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 76mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 17 @ 100kHz | - | 17 | 7.3A | - | 2220 | 3.3A | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6025A-1R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 4A | - | Not | - | - | - | - | - | 1.2μH | 100kHz | 19mOhm Max | - | 4A | - | - | 8 @ 7.96MHz | - | - | 3.2A | - | - | - | 30% | - | 4A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM453232-150JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 200mA | CM453232 | Not | 4532 | 1812 | - | - | - | 15μH | 2.52MHz | 2.5Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | - | 200mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-220-H-RC Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 8kOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 12.6A | - | Not | - | - | 26.67mm | 12.7mm | - | 22μH | 1kHz | 8mOhm Max | - | 12.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 12.6A | 12.6A | - | 27.9mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CI100505-15NJ Bourns Inc. | 48400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 2.3GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 200mA | - | Not | 1005 | 0402 | - | - | - | 15nH | 100MHz | 460mOhm Max | 100mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | - | - | 200mA | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-680M Bourns Inc. | 75000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 480mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 68μH | - | 890mOhm | - | - | - | - | 10 @ 100kHz | - | - | 520mA | - | - | - | 20% | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7032-330M Bourns Inc. | 346 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.40.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 760mA | - | Not | - | - | - | - | - | 33μH | 100kHz | 200mOhm Max | - | 760mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | 860mA | 23 | - | - | 20% | 760mA | 760mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-561-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.27Ohm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 315mA | - | Not | - | - | - | - | 635 μm | 560μH | 1kHz | 1.3Ohm Max | - | 300mA | HIGH CURRENT INDUCTOR | - | - | - | - | 500mA | - | - | - | 10% | 315mA | - | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC453232-330KL Bourns Inc. | 18000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | 26.988746mg | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 300mA | - | Unshielded | - | 3.4mm | - | 300mA | CC453232 | Not | 4532 | 1812 | - | - | - | 33μH | 2.52MHz | 1.4Ohm Max | - | 300mA | - | - | 10 @ 2.52MHz | - | - | - | 10 | - | - | - | 300mA | - | - | - | 3.2004mm | 0.134 3.40mm | 4.2mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-1R5J Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | Copper | 200MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 280mA | - | Not | 2520 | 1008 | - | - | - | 1.5μH | 7.9MHz | 2.3Ohm Max | 280mA | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | - | 25 | - | - | - | 280mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 77F101J-TR-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | 4.8MHz | Ferrite | - | -55°C~105°C | Cut Tape (CT) | 2009 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 275mA | - | Not | - | - | - | - | - | 100μH | 2.52MHz | 2.5Ohm Max | - | 275mA | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | 5% | 275mA | - | - | 3.99mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-4R7-RC Bourns Inc. | 17 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8mOhm | - | - | - | 8504.50.80.00 | 5.7A | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | - | - | - | 4.7μH | 1kHz | 14mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | 13A | - | - | - | 10% | 4A | - | 70MHz | 11.5062mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |