- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1048-1R5Y Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 10.3mm | - | 7A | - | - | Not | - | - | - | - | 1.5μH | 100kHz | 4.3mOhm | - | 7A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | 7.2A | 14 | 3939 | 30% | 7A | 7A | - | - | 5.1mm | 0.201 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-3R9ML Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 20mOhm | 45MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 4.4A | - | - | Not | - | - | - | - | 3.9μH | 1kHz | 20mOhm Max | - | 4.4A | POWER INDUCTOR | DUAL ENDED | 32 @ 7.96MHz | - | - | - | 5.7A | 32 | - | 20% | 4.4A | 4.4A | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-680Y Bourns Inc. | 235 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 5mm | - | 630mA | - | - | Not | 4848 | 1919 | - | - | 68μH | 100kHz | 400mOhm Max | - | 630mA | POWER INDUCTOR | DUAL ENDED | 8.42 @ 2.52MHz | - | - | - | 360mA | 8.42 | - | 30% | 630mA | 630mA | - | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-220KL Bourns Inc. | 37760 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 3.2Ohm | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 180mA | - | CM453232 | Not | 4532 | 1812 | - | - | 22μH | 2.52MHz | 3.2Ohm Max | 130mA | 180mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | 10% | 180mA | - | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CC453232-2R2KL Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 850mA | - | - | Not | 4532 | 1812 | - | - | 2.2μH | 7.96MHz | 180mOhm Max | - | 850mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | - | 10 | - | - | 850mA | 850mA | 180mOhm | - | 3.4mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015-330M Bourns Inc. | 106 | - | Datasheet | 18 Weeks | Tin | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 3.1mm | - | 500mA | 22MHz | - | Not | - | - | - | - | 33μH | 1MHz | 959mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | 460mA | - | - | 20% | 500mA | 500mA | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-8R2Y Bourns Inc. | 107 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | Shielded | - | - | - | 7.25A | - | - | - | - | - | - | - | 8.2μH | 1kHz | 17mOhm Max | - | - | - | - | 11 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | 7.55A | - | - | 30% | - | 7.25A | - | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1208-272KL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 350mA | 600kHz | - | Not | - | - | - | - | 2.7mH | 1kHz | 5.2Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | - | 380mA | 20 | 5050 | 10% | 350mA | 350mA | - | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-100ML Bourns Inc. | 589 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 26MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 50MOhm | Copper/Tin (Cu/Sn) | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 3.7A | - | - | Not | - | - | 7.6mm | - | 10μH | 1kHz | 50mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 43 @ 4MHz | - | - | - | - | 50 | - | 20% | 2.9A | 2.9A | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020TA-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | 27MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | YES | 1 | 4.06mm | - | 2.6A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 105mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 3.5A | 10 | - | 20% | - | 2.6A | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1806-330M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.40.00 | TR | YES | 1 | 14.3mm | - | 2.5A | - | - | Not | - | - | - | - | 33μH | 100kHz | 83mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 44 @ 2.52MHz | - | 44 | - | 5A | 24 | - | 20% | 2.5A | 2.5A | - | - | 6.8mm | 0.280 7.10mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB9012-222KL Bourns Inc. | 200000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 800kHz | Ferrite | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.9Ohm | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 360mA | - | - | Not | - | - | 5mm | 650 μm | 2.2mH | 1kHz | 5.9Ohm Max | - | 360mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | 15 | - | 10% | 360mA | 360mA | - | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-680KL Bourns Inc. | 18648 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 520mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | NO | 1 | - | Chip | 620mA | - | - | Not | - | - | - | - | 68μH | 1kHz | 520mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 840mA | 22 | - | 10% | 620mA | 620mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-151K Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 260MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 1.55A | 5MHz | - | Not | - | - | - | - | 150μH | 796kHz | 260mOhm Max | - | 1.55A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | - | - | 20 | 4949 | 10% | 1.55A | 1.55A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0703-100KL Bourns Inc. | 7000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR | NO | 1 | 4.7mm | - | 1A | - | - | Not | - | - | 4mm | - | 10μH | 100kHz | 170mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | - | 1.4A | 23 | - | 10% | 1A | 1A | - | - | 2.7mm | 0.106 2.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040-101M Bourns Inc. | 697 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 810.994808mg | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 8.3mm | - | 1A | - | - | Not | - | - | - | - | 100μH | 100kHz | 400mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | - | - | - | 20% | 1A | 1A | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028-101Y Bourns Inc. | 580 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 420mA | - | - | Not | - | - | - | - | 100μH | 100kHz | 625mOhm | - | 470mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | - | 15 | - | 30% | 470mA | 470mA | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-222KL Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8.2Ohm | Copper/Tin (Cu/Sn) | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 200mA | - | - | Not | - | - | 7.6mm | - | 2.2mH | 1kHz | 8.2Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 85 @ 128kHz | - | - | - | 240mA | 85 | 5039 | 10% | 200mA | 200mA | - | - | 5.3mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2510-1R0M Bourns Inc. | 2190 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 29.993795mg | - | - | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Semi-Shielded | - | 2mm | - | 2.2A | - | - | - | 2520 | 1008 | - | - | 1μH | 1MHz | 80mOhm Max | - | 2.2A | - | - | 10 @ 1MHz | - | - | - | 2.7A | - | - | 20% | - | 2.2A | - | - | 1.02mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-331Y Bourns Inc. | 4443 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 5mm | - | 300mA | - | - | Not | 4848 | 1919 | - | - | 330μH | 100kHz | 1.7Ohm Max | 250mA | 300mA | POWER INDUCTOR | DUAL ENDED | 16.48 @ 796kHz | - | - | - | 170mA | 16.48 | - | 30% | 300mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - |