- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1806-100ML Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 25MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | 14.3mm | - | 5.3A | - | Not | - | - | - | - | - | 10μH | 2.52MHz | 25mOhm Max | 5.3A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 10A | 22 | - | 20% | 5.3A | 5.3A | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6028-820Y Bourns Inc. | 73 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 700mA | - | - | - | - | - | - | - | 82μH | 100kHz | 400mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 9 @ 796kHz | - | - | 560mA | 9 | 2727 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CI160808-1N0D Bourns Inc. | 25555 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2011 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | Not | 1608 | 0603 | - | - | - | 1nH | 100MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | 8 | - | - | 300mA | - | - | - | 787.4μm | 0.037 0.95mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU6011-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 6.8mm | - | 1.1A | - | Not | - | - | - | - | - | 10μH | 100kHz | 220mOhm Max | 1.1A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 12 | 720mA | 12 | 2626 | - | 1.1A | - | - | - | 1.1mm | 0.049 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3010-1R5Y Bourns Inc. | 20873659 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e1 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 2A | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 91mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 1.65A | - | - | 30% | 2A | 2A | - | - | 1mm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-331K Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 600MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.1A | 2.9MHz | Not | - | - | - | - | - | 330μH | 100kHz | 600mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | 1.4A | 18 | 4949 | 10% | 1.1A | 1.1A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5030TA-R47M Bourns Inc. | 100 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 12A | - | - | - | - | - | - | - | 470nH | 100kHz | 7.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 16A | - | 2120 | 20% | - | 12A | - | - | - | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-150M Bourns Inc. | 9820 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 17.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 5A | - | Not | - | - | - | - | - | 15μH | 1kHz | 27mOhm Max | 5A | - | - | 25 @ 2.52MHz | - | - | 4.6A | - | - | 20% | - | 5A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM32-151M-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.6Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 200mA | - | Not | - | - | - | - | - | 150μH | 1kHz | 4.6Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | - | 38 | 230mA | - | 1211 | - | 200mA | - | - | - | 2.8mm | 0.110 2.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1130-821K-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 288mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 2.8A | - | Not | - | - | 19.56mm | 19.558mm | - | 820μH | 1kHz | 288mOhm Max | 2.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 2.8A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL875-820K-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 8MHz | Ferrite | - | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1A | - | Not | - | - | 5mm | - | 700 μm | 82μH | 2.52MHz | 240mOhm Max | 1A | DC-DC CONVERTER | - | 20 @ 2.52MHz | Radial | 20 | - | 20 | - | - | 1A | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM5022H-3R3M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 39MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM5022H | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | - | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 7.8mOhm | 9A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | - | 38 | 17A | - | 8759 | - | 9A | - | - | - | 7mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-2R2M Bourns Inc. | 40600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 10A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 12mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 14A | - | 2626 | 20% | - | 10A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040TA-331M Bourns Inc. | 793 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 330μH | - | 850mOhm | - | - | - | 10 @ 1MHz | - | - | 750mA | - | - | 20% | - | 700mA | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0906-151KL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 750mA | - | Not | - | - | - | - | - | 150μH | 1kHz | 560mOhm Max | 750mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | 900mA | 15 | 4137 | 10% | 750mA | - | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 5800-183-RC Bourns Inc. | 38 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 48.3Ohm | - | 8504.50.80.00 | 58mA | - | NO | 1 | - | Bobbin Core | 39mA | - | Not | - | - | - | - | 635 μm | 18mH | 1kHz | 41Ohm Max | 39mA | HIGH CURRENT INDUCTOR | - | - | - | - | 80mA | - | - | 10% | 39mA | - | - | 6.985mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-680-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 47mOhm | - | 8504.50.80.00 | 2.8A | - | NO | 1 | - | Bobbin Core | 2.5A | - | Not | - | - | - | - | 812.8 μm | 68μH | 1kHz | 56mOhm Max | 2.5A | HIGH CURRENT INDUCTOR | - | - | - | - | 3.2A | - | - | 10% | 2.5A | - | 4.5MHz | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-270K-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 8.2A | - | Not | - | - | - | - | - | 27μH | 1kHz | 14mOhm Max | 8.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 10% | 8.2A | - | - | - | 13.72mm | 0.540 13.72mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2111-H-RC Bourns Inc. | 285 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2002 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 67mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.3A | - | Not | - | - | 19.05mm | - | 685.8 μm | 68μH | 1kHz | 67mOhm Max | 3.3A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 3.3A | 3.3A | 1kHz | 21.844mm | 11.43mm | 0.450 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM74SB-100M-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 26MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | 1.65A | - | Not | - | - | - | - | - | 10μH | 100kHz | 70mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2A | - | - | 20% | 1.65A | 1.65A | - | - | 4.5mm | 0.193 4.90mm | No | No SVHC | ROHS3 Compliant | - | - |