- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0703-120KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 36MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 900mA | - | Not | - | - | - | - | - | - | 12μH | 100kHz | 180mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 1.3A | 20 | 2618 | - | 900mA | - | - | - | 100μm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0908-100ML Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 3A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 40mOhm Max | 3A | POWER INDUCTOR | DUAL IN-LINE | 33 @ 2.52MHz | - | 33 | - | 4.1A | 33 | 3741 | 20% | 3A | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4018-150Y Bourns Inc. | 365 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.03A | - | Shielded | - | 5mm | - | 1.03A | SRR4018 | Not | 4848 | 1919 | - | - | - | - | 15μH | 100kHz | 220mOhm Max | 1.03A | - | - | 8 @ 2.52MHz | - | - | - | 820mA | 8 | - | 30% | 1.03A | 1.03A | - | - | 1.8mm | 0.079 2.00mm | 5mm | 4.8mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0608-3R9ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 45MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 720mA | RLB0608 | - | - | - | 2mm | 28mm | - | 0.5 mm | 3.9μH | 7.96MHz | 300mOhm Max | 720mA | POWER INDUCTOR | - | 60 @ 7.96MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | 6.5mm | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM43-220M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | 566.990462mg | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 760mA | - | Not | - | - | - | - | - | - | 22μH | 1kHz | 380mOhm Max | 760mA | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 1.2A | 25 | 1816 | 20% | 760mA | 760mA | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5015TA-3R3M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 35MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.2A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 78mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 4.5A | - | - | 20% | - | 3.2A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307A-680K Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.3A | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 120mOhm Max | 2.3A | - | - | 24 @ 2.52MHz | - | - | - | 3.5A | - | - | 10% | - | 2.3A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-271M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 270μH | 1kHz | 410mOhm Max | - | - | - | 16 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 1.3A | - | - | 20% | - | 1.5A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL875S-270L-RC Bourns Inc. | 354000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 14MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 1.49A | - | - | - | - | 5mm | - | - | - | 27μH | 2.52MHz | 100mOhm Max | 1.49A | DC-DC CONVERTER | - | 35 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R39ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 575mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 390nH | 25.2MHz | 300mOhm Max | 575mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | - | 40 | - | - | 575mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-390KL Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 7.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 390mA | RLB0608 | Not | - | - | 2mm | 28mm | - | 0.5 mm | 39μH | 2.52MHz | 900mOhm Max | 390mA | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | - | 50 | - | - | 390mA | - | - | - | 6.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8230-56-RC Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 24MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 187mA | - | Not | - | - | - | 66.5mm | - | - | 33μH | 2.5MHz | 3.4Ohm Max | 187mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 10% | 187mA | - | - | 3.05mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1028-2R2Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 5.3A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 11mOhm | 5.3A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | 4.8A | 12 | 3939 | - | 5.3A | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3010-100M Bourns Inc. | 29 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 900mA | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 420mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | 11 | - | 600mA | - | - | 20% | 900mA | 900mA | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-100KL Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0604 | 0.228Dia 5.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | 5.8mm | - | - | SDR0604 | - | - | - | - | - | - | - | 10μH | 1kHz | 100mOhm | 1.45A | - | - | - | - | - | - | - | 30 | - | 10% | - | - | 23MHz | - | 4.8mm | 0.189 4.80mm | 5.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0735A-681M Bourns Inc. | 293 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 7.5mm | - | 210mA | - | Not | - | - | - | - | - | - | 680μH | 1kHz | 4Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | 20% | - | 210mA | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0608-101KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~105°C | Bulk | 2002 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 305mA | RLB0608 | Not | - | - | 2mm | - | - | 0.5 mm | 100μH | 796kHz | 1.7Ohm Max | 305mA | POWER INDUCTOR | - | 50 @ 796kHz | Radial | 50 | - | - | 50 | - | 10% | 305mA | 305mA | - | - | 6.5mm | 0.295 7.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-101-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 90mOhm | - | - | - | - | 8504.50.80.00 | 2.2A | - | NO | 1 | - | Bobbin Core | 1.6A | - | Not | - | - | - | - | - | 812.8 μm | 100μH | 1kHz | 86mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 2.7A | - | - | 10% | 1.6A | - | 3MHz | 11.5062mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5731-RC Bourns Inc. | 31 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 5700 | 0.850Diax0.360W 21.59mmx9.14mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 25mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.14mm | Vertical Mount | 4A | - | Not | - | - | 8.64mm | - | 8.636mm | 810 μm | 40μH | 1kHz | 25mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 4A | 4A | - | 21.59mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0805A-390M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.9A | - | - | - | - | - | - | - | - | 39μH | 1MHz | 160mOhm Max | - | - | - | - | - | - | - | 1.5A | - | - | 20% | - | 1.9A | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |