- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1006-2R5ML Bourns Inc. | 79020 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | SINGLE SIDE | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 9.8mm | - | - | - | - | - | - | - | - | - | - | 2.5μH | 1kHz | 2.67Ohm | - | 280mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 6A | 68MHz | 12A | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9250A-822-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | 250mA | - | Not | - | - | - | - | - | - | 8.2μH | 7.9MHz | 1.32Ohm Max | - | 250mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | - | - | - | - | 10% | 250mA | - | - | - | 4.36mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR3818A-101M Bourns Inc. | 268 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 340mA | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 2.6Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 200mA | - | - | 0.34A | 20% | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM2120-100K-RC Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | - | NO | 1 | 25.4mm | Epoxy Resin | 13.9A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 7mOhm Max | - | 13.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 13.9A | 13.9A | - | - | - | 20.83mm | 0.820 20.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN1060-151M Bourns Inc. | 5465 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.1mm | - | 1.25A | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 300mOhm Max | - | 1.25A | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | 1.35A | - | - | - | 20% | 1.25A | 1.25A | - | - | - | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-681KL Bourns Inc. | 30000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.6Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 490mA | - | - | NO | 1 | - | Shrink Tube | 400mA | RLB0914 | Not | - | - | 5mm | - | - | 650 μm | 680μH | 796kHz | 1.6Ohm Max | - | 400mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | 900mA | 20 | - | - | 10% | 400mA | 400mA | - | - | 8.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL622-680K-RC Bourns Inc. | 44300 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 4.9MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 210mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 1.2A | - | Not | - | - | 5mm | 5mm | - | - | 68μH | 2.52MHz | 210mOhm Max | - | 1.2A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | 30 | - | - | 10% | 1.2A | - | - | - | - | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-68NJ Bourns Inc. | 34000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.45GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | 500mA | - | - | 2012 | 0805 | - | - | - | - | 68nH | 200MHz | 270mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 60 | - | - | 5% | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM42S-101-RC Bourns Inc. | 4240 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 1.35Ohm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | 300mA | - | 1919 | - | - | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015TA-330M Bourns Inc. | 132 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 800mOhm | - | - | - | - | 12 @ 100kHz | - | - | 400mA | - | - | - | 20% | - | 450mA | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CE201210-6N8J Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 6.8nH | 100MHz | 250mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | - | - | 20 | - | - | - | 300mA | - | - | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-822KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | 800kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 80mA | - | - | Shielded | - | 13mm | - | 80mA | SRR0906 | - | - | - | - | - | - | - | 8.2mH | 1kHz | 31Ohm Max | - | 80mA | - | - | 100 @ 252kHz | - | - | 90mA | - | - | - | 10% | - | - | - | - | - | 6mm | 0.248 6.30mm | 10.0076mm | 9.4996mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6100-470K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 8.3MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | - | - | 47μH | 100kHz | 84mOhm Max | - | 2.79A | DC-DC CONVERTER | - | 8.3 @ 2.52MHz | - | - | - | 8.3 | - | - | - | 2.79A | - | - | - | 11mm | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2202-V-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | 12A | - | Not | - | - | 11.68mm | - | 11.684mm | 1.35 mm | 12μH | 1kHz | 8mOhm Max | - | 12A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 12A | - | - | - | 24.13mm | - | 13.97mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-391K-RC Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | 480mA | - | Not | - | - | 5mm | - | - | - | 390μH | 796kHz | 1Ohm Max | - | 480mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | 10% | 480mA | - | - | - | - | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6000-121K-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 1.25mA | - | Not | - | - | 5mm | - | - | - | 120μH | 796kHz | 320mOhm Max | - | 1.25A | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 10 | - | - | 10% | 1.25A | - | - | - | 9mm | - | 0.480 12.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4612-RC Bourns Inc. | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 61MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.40.00 | - | - | - | NO | 1 | - | Varnish Coating | 500mA | - | Not | - | - | - | - | - | - | 10μH | 2.52MHz | 1.5Ohm Max | - | 500mA | RF INDUCTOR | - | 36 @ 2.52MHz | - | 36 | - | 36 | - | - | 10% | 500mA | - | - | - | 6.86mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5020TA-1R0M Bourns Inc. | 377810 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 64MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 7A | TR, EMBOSSED, 13 INCH | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 1μH | 0.1MHz | 20mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 13 @ 100kHz | - | 13 | 13.7A | - | 2220 | 7A | 20% | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI160808-R10J Bourns Inc. | 3458 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 500MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 950μm | Rectangular | 300mA | - | Not | 1608 | 0603 | - | - | - | - | 100nH | 100MHz | 1.7Ohm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | - | 5% | 300mA | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0912-330KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 13MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 1.7A | - | - | Unshielded | 1 | - | Shrink Tube | 1.1A | RLB0912 | Not | - | - | 5mm | - | - | - | 33μH | 1kHz | 140mOhm Max | - | 1.1A | POWER INDUCTOR | - | 45 @ 2.52MHz | Radial | 45 | 2A | - | - | - | - | 1.1A | - | - | - | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - |