- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1260A-102K Bourns Inc. | 221 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 680mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | 1.7Ohm Max | - | - | - | - | 30 @ 252kHz | - | - | - | 600mA | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030TA-1R2M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 50MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 6.5A | - | Shielded | - | - | - | 6.5A | - | SRP5030TA | - | - | - | - | - | - | - | 1.2μH | 100kHz | 16mOhm Max | - | - | - | - | 10 @ 100kHz | - | - | - | 11A | - | - | 20% | - | 6.5A | - | - | - | 0.118 3.00mm | 5.6896mm | 5.207mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7050TA-6R8M Bourns Inc. | 41400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 18MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 5.5A | - | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 51.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 8.5A | - | 2626 | 20% | - | 5.5A | - | - | - | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7050TA-R33M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 100MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 25A | - | - | - | - | - | - | - | - | - | 330nH | 100kHz | 3mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 32A | - | 2626 | 20% | - | 25A | - | - | - | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU2011-6R8Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 700mA | - | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 450mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 6 @ 7.96MHz | - | 6 | - | 540mA | - | 1111 | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2213-V-RC Bourns Inc. | 5 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 3.3A | - | - | Not | - | - | 11.18mm | - | 11.176mm | 690 μm | 120μH | 1kHz | 98mOhm Max | - | 3.3A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 3.3A | 3.3A | - | 24.13mm | - | 13.97mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-8R2-V-RC Bourns Inc. | 283 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 13.2A | - | - | Not | - | - | 8.64mm | - | 8.636mm | - | 8.2μH | 1kHz | 7mOhm Max | - | 13.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 13.2A | - | - | 21.844mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038-7R0Y Bourns Inc. | 509 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 3.9A | - | - | Not | - | - | - | - | - | - | 7μH | 100kHz | 35mOhm | - | 3.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 13 | - | 30% | 3.9A | - | 36MHz | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-332-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6.56Ohm | - | - | - | - | 8504.50.80.00 | 130mA | - | NO | 1 | - | Bobbin Core | 125mA | - | - | Not | - | - | - | - | - | 635 μm | 3.3mH | 1kHz | 8.8Ohm Max | - | 125mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 200mA | - | - | 10% | 125mA | - | - | 6.985mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6603-680ML Bourns Inc. | 25200 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 290MOhm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 400mA | 15MHz | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 290mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | - | 170mA | 40 | - | 20% | 400mA | 400mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2009-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 400mA | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 1.08Ohm Max | 680mA | 400mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 350mA | 10 | 1111 | - | 400mA | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-44-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 50MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.7Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 180mA | - | - | Not | - | - | - | 66.5mm | - | 510 μm | 10μH | 7.9MHz | 3.7Ohm Max | - | 180mA | DC-DC CONVERTER | - | 55 @ 7.9MHz | - | 55 | - | - | 55 | - | 10% | 180mA | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5030TA-100M Bourns Inc. | 950000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 18MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 2.75A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 128mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 3.5A | - | 2120 | 20% | - | 2.75A | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2303-V-RC Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 18A | - | - | Not | - | - | 14.22mm | - | - | - | 15μH | 1kHz | 6mOhm Max | - | 18A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 18A | 18A | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5730-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.850Diax0.360W 21.59mmx9.14mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 50mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.14mm | Vertical Mount | 3A | - | - | Not | - | - | 8.38mm | - | - | 640 μm | 70μH | 1kHz | 50mOhm Max | - | 3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 3A | - | - | 21.59mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6040A-180M Bourns Inc. | 1733 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 1.5A | - | - | - | - | - | - | - | - | - | 18μH | 10kHz | 75mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.35A | - | 2626 | 20% | - | 1.5A | - | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5015TA-5R6M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 27MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.4A | - | - | - | - | - | - | - | - | - | 5.6μH | 100kHz | 152mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 3.2A | - | - | 20% | - | 2.4A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0603-150ML Bourns Inc. | 31150 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 930mA | - | Unshielded | - | - | - | 930mA | - | SDR0603 | Not | 1608 | 0603 | - | - | - | - | 15μH | 1kHz | 180mOhm Max | - | 930mA | - | - | 22 @ 2.52MHz | - | - | - | 1.1A | 22 | - | 20% | 930mA | 930mA | - | 5.8mm | 3.9mm | 0.154 3.90mm | 5.7912mm | 5.7912mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-R47J Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 450MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 470mA | - | - | Not | 2520 | 1008 | - | - | - | - | 470nH | 25MHz | 1.19Ohm Max | 600mA | 470mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | 5% | 470mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8250-221K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | 9.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | - | - | - | - | - | - | - | 25.4mm | - | - | 220μH | 790kHz | 3.48Ohm Max | - | 251mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | 80mA | 65 | - | - | - | - | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |