- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1050A-8R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2μH | - | 22mOhm Max | - | - | - | - | - | - | - | 4.85A | - | - | 30% | - | 5A | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5900-100-RC Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 17mOhm | - | - | - | - | 8504.50.80.00 | 4.7A | - | NO | 1 | - | Bobbin Core | 4A | - | - | Not | - | - | - | - | - | 812.8 μm | 10μH | 1kHz | 19mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 8.7A | - | - | 10% | 4A | - | 50MHz | 11.51mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7032-100M Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 68MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 1.4A | 35MHz | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 68mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | 1.6A | 25 | - | 20% | 1.4A | 1.4A | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-221-RC Bourns Inc. | 35 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 162mOhm | - | - | - | - | 8504.50.80.00 | 1.5A | - | NO | 1 | - | Bobbin Core | 1.6A | - | - | Not | - | - | - | - | - | 812.8 μm | 220μH | 1kHz | 185mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.8A | - | - | 10% | 1.6A | - | 1.9MHz | 11.5062mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4026-101M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 300mA | - | - | - | - | - | - | - | - | - | 100μH | 100kHz | 1.2Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | - | - | 1616 | 20% | - | 300mA | - | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8230-48-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 35MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | Tubular | 205mA | - | - | Not | - | - | - | 66.5mm | - | - | 15μH | 2.5MHz | 2.8Ohm Max | 205mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 10% | 205mA | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F270J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | - | TUBULAR PACKAGE | 11MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Conformal Coated | 135mA | - | - | Not | - | - | - | - | - | - | 27μH | 2.5MHz | 1.35Ohm Max | 270mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | 5% | 270mA | - | - | 2.79mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL875S-271K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 450mA | - | - | - | - | - | 5mm | - | - | - | 270μH | 1kHz | 860mOhm Max | 450mA | DC-DC CONVERTER | - | 40 @ 796kHz | - | - | - | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-3R3J-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 45MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | 335mA | - | - | - | 4532 | 1812 | - | - | - | - | 3.3μH | 7.96MHz | 800mOhm Max | 355mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-681K Bourns Inc. | 11800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | - | Not | - | - | - | - | - | - | 680μH | 100kHz | 1Ohm Max | 800mA | - | - | 10 @ 796kHz | - | - | - | 1.2A | - | - | 10% | 800mA | 800mA | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-820KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 2.3A | - | - | - | - | - | - | - | - | - | 82μH | 100kHz | 144mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 28 @ 2MHz | - | 28 | - | 3.5A | 28 | 8759 | 10% | - | 2.3A | - | - | 7.0104mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0805A-391K Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | 390μH | 1kHz | 1.5Ohm Max | - | - | - | - | - | - | - | 450mA | - | - | 10% | - | 600mA | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78FR39J-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | 310MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | - | 1A | - | Unshielded | - | - | - | - | - | 78F | Not | - | - | - | - | - | 510 μm | 390nH | 25MHz | 100mOhm Max | 1A | - | - | 40 @ 25MHz | Axial | - | - | - | 40 | - | - | 1A | - | - | 2.79mm | - | - | 7.11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5030T-100M Bourns Inc. | 1147 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRP5030T | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.4mm | - | 2.75A | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 128mOhm Max | 2.75A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.5A | - | - | 20% | - | 2.75A | 100kHz | - | 2.8mm | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6603-101ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 480MOhm | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 300mA | 10MHz | - | - | - | - | - | - | - | - | 100μH | 100kHz | 480mOhm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | - | 130mA | 40 | - | 20% | - | 300mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2216-V-RC Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 3.6A | - | - | Not | - | - | 12.19mm | - | - | 860 μm | 220μH | 1kHz | 83mOhm Max | 3.6A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 3.6A | 3.6A | 1kHz | 24.13mm | 13.97mm | 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1210-101J-RC Bourns Inc. | 28 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 10MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 40mA | - | - | - | 3225 | 1210 | - | - | - | - | 100μH | 796kHz | 10Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0735A-101M Bourns Inc. | 425 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 540mA | - | - | Not | - | - | - | - | - | - | 100μH | 1kHz | 630mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | 20% | - | 540mA | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-1R8JL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Wirewound | 900mOhm | - | 100°C | -20°C | Wirewound | - | 200mA | - | Unshielded | - | 2.5mm | - | 200mA | - | CM322522 | Not | - | - | - | - | - | - | 1.8μH | 7.96MHz | 820mOhm Max | 200mA | - | - | 30 @ 7.96MHz | - | - | - | - | 30 | - | - | 200mA | - | - | - | 2.2mm | 0.087 2.20mm | 3.2004mm | 2.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1110-391K-RC Bourns Inc. | 16 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1A | - | - | Not | - | - | 11.94mm | - | 11.938mm | - | 390μH | 1kHz | 460mOhm Max | 1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 1A | - | - | 16.76mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - |