- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN4018TA-1R0M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | 145MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 3.2A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 27mOhm | - | - | - | 10 @ 100kHz | - | - | - | 4A | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0703-180KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 700mA | - | - | - | - | - | - | - | 18μH | 100kHz | 280mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 1.05A | 20 | 2618 | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1028-1R5Y Bourns Inc. | 27500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 6.5A | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 7.3Ohm | 6.5A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | - | 12 | 3939 | - | 6.5A | - | - | 2.8mm | 0.122 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-271K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 220mA | - | Not | - | - | - | - | - | 270μH | 1kHz | 2.1Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 350mA | - | 4132 | - | 220mA | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2217-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.4A | - | Not | - | - | 22.86mm | - | - | 270μH | 1kHz | 92mOhm Max | 3.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 3.4A | 3.4A | 24.13mm | 13.97mm | 0.550 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-101-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 208mOhm | - | 8504.50.80.00 | 800mA | - | NO | 1 | - | Bobbin Core | 632mA | - | Not | - | - | - | - | 635 μm | 100μH | 1kHz | 210mOhm Max | 632mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.1A | - | - | 10% | 632mA | - | 6.985mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5028-181Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Shielded | - | - | - | 1.2A | - | - | - | - | - | - | - | 180μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2013-220Y Bourns Inc. | 2722 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 400mA | - | Not | - | - | - | - | - | 22μH | 100kHz | 880mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 350mA | 12 | 1111 | - | 400mA | - | - | 1.3462mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-471K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 160mA | - | Not | - | - | - | - | - | 470μH | 1kHz | 3.6Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 60 @ 796kHz | - | 60 | - | 280mA | - | 4132 | - | 160mA | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-121K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 8.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 350mA | - | Not | - | - | - | - | - | 120μH | 1kHz | 1Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 550mA | - | 4132 | - | 350mA | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-472YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 800kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 120mA | - | Not | - | - | - | - | - | 4.7mH | 1kHz | 12Ohm Max | 120mA | POWER INDUCTOR | DUAL IN-LINE | 90 @ 252kHz | - | 90 | - | 190mA | 90 | 3741 | 15% | 120mA | - | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 38MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 5.8A | - | Semi-Shielded | - | - | - | - | SRN8040TA | - | - | - | - | - | - | 4.7μH | - | 19.5mOhm | - | - | - | 15 @ 1MHz | - | - | - | 6.7A | - | - | 20% | - | 5.8A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-820-V-RC Bourns Inc. | 7 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 8.8A | - | Not | - | - | 13.21mm | 13.208mm | 1.07 mm | 82μH | 1kHz | 37mOhm Max | 8.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 8.8A | - | 32.512mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2310-V-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 10.2A | - | Not | - | - | 13.462mm | - | 1.3462 mm | 56μH | 1kHz | 17mOhm Max | 10.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 10.2A | 10.2A | 32.512mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0302-471KL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14.3Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 105mA | - | Not | - | - | - | - | - | 470μH | 1kHz | 14.3Ohm Max | 105mA | POWER INDUCTOR | DUAL ENDED | 42 @ 796kHz | - | 42 | - | 130mA | 42 | - | 10% | 105mA | 105mA | - | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5015TA-4R7M Bourns Inc. | 150 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 29MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.7A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 118mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 4A | - | - | 20% | - | 2.7A | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-681M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | - | - | 1A | - | - | - | - | - | - | - | 680μH | 1kHz | 1.2Ohm Max | - | - | - | 11 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 850mA | - | - | 20% | - | 1A | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-181KL Bourns Inc. | 2100 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 1.5A | - | Not | - | - | - | - | - | 180μH | 100kHz | 280mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | - | 2.3A | 18 | 2851 | 10% | 1.5A | 1.5A | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0805A-120M Bourns Inc. | 13100 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 25.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | - | - | - | 3A | - | - | - | - | - | - | - | 12μH | 1MHz | 80mOhm Max | - | - | - | - | - | - | - | 2.4A | - | - | 20% | - | 3A | - | - | 0.217 5.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW100505-33NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | RECTANGULAR PACKAGE | 2.35GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 400mA | - | - | 1005 | 0402 | - | - | - | 33nH | 250MHz | 350mOhm | 400mA | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | - | 24 | - | - | 24 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - |