- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW100505-33NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2.35GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 400mA | - | - | - | 1005 | 0402 | - | - | - | - | 33nH | 250MHz | 350mOhm | 400mA | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | - | 24 | - | - | 24 | - | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW100505-5N6J3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 760mA | - | - | - | 1005 | 0402 | - | - | - | - | 5.6nH | 250MHz | 83mOhm | 760mA | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | 23 | - | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210A-2R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 54MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 9.5A | - | - | - | - | - | - | - | - | - | 2.2μH | 1kHz | 90mOhm Max | - | - | - | 10 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | 12.2A | - | - | - | 30% | - | 9.5A | - | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7030-R47FM Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.7mm | - | 17A | - | SRP7030 | Not | - | - | - | - | - | - | 470nH | 100kHz | 4.5mOhm Max | 17A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 19A | - | 7070-30M | - | 20% | 17A | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-120-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 9.6A | - | - | Not | - | - | 19.3mm | - | 19.304mm | 1.0668 mm | 12μH | 1kHz | 13mOhm Max | 9.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 9.6A | - | - | - | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-270K-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 8.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 80mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.7A | - | - | Not | - | - | 5mm | 5mm | - | - | 27μH | 2.52MHz | 80mOhm Max | 1.7A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | 30 | - | - | 10% | 1.7A | - | - | - | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-820-H-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.8A | - | - | Not | - | - | 20.07mm | - | 20.066mm | - | 82μH | 1kHz | 49mOhm Max | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 4.8A | - | - | 21.844mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-471-V-RC Bourns Inc. | 37 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 4.5A | - | - | Not | - | - | 13.72mm | - | 13.716mm | 0.9398 mm | 470μH | 1kHz | 140mOhm Max | 4.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 4.5A | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP5015TA-R68M Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 85MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 7A | - | - | - | - | - | - | - | - | - | 680nH | 100kHz | 16.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 13A | - | - | 7A | 20% | - | 7A | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PQ2617BHA-4R7K Bourns Inc. | 71 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2617BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 28A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 2.5mOhm Max | - | - | - | - | - | - | - | 61.2A | - | - | - | 10% | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-4R7Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 8.5A | - | - | - | - | - | - | - | - | - | 4.7μH | 1kHz | 12mOhm Max | - | - | - | 8 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | 9.6A | - | - | - | 30% | - | 8.5A | - | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-220K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 19mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 7.2A | - | - | Not | - | - | 16mm | - | - | - | 22μH | 1kHz | 19mOhm Max | 7.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 7.2A | - | - | 20.574mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-821K Bourns Inc. | 1162 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 700mA | 1.4MHz | - | Not | - | - | - | - | - | - | 820μH | 100kHz | 1.5Ohm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 940mA | 20 | 4949 | - | 10% | 700mA | 700mA | - | - | 7.5mm | 0.315 8.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-R33G Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 570MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | - | Not | 2520 | 1008 | - | - | - | - | 330nH | 25MHz | 1.05Ohm Max | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | 2% | 500mA | 500mA | - | - | 1.3mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0604-820KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 600MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 580mA | - | - | Not | - | - | - | - | - | - | 82μH | 1kHz | 600mOhm Max | 580mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 750mA | 20 | - | - | 10% | 580mA | 580mA | - | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-820KL Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 7Ohm | Matte Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 120mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 82μH | 2.52MHz | 7Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | 10% | 120mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL181S-124J-RC Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 90kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2002 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 8mA | - | - | Not | - | - | 5mm | - | - | - | 120mH | 1kHz | 97Ohm Max | 8mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | 100 | - | - | 5% | 8mA | - | - | 10.5mm | 14mm | 0.551 14.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-270-RC Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 27mOhm | - | - | 8504.50.80.00 | 3.6A | - | NO | 1 | - | Bobbin Core | 4A | - | - | Not | - | - | - | - | - | - | 27μH | 1kHz | 32mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 5.2A | - | - | - | 10% | 4A | - | 10MHz | 11.5062mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-681K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 5.6MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | - | - | - | Not | - | - | - | 25.4mm | - | - | 680μH | 790kHz | 8.85Ohm Max | 163mA | RF INDUCTOR | - | 75 @ 790kHz | - | 75 | - | 50mA | 75 | - | - | - | 163mA | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048A-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 7A | - | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 5.8mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | - | - | 7.2A | - | 3939 | - | 30% | - | 7A | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |