- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0604-3R9ML Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 1.9A | - | - | Not | - | - | 3.9μH | 1kHz | 70mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | - | 3.2A | 22 | - | 20% | 1.9A | 1.9A | - | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-1R0M Bourns Inc. | 850000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 52A | - | - | - | - | - | 1μH | 100kHz | 2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 60A | - | 6767 | 20% | - | 52A | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CV201210-100K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 24MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 15mA | - | - | Not | 2012 | 0805 | 10μH | 2MHz | 1.15Ohm Max | 5mA | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 2MHz | 45 | - | - | 45 | - | 10% | 15mA | - | - | 1.25mm | 0.057 1.45mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN8040-100M Bourns Inc. | 146 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 3.1A | - | - | Not | - | - | 10μH | 100kHz | 50mOhm Max | - | 3.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 3.4A | - | - | 20% | 3.1A | 3.1A | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-331KL Bourns Inc. | 12000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.15Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 520mA | - | - | Not | - | - | 330μH | 1kHz | 1.15Ohm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 850mA | 12 | - | 10% | 520mA | 520mA | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-4R7ML Bourns Inc. | 908 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q IS MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2A | 50MHz | - | Not | - | - | 4.7μH | 1kHz | 60mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | 2.55A | 10 | - | 20% | 2A | 2A | - | 4.8mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-271K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 3.4A | - | - | - | - | - | 270μH | 1kHz | 82mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 10% | - | - | - | 15.24mm | 0.600 15.24mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0604-3R3ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | 70mOhm | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 70MOhm | - | 125°C | -40°C | Wirewound | - | 2A | - | Unshielded | - | - | - | 2A | - | SDR0604 | Not | - | - | 3.3μH | 1kHz | 70mOhm Max | - | 2A | - | - | 22 @ 7.96MHz | - | - | 3.5A | 22 | - | 20% | 2A | 2A | 5.8mm | 4.8mm | 0.189 4.80mm | 5.7912mm | 5.7912mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-3R3M Bourns Inc. | 650000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 28A | - | - | - | - | - | 3.3μH | 100kHz | 3.9mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 45A | - | 6767 | 20% | - | 28A | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0745A-100M Bourns Inc. | 3298 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 2.1A | - | - | - | - | - | 10μH | 1kHz | 52mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.5A | - | 2929 | 20% | - | 2.1A | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU8043-100Y Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | 8.3mm | - | 3.5A | - | - | Not | - | - | 10μH | 100kHz | 30mOhm | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | 27 | - | 2.7A | 27 | - | 30% | 3.5A | 3.5A | - | 4.3mm | 0.181 4.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-120M Bourns Inc. | 3 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 23MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 5.2A | 19.4MHz | - | Not | - | - | 12μH | 100kHz | 23mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | - | 5A | 27 | 4949 | 20% | 5.2A | 5.2A | - | 6mm | 0.256 6.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-151M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 2.2A | - | - | Not | - | - | 150μH | 100kHz | 190mOhm Max | 9.5A | 2.2A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 1.8A | 12 | 4747 | 20% | 2.2A | 2.2A | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-6R8M Bourns Inc. | 9182 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.40.00 | - | TR, 13 Inch | Shielded | 1 | 7mm | Chip | 4.5A | - | - | Not | - | - | 6.8μH | 100kHz | 60mOhm Max | 15.5A | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6A | - | - | 20% | 4.5A | 4.5A | - | 3.2mm | 0.126 3.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-120M Bourns Inc. | 238 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 6.3A | - | - | Not | - | - | 12μH | 100kHz | 22mOhm Max | 1.7A | 6.3A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | - | 6.1A | 14 | 4747 | 20% | 6.3A | 6.3A | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1038-3R5Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 11.5mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10.3mm | Rectangular | 5.5A | - | - | Not | - | - | 3.5μH | 100kHz | 11.5mOhm | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | 14 | - | - | 14 | 3939 | 30% | 5.5A | 5.5A | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6038-100Y Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 38MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2A | 24.9MHz | - | Not | - | - | 10μH | 100kHz | 38mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 8.8 @ 2.52MHz | - | - | 2.05A | 8.5 | 2727 | 30% | 2A | 2A | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-221KL Bourns Inc. | 1625 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 220mA | - | - | Not | - | - | 220μH | 1kHz | 4.4Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | 50 | - | 330mA | 50 | 1816 | 10% | 220mA | 220mA | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020TA-1R5M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | 62MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2008 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.06mm | - | 4.5A | - | - | - | - | - | 1.5μH | 100kHz | 42mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 10 | - | 20% | - | 4.5A | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU5028-2R2Y Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 2.5A | - | - | Not | - | - | 2.2μH | 100kHz | 21mOhm | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 10 | - | 30% | 3.2A | 3.2A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |