- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM453232-270KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 3.6Ohm | Matte Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 170mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 27μH | 2.52MHz | 3.6Ohm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | 10% | 170mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-1R5ML Bourns Inc. | 556 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 100MHz | Ferrite | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 8.5A | - | - | Not | - | - | 5mm | - | - | - | 1.5μH | 1kHz | 16mOhm Max | - | 8.5A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | - | - | 8.5A | - | 9mm | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2305-V-RC Bourns Inc. | 83 | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 16.4A | - | - | Not | - | - | 14.22mm | - | - | 1.6764 mm | 22μH | 1kHz | 7mOhm Max | - | 16.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 16.4A | 16.4A | 32.512mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2101-V-RC Bourns Inc. | 119 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 10.8A | - | - | Not | - | - | 8.64mm | - | 8.636mm | 1.35 mm | 10μH | 1kHz | 6mOhm Max | - | 10.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 10.8A | 10.8A | 21.844mm | - | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM322522-6R8JL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 150mA | - | - | - | 3225 | 1210 | - | - | - | - | 6.8μH | 7.96MHz | 1.8Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-1R0M-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 22.7A | - | - | - | - | - | - | - | - | - | 1μH | 1kHz | 2mOhm Max | - | 22.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 8230-74-RC Bourns Inc. | 29 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | 10MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 79mA | - | - | Not | - | - | - | 66.5mm | - | - | 180μH | 790kHz | 17Ohm Max | - | 79mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | 10% | 79mA | - | 3.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-8R2Y Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 19.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 5.7A | 24MHz | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 19.5mOhm Max | 2.1A | 5.7A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | - | 5.8A | 18 | 4949 | - | 30% | 5.7A | 5.7A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4628-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | - | 20MHz | Iron | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 650mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 600mA | - | - | Not | - | - | - | 38.1mm | - | - | 39μH | 2.52MHz | 650mOhm Max | - | 600mA | RF INDUCTOR | - | 70 @ 2.52MHz | - | 70 | - | 70 | - | - | - | 600mA | - | 7.366mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-470M-RC Bourns Inc. | 1000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2.52MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 87mOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 2.6A | - | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 95mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | 4.6A | 22 | - | - | 20% | 2.5A | 2.5A | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-R47J Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | Copper | - | 375MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 250mA | - | - | Not | 2012 | 0805 | - | - | - | - | 470nH | 250MHz | 1.72Ohm | 500mA | 250mA | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | - | 33 | - | 33 | - | - | 5% | 250mA | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM5022-101K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 796kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | 1.7A | - | - | - | - | - | - | - | - | - | 100μH | 100kHz | 190mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 25 @ 7MHz | - | - | 3.2A | - | 7255 | - | - | - | - | - | - | 0.272 6.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-330M Bourns Inc. | 12000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 650mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 405mOhm | - | - | - | - | 10 @ 100kHz | - | - | 700mA | - | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0603-331KL Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 4.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 180mA | - | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 4.2Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | 240mA | 18 | - | - | 10% | 180mA | 180mA | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028A-101Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Silver, Tin | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 5.4mm | - | 470mA | - | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 800mOhm Max | - | 470mA | - | - | 15 @ 796kHz | - | - | 420mA | - | - | - | 30% | - | 470mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040TA-1R4Y Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 78MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4μH | - | 10mOhm | - | - | - | - | 15 @ 1MHz | - | - | 11.8A | - | - | - | 30% | - | 8.2A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4028-121Y Bourns Inc. | 857 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 470mA | - | - | Not | 4848 | 1919 | - | - | - | - | 120μH | 100kHz | 700mOhm Max | - | 470mA | POWER INDUCTOR | DUAL ENDED | 13.32 @ 796kHz | - | - | 280mA | 13.32 | - | - | 30% | 470mA | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2103-V-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 7.7A | - | - | Not | - | - | 8.38mm | - | - | 1.07 mm | 15μH | 1kHz | 12mOhm Max | - | 7.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.7A | 7.7A | 21.844mm | - | 11.43mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6000-1R5M-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | 130MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 8.5A | - | - | Not | - | - | 5mm | 10mm | - | - | 1.5μH | 7.96MHz | 16mOhm Max | - | 8.5A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | - | 20% | 8.5A | - | 9mm | - | 0.480 12.20mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4828A-8R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 35MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 2.4A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 8.2μH | 0.1MHz | 87mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.25A | - | - | 2.4A | 30% | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 |