- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1028A-220Y Bourns Inc. | 2395 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 1.6A | Not | - | - | - | - | - | 22μH | 100kHz | 135mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | 1.4A | - | 3939 | 30% | - | 1.6A | - | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7050TA-R47M Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 95MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 22A | - | - | - | - | - | - | 470nH | 100kHz | 3.9mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 30A | - | 2626 | 20% | - | 22A | - | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2121-H-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.5A | Not | - | - | 20.07mm | - | - | 560μH | 1kHz | 300mOhm Max | 1.5A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 1.5A | 1.5A | - | - | 21.84mm | 11.43mm | 0.450 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1110-151K-RC Bourns Inc. | 16 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.6A | Not | - | - | 12.7mm | 12.7mm | - | 150μH | 1kHz | 181mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 10% | 1.6A | 1.6A | - | 1.6A | 16.764mm | 21.336mm | 0.840 21.34mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1130-150K-RC Bourns Inc. | 41 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 13.5A | Not | - | - | 20.32mm | - | - | 15μH | 1kHz | 9mOhm Max | 13.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 13.5A | - | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-680M Bourns Inc. | 66730 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 400mA | Not | - | - | - | - | - | 68μH | 100kHz | 860mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 400mA | - | - | - | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL822-681K-RC Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | Q IS MEASURED AT: 796 KHZ | -55°C~105°C | Bulk | 2012 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 210mA | Not | - | - | 5mm | - | 0.61 mm | 680μH | 1kHz | 2Ohm Max | 210mA | HIGH CURRENT INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | 10% | 210mA | - | - | - | - | 10.9982mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1048A-8R2Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 4.6A | Not | - | - | - | - | - | 8.2μH | 100kHz | 20mOhm Max | 4.6A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | 3.8A | - | 3939 | 30% | - | 4.6A | - | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5712-RC Bourns Inc. | 12 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 1.250Diax0.625W 31.75mmx15.88mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 46mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | 15.88mm | Vertical Mount | 4.75A | Not | - | - | 12.7mm | - | - | 150μH | 1kHz | 46mOhm Max | 4.75A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 4.75A | 4.75A | - | - | 31.75mm | 31.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-3R9-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 7mOhm | - | - | 8504.50.80.00 | 5.9A | - | NO | 1 | - | Bobbin Core | 4A | Not | - | - | - | - | - | 3.9μH | 1kHz | 12mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | 14.4A | - | - | 10% | 4A | - | 80MHz | - | 11.5062mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1130-1R0M-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 21A | Not | - | - | 20.32mm | - | 2.0574 mm | 1μH | 1kHz | 3mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 20% | 21A | - | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-565-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 730kHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 28mA | Not | - | - | - | 25.4mm | 635 μm | 5.6mH | 250kHz | 98.9Ohm Max | 28mA | RF INDUCTOR | - | 44 @ 250kHz | - | 44 | 17mA | 44 | - | - | 28mA | - | - | - | 4.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3015TA-150M Bourns Inc. | 469 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 15μH | - | 320mOhm | - | - | - | 12 @ 100kHz | - | - | 650mA | - | - | 20% | - | 700mA | - | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0604-102KL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | - | 1.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.8Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 120mA | Not | - | - | - | - | - | 1mH | 1kHz | 6.8Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 45 @ 252kHz | - | 45 | - | 45 | - | 10% | 120mA | 120mA | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1140-180K-RC Bourns Inc. | 46 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 17.2A | - | NO | 1 | - | Bobbin Core | 27A | Not | - | - | 29.21mm | 12.7mm | - | 18μH | 1kHz | 8mOhm Max | 27A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 49.2A | - | - | 10% | 27A | - | - | - | 38.1mm | 26.162mm | 1.030 26.16mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM125SH-390M-RC Bourns Inc. | 56000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 10.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | Not | - | - | - | - | - | 39μH | 100kHz | 70mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 2.7A | - | 4949 | - | 2.8A | - | - | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-5R6K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 180mA | - | 2520 | 1008 | - | - | - | 5.6μH | 7.9MHz | 4.9Ohm | 180mA | RF INDUCTOR | DUAL ENDED | 18 @ 7.9MHz | - | 18 | - | 20 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5900-271-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 208mOhm | - | - | 8504.50.80.00 | 1.4A | - | NO | 1 | - | Bobbin Core | 1.6A | Not | - | - | - | - | 812.8 μm | 270μH | 1kHz | 210mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 1.6A | - | 1.7MHz | - | 11.5062mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-33NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 1.6GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | Not | 2520 | 1008 | - | - | - | 33nH | 100MHz | 100mOhm | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | - | - | 600mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R39K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 500MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 400mA | Not | - | - | - | - | - | 390nH | 25MHz | 1.2Ohm | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | - | - | 400mA | - | - | - | - | 2.29mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - |