- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR2207-221KL Bourns Inc. | 157 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 1.2A | - | - | - | - | - | - | - | - | - | 220μH | 100kHz | 380mOhm Max | 700mA | 1.2A | POWER INDUCTOR | DUAL ENDED | 19 @ 2MHz | - | 19 | 2.4A | 19 | 8759 | 10% | - | 1.2A | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PM0603-27NJ-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 (1608 Metric) | - | - | - | - | 2.8GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 230mOhm | - | 125°C | -40°C | Wirewound | - | 600mA | - | Unshielded | - | 1.25mm | - | 700mA | - | PM0603 | - | 1608 | 0603 | - | - | - | - | 27nH | 250MHz | 220mOhm | - | 600mA | - | - | 35 @ 250MHz | - | - | - | 40 | - | 5% | - | - | - | - | 1mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1140-271K-RC Bourns Inc. | 37 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 7A | - | NO | 1 | - | Bobbin Core | 11.4A | - | - | Not | - | - | 29.21mm | - | - | - | 270μH | 1kHz | 56mOhm Max | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 12.4A | - | - | 10% | 11.4A | - | - | 38.1mm | - | 1.030 26.16mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5800-181-RC Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 362mOhm | - | - | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | Bobbin Core | 508mA | - | - | Not | - | - | - | - | - | - | 180μH | 1kHz | 520mOhm Max | - | 508mA | HIGH CURRENT INDUCTOR | - | - | - | - | 900mA | - | - | 10% | 508mA | - | - | 6.99mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5800-820-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 152mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 804mA | - | - | Not | - | - | - | - | - | 635 μm | 82μH | 1kHz | 190mOhm Max | - | 900mA | HIGH CURRENT INDUCTOR | - | - | - | - | 1.3A | - | - | 10% | 804mA | - | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CW252016-10NG Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 | 1008 (2520 Metric) | - | - | - | - | 4.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | Unshielded | - | 2.2mm | - | 600mA | - | CW252016 | - | - | - | - | - | - | - | 10nH | 100MHz | 80mOhm Max | - | 600mA | - | - | 50 @ 500MHz | - | - | - | 50 | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CI160808-1N8D Bourns Inc. | 25555 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 3.8GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2005 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Rectangular | 300mA | - | - | - | 1608 | 0603 | - | - | - | - | 1.8nH | 100MHz | 120mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | 8 | - | - | - | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2214-V-RC Bourns Inc. | 201 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 3.1A | - | - | Not | - | - | 11.18mm | - | 11.176mm | - | 150μH | 1kHz | 110mOhm Max | - | 3.1A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 3.1A | - | - | 24.13mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM54-151K-RC Bourns Inc. | 16 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 400mA | - | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 1.1Ohm | - | 400mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 540mA | 20 | - | 10% | 400mA | 400mA | - | - | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR1280-120M Bourns Inc. | 400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 28MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 5.6A | 15MHz | - | Not | - | - | - | - | - | - | 12μH | 100kHz | 28mOhm Max | - | 5.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | 6.6A | 26 | 4949 | 20% | 5.6A | 5.6A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CI100505-12NJ Bourns Inc. | 14 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 2.7GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2005 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 200mA | - | - | Not | 1005 | 0402 | - | - | - | - | 12nH | 100MHz | 400mOhm Max | 300mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | 5% | 200mA | - | - | - | 400μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRR0908-331YL Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 550mA | - | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 800mOhm Max | - | 550mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 796kHz | - | 30 | 700mA | 30 | 3741 | 15% | 550mA | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM528S-220-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.7mm | - | 1.1A | - | - | - | - | - | - | - | - | - | 22μH | 100kHz | 120mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 7 @ 2.52MHz | - | 7 | 1A | - | 2323 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RL622-223K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 100kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 56Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 30mA | - | - | Not | - | - | 5mm | 5mm | - | - | 22mH | 79.6kHz | 56Ohm Max | - | 30mA | RF INDUCTOR | - | 30 @ 79.6kHz | Radial | 30 | - | 20 | - | 10% | 30mA | - | - | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2117-H-RC Bourns Inc. | 35 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.40.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.8A | - | - | Not | - | - | 19.3mm | - | 19.304mm | 558.8 μm | 270μH | 1kHz | 210mOhm Max | - | 1.8A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 1.8A | 1.8A | - | 21.84mm | 11.43mm | 0.450 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR0805-390Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 840mA | - | - | - | - | - | - | - | - | - | 39μH | 1kHz | 260mOhm Max | - | 840mA | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | 1.1A | 35 | - | 15% | - | 840mA | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 5900-222-RC Bourns Inc. | 44 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 500mA | - | - | Not | - | - | - | - | - | 812.8 μm | 2.2mH | 1kHz | 1.7Ohm Max | - | 500mA | HIGH CURRENT INDUCTOR | - | - | - | - | 560mA | - | - | 10% | 500mA | - | 0.55MHz | 11.51mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM13560S-100M-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | 11.339809g | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM13560S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | - | 9A | 3MHz | - | - | - | - | - | - | - | - | 10μH | 100kHz | 25.5mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 16A | - | 5553 | 20% | - | 9A | - | - | 5.8928mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR1208-102KL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 500mA | 1MHz | - | Not | - | - | - | - | - | - | 1mH | 1kHz | 1.65Ohm Max | 460mA | 500mA | POWER INDUCTOR | DUAL ENDED | 11 @ 252kHz | - | 11 | 670mA | 11 | 5050 | 10% | 500mA | 500mA | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2200LL-151-H-RC Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 52mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.9A | - | - | Not | - | - | 25.65mm | 12.7mm | 25.654mm | - | 150μH | 1kHz | 52mOhm Max | - | 4.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 4.9A | - | - | 27.94mm | 13.97mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | Lead Free |