- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1008-R27K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 2 | 1008 (2520 Metric) | - | - | - | 600MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 500mA | - | Unshielded | - | 2.2mm | - | 500mA | - | PM1008 | - | 2520 | 1008 | - | - | - | 270nH | 25MHz | 750mOhm | - | 500mA | - | - | 45 @ 100MHz | - | - | - | 45 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | 2.4892mm | 2mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-1R0M Bourns Inc. | 1000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 3.5A | 60MHz | - | Not | - | - | - | - | - | 1μH | 100kHz | 20mOhm Max | 350mA | 3.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 3.2A | 10 | 2828 | - | - | 3.5A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-820Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 82μH | - | 230mOhm Max | - | - | - | - | - | - | - | 1.5A | - | - | - | 30% | - | 1.45A | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-182K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 1120 | 0.810Dia 20.57mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.39Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 800mA | - | - | - | - | - | 15.24mm | - | - | 1.8mH | 1kHz | 1.39Ohm Max | - | 80mA | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | - | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1110-1R5M-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4kOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 9A | - | - | Not | - | - | 13.97mm | - | - | 1.5μH | 1kHz | 4mOhm Max | - | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 20% | 9A | - | - | 16.764mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-4R7M-RC Bourns Inc. | 139 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Tape & Reel (TR) | 2006 | PM1008S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.81mm | - | - | - | - | Not | - | 1008 | - | - | - | 4.7μH | 100kHz | 350mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 38 @ 1MHz | - | 38 | - | 38 | 1515 | - | - | 1A | - | - | - | 2.74mm | 0.108 2.74mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-471KL Bourns Inc. | 134 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 130mA | - | - | Not | - | - | - | - | - | 470μH | 1kHz | 7Ohm Max | - | 130mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | 190mA | 50 | 1816 | - | 10% | 130mA | 130mA | - | - | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-102K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 150mA | - | - | Not | - | - | - | - | - | 1mH | 1kHz | 5Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 35 @ 252kHz | - | - | 240mA | 35 | - | - | 10% | 150mA | 150mA | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-120ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.02A | - | - | Not | - | - | - | - | - | 12μH | 1kHz | 160mOhm Max | - | 1.02A | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | - | 1.3A | 23 | - | - | 20% | 1.02A | 1.02A | - | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-680K Bourns Inc. | 507 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 280MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 900mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 280mOhm Max | 880mA | 900mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | - | 920mA | 17 | - | - | 10% | 900mA | 900mA | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2103-H-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 12mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.7A | - | - | Not | - | - | 19.3mm | 19.304mm | - | 15μH | 1kHz | 12mOhm Max | - | 7.7A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 7.7A | 7.7A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5728-RC Bourns Inc. | 17 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.750Diax0.320W 19.05mmx8.13mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 60mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 8.13mm | Vertical Mount | 2.5A | - | - | Not | - | - | 7.11mm | - | - | 50μH | 1kHz | 60mOhm Max | - | 2.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 2.5A | 2.5A | - | 19.05mm | 19.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-6R8-V-RC Bourns Inc. | 18 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 24.5A | - | - | Not | - | - | 14.22mm | 14.224mm | - | 6.8μH | 1kHz | 5mOhm Max | - | 24.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 24.5A | - | - | 32.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-120M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 1.85A | - | - | - | - | - | 4mm | - | - | 12μH | 100kHz | 50mOhm Max | - | 1.85A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 27 | 1.4A | 27 | 2828 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-104-RC Bourns Inc. | 116 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 10MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 3.12Ohm | - | - | - | Wirewound | - | - | - | YES | 1 | - | Cylindrical | 160mA | - | - | Not | - | - | - | - | - | 100μH | 2.5MHz | 3.12Ohm Max | - | 160mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | 120mA | 50 | - | - | 10% | 160mA | - | - | 4.36mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2317-V-RC Bourns Inc. | 17 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2005 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 5.5A | - | - | Not | - | - | 14.22mm | - | 1.0668 mm | 270μH | 1kHz | 60mOhm Max | - | 5.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5.5A | 5.5A | 1kHz | 32.512mm | 16.51mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3011-1R5Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 180MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.5mm | - | 1.1A | - | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 57mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 1A | 7 | 1413 | - | - | 1.1A | - | - | - | 1.1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-1R5Y Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 75MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 11.7mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 12A | - | - | 7A | 30% | - | 7A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200HT-220-V-RC Bourns Inc. | 139 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 20mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 9.3A | - | - | Not | - | - | 11.43mm | - | 1.07 mm | 22μH | 1kHz | 20mOhm Max | - | 9.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 9.3A | 9.3A | - | 24.13mm | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP6540-8R2M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Ferrite | - | - | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2006 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 4.5A | - | Shielded | - | 6.7mm | - | 4.5A | - | SRP6540 | Not | - | - | - | - | - | 8.2μH | 100kHz | 50.5mOhm Max | - | 4.5A | - | - | - | - | - | 5A | - | - | - | 20% | - | 4.5A | 100kHz | - | 4mm | 0.157 4.00mm | 7.2mm | 6.5mm | - | No SVHC | ROHS3 Compliant | - | - |