- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1048A-820Y Bourns Inc. | 368 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 1.3A | Not | - | - | - | - | - | - | 82μH | 100kHz | 200mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | - | 1.1A | - | 3939 | 30% | - | 1.3A | - | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CMH322522-2R7KL Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.1Ohm | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 290mA | Not | 3225 | 1210 | - | - | - | - | 2.7μH | 7.96MHz | 1.1Ohm Max | - | 290mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 290mA | - | - | - | 2.2mm | 0.094 2.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5800-470-RC Bourns Inc. | 69 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 109mOhm | - | 8504.50.80.00 | 1A | - | NO | 1 | - | Bobbin Core | 804mA | Not | - | - | - | - | - | 635 μm | 47μH | 1kHz | 136mOhm Max | - | 804mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.7A | - | - | 10% | 804mA | - | - | 6.985mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0906-150ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | 1.6A | - | - | - | - | - | - | - | 15μH | 1kHz | 100mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | - | 2.4A | 35 | 4149 | 20% | - | 1.6A | - | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1210-4R7J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2008 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 220mA | Not | 3225 | 1210 | - | - | - | - | 4.7μH | 7.96MHz | 1.5Ohm Max | - | 165mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | 5% | 165mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5300-45-RC Bourns Inc. | 18 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 450kHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 74mA | Not | - | - | - | 25.4mm | - | - | 4.7mH | 1kHz | 37Ohm Max | - | 74mA | RF INDUCTOR | - | - | - | - | - | 44mA | - | - | - | 74mA | - | - | 4.06mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-32-RC Bourns Inc. | 18 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 1.7MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 260mA | Not | - | - | - | 25.4mm | - | - | 390μH | 1kHz | 3Ohm Max | - | 260mA | RF INDUCTOR | - | - | - | - | - | 150mA | - | - | - | 260mA | - | - | 4.06mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-390KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 3.2A | Not | - | - | - | - | - | - | 39μH | 100kHz | 65mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 3MHz | - | 18 | - | 5.2A | 18 | 8759 | 10% | 3.2A | 3.2A | - | - | 7.0104mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-1R5Y Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 7mm | - | 3.4A | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 14mOhm Max | - | - | - | - | 8 @ 7.96MHz | - | - | - | 3.5A | - | - | - | 3.4A | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-681-H-RC Bourns Inc. | 14 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 113mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 3.8A | Not | - | - | 28.96mm | 12.7mm | 28.956mm | - | 680μH | 1kHz | 113mOhm Max | - | 3.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.8A | - | - | 32.51mm | 16.51mm | 0.650 16.51mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR6603-330M Bourns Inc. | 72000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 600mA | - | - | - | - | - | - | - | 33μH | 100kHz | 510mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 580mA | 24 | 2618 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2120-H-RC Bourns Inc. | 5 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.6A | Not | - | - | 19.304mm | - | - | 558.8 μm | 470μH | 1kHz | 280mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 1.6A | 1.6A | 1kHz | 21.84mm | 11.43mm | 0.450 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-180K-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 1.2A | Not | - | - | 22.9mm | - | - | - | 18μH | 1kHz | 9mOhm Max | - | 10.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 10.2A | 10.2A | - | - | 14.48mm | 0.570 14.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-681K-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 2.1A | - | - | - | - | - | - | - | 680μH | 0.001MHz | 202mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | - | - | - | - | 13.72mm | 0.540 13.72mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1105-330KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.40.00 | - | TR | NO | 1 | 10.2mm | - | 2.6A | Not | - | - | - | - | - | - | 33μH | 1kHz | 100mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5A | - | 4439 | 10% | 2.6A | 2.6A | - | - | 4.8mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1812-R82K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 475mA | Not | 4532 | 1812 | - | - | - | - | 820nH | 25.2MHz | 450mOhm Max | - | 475mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 475mA | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-471J-RC Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Cut Tape (CT) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 62mA | - | 4532 | 1812 | - | - | - | - | 470μH | 796kHz | 26Ohm Max | 600mA | 62mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-151KL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 330mA | Not | - | - | - | - | - | - | 150μH | 1kHz | 2Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 400mA | 40 | - | 10% | 330mA | 330mA | - | 5mm | 2.9972mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-470K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.40.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | 1.4A | - | - | - | - | - | - | - | 47μH | 1kHz | 190mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.2MHz | - | - | - | 1.6A | 25 | 5039 | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2319-H-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5A | Not | - | - | 29.72mm | - | - | - | 390μH | 1kHz | 72mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5A | 5A | - | 32.512mm | - | 0.650 16.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |