- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1240-330M Bourns Inc. | 56 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 97MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.40.00 | - | TR | YES | 1 | 12.8mm | - | 2.3A | 15MHz | - | Not | - | - | - | 33μH | 100kHz | 97mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | - | 19 | 2.1A | 19 | 4949 | 20% | 2.3A | 2.3A | - | - | 4mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018-101M Bourns Inc. | 1 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | 6MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 420mA | - | - | Not | - | - | - | 100μH | 100kHz | 1.596Ohm Max | - | 420mA | - | - | 23 @ 796kHz | - | - | 450mA | - | - | 20% | 420mA | 420mA | - | - | 1.8mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-472KL Bourns Inc. | 9000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 21Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 80mA | - | - | Not | - | - | - | 4.7mH | 1kHz | 21Ohm Max | - | 80mA | POWER INDUCTOR | DUAL ENDED | 30 @ 252kHz | - | - | 150mA | 30 | - | 10% | 80mA | - | - | - | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-181KL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 770MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 510mA | - | - | Not | - | - | - | 180μH | 1kHz | 770mOhm Max | - | 510mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 800mA | 12 | - | 10% | 510mA | 510mA | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-330KL Bourns Inc. | 10000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 4Ohm | - | - | - | TR, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | 160mA | - | CM453232 | Not | 4532 | 1812 | - | 33μH | 2.52MHz | 4Ohm Max | 110mA | 160mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | 10% | 160mA | - | 4Ohm | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-103YL Bourns Inc. | 1863 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | RECTANGULAR PACKAGE | 700kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | 70mA | - | - | Not | - | - | - | 10mH | 1kHz | 38Ohm Max | - | 70mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 79.6kHz | - | 100 | 80mA | 100 | 4149 | 15% | 70mA | 70mA | - | - | 6mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-100Y Bourns Inc. | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 65mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 1.25A | - | - | Not | - | - | - | 10μH | 100kHz | 65mOhm | - | 1.25A | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | 1.05A | 12 | - | 30% | 1.25A | 1.25A | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4026-4R7M Bourns Inc. | 78 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 1.4A | - | - | - | - | - | - | 4.7μH | 100kHz | 48mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | 1616 | 20% | - | 1.4A | - | - | 2.5mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-270M Bourns Inc. | 405 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 5A | - | - | Not | 3225 | 1210 | - | 27μH | 100kHz | 40mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 4.2A | 16 | 4747 | 20% | 5A | 5A | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-102KL Bourns Inc. | 351054 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 3.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 26Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 70mA | - | - | Not | - | - | - | 1mH | 1kHz | 26Ohm Max | 95mA | 70mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 90mA | 40 | - | 10% | 70mA | 70mA | - | - | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1250-2R2M Bourns Inc. | 88 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 20A | - | - | Not | - | - | - | 2.2μH | 100kHz | 5.5mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | 32A | - | 5553 | 20% | 20A | 20A | - | - | 5.9mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-101M Bourns Inc. | 9820 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 6.07MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.7A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 100μH | - | 180mOhm Max | - | - | - | - | 26 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5018-150Y Bourns Inc. | 8729 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 950mA | - | - | Not | 5858 | 2323 | - | 15μH | 100kHz | 190mOhm Max | - | 950mA | POWER INDUCTOR | DUAL ENDED | 12.7 @ 2.52MHz | - | - | 1.1A | 12.7 | - | - | 950mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2508A-3R3M Bourns Inc. | 853000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 850mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 300mOhm | - | - | - | - | 10 @ 1MHz | - | - | 1.1A | - | - | 20% | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1770TA-560M Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 7.8A | - | - | - | - | - | - | 56μH | 100kHz | 62mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 9A | - | 6767 | 20% | - | 7.8A | - | - | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-221KL Bourns Inc. | 112 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 3.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 1.3A | - | - | Not | - | - | - | 220μH | 100kHz | 360mOhm Max | 1.1A | 1.3A | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | 2.1A | 15 | 2851 | 10% | 1.3A | 1.3A | - | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-152KL Bourns Inc. | 726 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 1.1MHz | Ferrite | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 430mA | - | - | Not | - | - | 5mm | 1.5mH | 1kHz | 3.8Ohm Max | - | 430mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | 15 | - | 10% | 430mA | 430mA | - | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-101KL Bourns Inc. | 2202 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 380mA | - | - | Not | - | - | - | 100μH | 1kHz | 950mOhm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | 660mA | 28 | - | 10% | 380mA | 380mA | - | 5.8mm | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028-100Y Bourns Inc. | 545 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 63mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 1.8A | - | - | Not | - | - | - | 10μH | 100kHz | 63mOhm | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | 1.4A | 18 | - | 30% | 1.8A | 1.8A | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040-R50Y Bourns Inc. | 463 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 10A | - | - | Not | - | - | - | 500nH | 100kHz | 7mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | 12A | - | - | 30% | 10A | - | - | - | 4mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | - | - |