- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP7030-1R1FM Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.7mm | - | 11A | SRP7030 | Not | - | - | - | - | - | - | 1.1μH | 100kHz | 7mOhm Max | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 13A | - | 7070-30M | 20% | 11A | 11A | - | - | 3mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-270-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 58mOhm | - | - | - | - | 8504.50.80.00 | 1.5A | - | NO | 1 | - | Bobbin Core | 1.28A | - | Not | - | - | - | - | - | 635 μm | 27μH | 1kHz | 66mOhm Max | 1.28A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 2.2A | - | - | 10% | 1.28A | - | - | 6.99mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3028A-100Y Bourns Inc. | 2032 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 35MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3028A | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 720mA | - | Shielded | - | 3.5mm | - | 720mA | SRU3028A | Not | - | - | - | - | - | - | 10μH | 100kHz | 200mOhm Max | 720mA | - | - | 20 @ 2.52MHz | - | - | - | 860mA | - | - | 30% | - | 720mA | - | - | 2.8mm | 0.118 3.00mm | 3.5052mm | 3.302mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 8230-66-RC Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | 14MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Tubular | 130mA | - | Not | - | - | - | 66.5mm | - | - | 82μH | 2.5MHz | 7.3Ohm Max | 130mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | 10% | 130mA | - | - | 3.05mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CVH252009-3R3M Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CVH252009 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 2.2mm | - | 1.2A | - | Not | 2520 | 1008 | 1.35mm | - | - | - | 3.3μH | 1MHz | 100mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.2A | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5722-RC Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~105°C | Bulk | 2007 | 5700 | 2.125Diax0.937W 53.97mmx23.80mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 175mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 23.79mm | Vertical Mount | 3.75A | - | Not | - | - | 19.05mm | - | - | - | 900μH | 1kHz | 175mOhm Max | 3.75A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 3.75A | 3.75A | - | 53.975mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210A-3R3Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 44MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 9A | - | - | - | - | - | - | - | - | 3.3μH | 1kHz | 10mOhm Max | - | - | - | 15 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | 10.5A | - | - | 30% | - | 9A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL895-100M-RC Bourns Inc. | 3278 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | 14MHz | Ferrite | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 2.6A | - | Not | - | - | 5mm | - | - | 0.7 mm | 10μH | 2.52MHz | 40mOhm Max | 2.6A | RF INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | - | 40 | - | - | 2.6A | - | - | - | 9.5mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2114-H-RC Bourns Inc. | 25555 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.4A | - | Not | - | - | 20.07mm | - | - | - | 150μH | 1kHz | 62mOhm Max | 3.4A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 3.4A | 3.4A | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM75-100K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 22MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | 2009 | PM75 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | - | Chip | 2.3A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 70mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | 3.2A | 28 | - | - | 2.3A | - | - | - | 3.2mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB1314-102KL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 310mA | RLB1314 | Not | - | - | 7mm | 15mm | - | 800 μm | 1mH | 1kHz | 1.3Ohm Max | 310mA | POWER INDUCTOR | - | 40 @ 252kHz | Radial | 40 | - | - | 40 | - | 10% | 310mA | 310mA | 310mA | 11.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CV201210-120K Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 5mA | - | Not | 2012 | 0805 | - | - | - | - | 12μH | 2MHz | 1.25Ohm Max | 5mA | RF INDUCTOR | DUAL ENDED | 45 @ 2MHz | - | 45 | - | - | - | - | - | 5mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-5R6ML Bourns Inc. | 197 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13.4MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | NO | 1 | 15.3mm | - | 7.8A | - | - | - | - | - | - | - | - | 5.6μH | 100kHz | 13.4mOhm Max | 7.8A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | - | 14A | 50 | 8759 | 20% | - | 7.8A | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-102-V-RC Bourns Inc. | 74 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 490mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 1.9A | - | Not | - | - | 12.44mm | - | - | - | 1mH | 1kHz | 490mOhm Max | 1.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 1.9A | 1.9A | - | 24.13mm | 24.13mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1008-6R8K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 25MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 150mA | - | Not | 2520 | 1008 | - | - | - | - | 6.8μH | 7.9MHz | 6Ohm | 150mA | RF INDUCTOR | DUAL ENDED | 18 @ 7.9MHz | - | 18 | - | - | 20 | - | - | 150mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-2R7ML Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 65MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 2.3A | - | Not | - | - | - | - | - | - | 2.7μH | 1kHz | 60mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 3.8A | 22 | - | 20% | 2.3A | 2.3A | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM54-221K-RC Bourns Inc. | 49 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 350mA | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 1.57Ohm | 350mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 440mA | - | - | 10% | 350mA | 350mA | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6603-150ML Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | CYLINDRICAL PACKAGE | - | 33MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 800mA | - | - | - | - | - | - | - | - | 15μH | 100kHz | 90mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | - | 310mA | 40 | - | 20% | - | 800mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2201-V-RC Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 12.5A | - | Not | - | - | 11.68mm | - | 11.684mm | - | 10μH | 1kHz | 7mOhm Max | 12.5A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 12.5A | - | - | 24.13mm | 13.97mm | 13.97mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-7R6Y Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 5.9A | - | Not | - | - | - | - | - | - | 7.6μH | 100kHz | 20mOhm Max | 5.9A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 6.5A | 15 | 4949 | 30% | 5.9A | 5.9A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |