- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM3316-6R8M-RC Bourns Inc. | 3500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 31MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 4.4A | - | Not | - | - | - | - | - | - | 6.8μH | 1kHz | 30mOhm | - | 3.4A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | - | 4.5A | 50 | - | 20% | 3.4A | 3.4A | - | - | 5mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5011-2R5Y Bourns Inc. | 78400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 125MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 5.2mm | - | 1.3A | - | - | - | - | - | - | - | - | 2.5μH | 100kHz | 52mOhm | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | 1.1A | 8 | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-221M Bourns Inc. | 1725 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 220μH | - | 610mOhm | - | - | - | - | 10 @ 1MHz | - | - | - | 990mA | - | - | 20% | - | 850mA | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CE201210-R22J Bourns Inc. | 15959 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | 5.499807mg | RECTANGULAR PACKAGE | - | 350MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 220nH | 50MHz | 1.2Ohm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 50MHz | - | - | - | - | 20 | - | 5% | 300mA | - | - | - | 1mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1130-330K-RC Bourns Inc. | 455000 |
| Datasheet | 10 Weeks | Tin | Radial, Through Hole | Through Hole | Radial | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 17mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 13.5A | - | Not | - | - | 20.07mm | - | - | 1.63 mm | 33μH | 1kHz | 17mOhm Max | - | 13.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 13.5A | 13.5A | 13.5A | 27.94mm | 21.34mm | 0.840 21.34mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL181S-223J-RC Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 190kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2009 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 20mA | - | Not | - | - | 5mm | 5mm | - | - | 22mH | 1kHz | 19.5Ohm Max | - | 20mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | 100 | - | 5% | 20mA | - | - | 10.5mm | 14mm | 0.551 14.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM322522-R33ML Bourns Inc. | 612000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | 190MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 350mOhm | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 330mA | - | Not | 3225 | 1210 | - | - | - | - | 330nH | 25.2MHz | 350mOhm Max | - | 330mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 30 | - | - | 25 | - | 20% | 330mA | - | - | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0812-331KL Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 2.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 200mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 330μH | 796kHz | 1.6Ohm Max | - | 200mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | 200mA | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM322522-1R2KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 215mA | - | Not | 3225 | 1210 | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | - | 215mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 215mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() CW160808-47NJ Bourns Inc. | 72000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 2.1GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.40.00 | TR | NO | 1 | 1.25mm | Chip | 600mA | - | Not | 1608 | 0603 | - | - | - | - | 47nH | 200MHz | 280mOhm | 700mA | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | 35 | - | - | 600mA | - | - | - | 1mm | 0.047 1.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB1314-152KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 1.3MHz | Ferrite | Q MEASURED AT: 252 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 250mA | RLB1314 | Not | - | - | 7mm | 15mm | - | 0.8 mm | 1.5mH | 1kHz | 1.7Ohm Max | - | 250mA | POWER INDUCTOR | - | 30 @ 252kHz | Radial | 30 | - | - | 30 | - | - | 250mA | - | - | - | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-1R0ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 105MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 1.03A | RLB0608 | Not | - | - | 2mm | 28mm | - | 0.5 mm | 1μH | 7.96MHz | 100mOhm Max | - | 1.03A | POWER INDUCTOR | - | 60 @ 7.96MHz | Radial | 60 | - | - | - | - | - | 1.03A | - | - | - | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-150-H-RC Bourns Inc. | 37 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7mOhm | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 20.8A | - | Not | - | - | 29.97mm | - | 29.972mm | - | 15μH | 1kHz | 7mOhm Max | - | 20.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20.8A | - | - | 32.51mm | - | 0.650 16.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-2R2J-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | TR, 7 Inch | Unshielded | 1 | 3.2mm | Chip | 380mA | - | Not | 4532 | 1812 | - | - | - | - | 2.2μH | 7.96MHz | 700mOhm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5% | 380mA | - | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-180J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 190mA | - | Not | 4532 | 1812 | - | - | - | - | 18μH | 2.52MHz | 2.8Ohm Max | - | 190mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5% | 190mA | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-271K-RC Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 2.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 750mOhm | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 570mA | - | Not | - | - | 5mm | 5mm | - | - | 270μH | 796kHz | 750mOhm Max | - | 570mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | 10% | 570mA | - | - | - | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2200LL-471-H-RC Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 92mOhm | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 3.7A | - | Not | - | - | 25.65mm | 12.7mm | - | - | 470μH | 1kHz | 92mOhm Max | - | 3.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 3.7A | 3.7A | - | 27.9mm | 14mm | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-101-V-RC Bourns Inc. | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 41mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | YES | 1 | 16.51mm | Vertical Mount | 8.3A | - | Not | - | - | 14.22mm | - | 14.224mm | 1.0668 mm | 100μH | 1kHz | 41mOhm Max | - | 8.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 8.3A | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM105-151K-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 470mOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 780mA | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 470mOhm | - | 780mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | 1.4A | - | 3939 | 10% | 780mA | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-1R2ML Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 90MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 980mA | RLB0608 | Not | - | - | 2mm | 28mm | - | 0.5 mm | 1.2μH | 7.96MHz | 150mOhm Max | - | 980mA | POWER INDUCTOR | - | 60 @ 7.96MHz | Radial | 60 | - | - | - | - | - | 980mA | - | - | - | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - |